Hammond Manufacturing Company Inc. Electrical - General Accessories - Lighting LEDDCMSMAG

Description
Our compact LED light kit provides efficient lighting solution for most enclosure applications without taking up valuable interior space. Available in magnet or screw mounting and AC or DC power options. Features Housing constructed in transparent plastic. Screw or magnet mounting. Available with rocker switch or motion sensor. Easily connect up to ten (10) light kits together in a daisy chain using LEDXXCORDCON cords. Connection: 2-pole plug with snap lock; AC: max. 2.5 A / AC 240 V, white connector; DC: max. 2.5 A / DC 60 V, blue connector. Requires hard-wired connection using LEDXXCORDPOWR power cord with leads and plug or power brick (not included). Specifications LED provide 400 Lm at 120° (1,200 Lm at 360° or equivalent 95W light bulb). LED temperature 6,000 to 7,000 K. Operating / Storage temperature: -22 to +140 °F (-30 to +60 °C) / -40 to +185 °F (-40 to +85 °C). Operating / Storage humidity: max. 90 %RH (non-condensing). Service life: 60,000 hrs. at 68 °F (20 °C). Max. 5 W power consumption (~ 75 W incandescent bulb) Protection class / Protection type: II (double insulated) / IP20 Note that the cord on this product is intended to be hard-wired. There are currently no standard plug types for this product. Accessories Power Cords Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) LED Light Kits Part No. - Voltage - On/Off - Mount LEDACSWMAG - 90-260V AC Switch Magnet LEDACMSMAG - 90-260V AC Sensor Magnet LEDACSWSCR - 90-260V AC Switch Screw LEDACMSSCR - 90-260V AC Sensor Screw LEDDCSWMAG - 20-60V DC Switch Magnet LEDDCMSMAG - 20-60V DC Sensor Magnet LEDDCSWSCR - 20-60V DC Switch Screw LEDDCMSSCR - 20-60V DC Sensor Screw LED Light Kit Cords Units shown: inch. Switch units to: mm Part No. - Type - Source - Length LEDACCORDPOW - Power Cord w/leads AC 78.75 LEDDCCORDPOW - Power Cord w/leads DC 78.75 LEDACCORDCON - Connector/Daisy Chain Cord AC 39.38 LEDDCCORDCON - Connector/Daisy Chain Cord DC 39.38 Light Channel Hardware Part No. - Description LCMTG1032 - Light channel mounting hardware - 4 x spring nuts/10-32 screws
Request a Quote
Description
Our compact LED light kit provides efficient lighting solution for most enclosure applications without taking up valuable interior space. Available in magnet or screw mounting and AC or DC power options. Features Housing constructed in transparent plastic. Screw or magnet mounting. Available with rocker switch or motion sensor. Easily connect up to ten (10) light kits together in a daisy chain using LEDXXCORDCON cords. Connection: 2-pole plug with snap lock; AC: max. 2.5 A / AC 240 V, white connector; DC: max. 2.5 A / DC 60 V, blue connector. Requires hard-wired connection using LEDXXCORDPOWR power cord with leads and plug or power brick (not included). Specifications LED provide 400 Lm at 120° (1,200 Lm at 360° or equivalent 95W light bulb). LED temperature 6,000 to 7,000 K. Operating / Storage temperature: -22 to +140 °F (-30 to +60 °C) / -40 to +185 °F (-40 to +85 °C). Operating / Storage humidity: max. 90 %RH (non-condensing). Service life: 60,000 hrs. at 68 °F (20 °C). Max. 5 W power consumption (~ 75 W incandescent bulb) Protection class / Protection type: II (double insulated) / IP20 Note that the cord on this product is intended to be hard-wired. There are currently no standard plug types for this product. Accessories Power Cords Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) LED Light Kits Part No. - Voltage - On/Off - Mount LEDACSWMAG - 90-260V AC Switch Magnet LEDACMSMAG - 90-260V AC Sensor Magnet LEDACSWSCR - 90-260V AC Switch Screw LEDACMSSCR - 90-260V AC Sensor Screw LEDDCSWMAG - 20-60V DC Switch Magnet LEDDCMSMAG - 20-60V DC Sensor Magnet LEDDCSWSCR - 20-60V DC Switch Screw LEDDCMSSCR - 20-60V DC Sensor Screw LED Light Kit Cords Units shown: inch. Switch units to: mm Part No. - Type - Source - Length LEDACCORDPOW - Power Cord w/leads AC 78.75 LEDDCCORDPOW - Power Cord w/leads DC 78.75 LEDACCORDCON - Connector/Daisy Chain Cord AC 39.38 LEDDCCORDCON - Connector/Daisy Chain Cord DC 39.38 Light Channel Hardware Part No. - Description LCMTG1032 - Light channel mounting hardware - 4 x spring nuts/10-32 screws
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Lighting - LEDDCMSMAG - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Lighting
LEDDCMSMAG
Electrical - General Accessories - Lighting LEDDCMSMAG
Our compact LED light kit provides efficient lighting solution for most enclosure applications without taking up valuable interior space. Available in magnet or screw mounting and AC or DC power options. Features Housing constructed in transparent plastic. Screw or magnet mounting. Available with rocker switch or motion sensor. Easily connect up to ten (10) light kits together in a daisy chain using LEDXXCORDCON cords. Connection: 2-pole plug with snap lock; AC: max. 2.5 A / AC 240 V, white connector; DC: max. 2.5 A / DC 60 V, blue connector. Requires hard-wired connection using LEDXXCORDPOWR power cord with leads and plug or power brick (not included). Specifications LED provide 400 Lm at 120° (1,200 Lm at 360° or equivalent 95W light bulb). LED temperature 6,000 to 7,000 K. Operating / Storage temperature: -22 to +140 °F (-30 to +60 °C) / -40 to +185 °F (-40 to +85 °C). Operating / Storage humidity: max. 90 %RH (non-condensing). Service life: 60,000 hrs. at 68 °F (20 °C). Max. 5 W power consumption (~ 75 W incandescent bulb) Protection class / Protection type: II (double insulated) / IP20 Note that the cord on this product is intended to be hard-wired. There are currently no standard plug types for this product. Accessories Power Cords Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) LED Light Kits Part No. - Voltage - On/Off - Mount LEDACSWMAG - 90-260V AC Switch Magnet LEDACMSMAG - 90-260V AC Sensor Magnet LEDACSWSCR - 90-260V AC Switch Screw LEDACMSSCR - 90-260V AC Sensor Screw LEDDCSWMAG - 20-60V DC Switch Magnet LEDDCMSMAG - 20-60V DC Sensor Magnet LEDDCSWSCR - 20-60V DC Switch Screw LEDDCMSSCR - 20-60V DC Sensor Screw LED Light Kit Cords Units shown: inch. Switch units to: mm Part No. - Type - Source - Length LEDACCORDPOW - Power Cord w/leads AC 78.75 LEDDCCORDPOW - Power Cord w/leads DC 78.75 LEDACCORDCON - Connector/Daisy Chain Cord AC 39.38 LEDDCCORDCON - Connector/Daisy Chain Cord DC 39.38 Light Channel Hardware Part No. - Description LCMTG1032 - Light channel mounting hardware - 4 x spring nuts/10-32 screws

Our compact LED light kit provides efficient lighting solution for most enclosure applications without taking up valuable interior space. Available in magnet or screw mounting and AC or DC power options.

Features

  • Housing constructed in transparent plastic.
  • Screw or magnet mounting.
  • Available with rocker switch or motion sensor.
  • Easily connect up to ten (10) light kits together in a daisy chain using LEDXXCORDCON cords.
  • Connection: 2-pole plug with snap lock; AC: max. 2.5 A / AC 240 V, white connector; DC: max. 2.5 A / DC 60 V, blue connector.
  • Requires hard-wired connection using LEDXXCORDPOWR power cord with leads and plug or power brick (not included).

Specifications

  • LED provide 400 Lm at 120° (1,200 Lm at 360° or equivalent 95W light bulb).
  • LED temperature 6,000 to 7,000 K.
  • Operating / Storage temperature: -22 to +140 °F (-30 to +60 °C) / -40 to +185 °F (-40 to +85 °C).
  • Operating / Storage humidity: max. 90 %RH (non-condensing).
  • Service life: 60,000 hrs. at 68 °F (20 °C).
  • Max. 5 W power consumption (~ 75 W incandescent bulb)
  • Protection class / Protection type: II (double insulated) / IP20

Note that the cord on this product is intended to be hard-wired. There are currently no standard plug types for this product.

Accessories

  • Power Cords

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


LED Light Kits


Part No. - Voltage - On/Off - Mount
LEDACSWMAG - 90-260V AC Switch Magnet
LEDACMSMAG - 90-260V AC Sensor Magnet
LEDACSWSCR - 90-260V AC Switch Screw
LEDACMSSCR - 90-260V AC Sensor Screw
LEDDCSWMAG - 20-60V DC Switch Magnet
LEDDCMSMAG - 20-60V DC Sensor Magnet
LEDDCSWSCR - 20-60V DC Switch Screw
LEDDCMSSCR - 20-60V DC Sensor Screw

LED Light Kit Cords

Units shown: inch. Switch units to: mm


Part No. - Type - Source - Length
LEDACCORDPOW - Power Cord w/leads AC 78.75
LEDDCCORDPOW - Power Cord w/leads DC 78.75
LEDACCORDCON - Connector/Daisy Chain Cord AC 39.38
LEDDCCORDCON - Connector/Daisy Chain Cord DC 39.38

Light Channel Hardware


Part No. - Description
LCMTG1032 - Light channel mounting hardware - 4 x spring nuts/10-32 screws

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Uncategorized Products
Product Number LEDDCMSMAG
Product Name Electrical - General Accessories - Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2890-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2962-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2701-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
2 suppliers
Rack Accessories - HM2621-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details