Hammond Manufacturing Company Inc. Electrical - General Accessories - Hardware HP22LG

Description
Features Designed to seal unused push­button holes, conduit openings and knock­out holes against dust, oil and water. Standard Pushbutton size is 30.5mm; Mini Pushbutton size is 22.5mm Steel Hole Plug Available in 12 sizes. Finished in 2 color options - ANSI 61 gray or RAL7035 Light Gray Oil resistant gasket. Secured with an 10-24 x 0.55" threaded stud and plated wing nut. Recognized component UR & cUR Type 1, 3, 3R, 4, 12 and 13 Stainless Steel Hole Plugs Available in 8 sizes. Finished in brushed natural 304 stainless steel finish. Oil resistant gasket. Secured with an 10-24 x 0.55" threaded stud and plated wing nut. Recognized component UR & cUR Type 1, 3, 3R, 4, 4X, 12 and 13 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Steel Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL7035 Lt Gray - - - Part No. - Part No. - Description - Max Hole Diameter - Plug Diameter HP22 - HP22LG - 22mm Mini Pushbutton 0.88 1.22 HP50 - HP50LG - .5" Conduit 0.88 1.38 HP75 - HP75LG - .75" Conduit 1.06 1.56 HPB - HPBLG - Std. Pushbutton 1.25 1.75 HP100 - HP100LG - 1" Conduit 1.38 1.88 HP125 - HP125LG - 1.25" Conduit 1.69 2.19 HP150 - HP150LG - 1.5" Conduit 2.00 2.50 HP200 - HP200LG - 2" Conduit 2.50 3.00 HP250 - HP250LG - 2.5" Conduit 3.00 3.50 HP300 - HP300LG - 3" Conduit 3.62 4.12 HP350 - HP350LG - 3.5" Conduit 4.12 4.62 HP400 - HP400LG - 4" Conduit 4.62 5.12 Stainless Steel Units shown: inch. Switch units to: mm Part No. - Description - Max Hole Diameter - Plug Diameter HP22SS - 22mm Pushbutton 0.88 1.22 HP50SS - .5" Conduit 0.88 1.38 HP75SS - .75" Conduit 1.06 1.56 HPBSS - Std. Pushbutton 1.25 1.75 HP100SS - 1" Conduit 1.38 1.88 HP125SS - 1.25" Conduit 1.69 2.19 HP150SS - 1.5" Conduit 2.00 2.50 HP200SS - 2" Conduit 2.50 3.00
Request a Quote Datasheet
Description
Features Designed to seal unused push­button holes, conduit openings and knock­out holes against dust, oil and water. Standard Pushbutton size is 30.5mm; Mini Pushbutton size is 22.5mm Steel Hole Plug Available in 12 sizes. Finished in 2 color options - ANSI 61 gray or RAL7035 Light Gray Oil resistant gasket. Secured with an 10-24 x 0.55" threaded stud and plated wing nut. Recognized component UR & cUR Type 1, 3, 3R, 4, 12 and 13 Stainless Steel Hole Plugs Available in 8 sizes. Finished in brushed natural 304 stainless steel finish. Oil resistant gasket. Secured with an 10-24 x 0.55" threaded stud and plated wing nut. Recognized component UR & cUR Type 1, 3, 3R, 4, 4X, 12 and 13 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Steel Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL7035 Lt Gray - - - Part No. - Part No. - Description - Max Hole Diameter - Plug Diameter HP22 - HP22LG - 22mm Mini Pushbutton 0.88 1.22 HP50 - HP50LG - .5" Conduit 0.88 1.38 HP75 - HP75LG - .75" Conduit 1.06 1.56 HPB - HPBLG - Std. Pushbutton 1.25 1.75 HP100 - HP100LG - 1" Conduit 1.38 1.88 HP125 - HP125LG - 1.25" Conduit 1.69 2.19 HP150 - HP150LG - 1.5" Conduit 2.00 2.50 HP200 - HP200LG - 2" Conduit 2.50 3.00 HP250 - HP250LG - 2.5" Conduit 3.00 3.50 HP300 - HP300LG - 3" Conduit 3.62 4.12 HP350 - HP350LG - 3.5" Conduit 4.12 4.62 HP400 - HP400LG - 4" Conduit 4.62 5.12 Stainless Steel Units shown: inch. Switch units to: mm Part No. - Description - Max Hole Diameter - Plug Diameter HP22SS - 22mm Pushbutton 0.88 1.22 HP50SS - .5" Conduit 0.88 1.38 HP75SS - .75" Conduit 1.06 1.56 HPBSS - Std. Pushbutton 1.25 1.75 HP100SS - 1" Conduit 1.38 1.88 HP125SS - 1.25" Conduit 1.69 2.19 HP150SS - 1.5" Conduit 2.00 2.50 HP200SS - 2" Conduit 2.50 3.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Hardware - HP22LG - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Hardware
HP22LG
Electrical - General Accessories - Hardware HP22LG
Features Designed to seal unused push­button holes, conduit openings and knock­out holes against dust, oil and water. Standard Pushbutton size is 30.5mm; Mini Pushbutton size is 22.5mm Steel Hole Plug Available in 12 sizes. Finished in 2 color options - ANSI 61 gray or RAL7035 Light Gray Oil resistant gasket. Secured with an 10-24 x 0.55" threaded stud and plated wing nut. Recognized component UR & cUR Type 1, 3, 3R, 4, 12 and 13 Stainless Steel Hole Plugs Available in 8 sizes. Finished in brushed natural 304 stainless steel finish. Oil resistant gasket. Secured with an 10-24 x 0.55" threaded stud and plated wing nut. Recognized component UR & cUR Type 1, 3, 3R, 4, 4X, 12 and 13 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Steel Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL7035 Lt Gray - - - Part No. - Part No. - Description - Max Hole Diameter - Plug Diameter HP22 - HP22LG - 22mm Mini Pushbutton 0.88 1.22 HP50 - HP50LG - .5" Conduit 0.88 1.38 HP75 - HP75LG - .75" Conduit 1.06 1.56 HPB - HPBLG - Std. Pushbutton 1.25 1.75 HP100 - HP100LG - 1" Conduit 1.38 1.88 HP125 - HP125LG - 1.25" Conduit 1.69 2.19 HP150 - HP150LG - 1.5" Conduit 2.00 2.50 HP200 - HP200LG - 2" Conduit 2.50 3.00 HP250 - HP250LG - 2.5" Conduit 3.00 3.50 HP300 - HP300LG - 3" Conduit 3.62 4.12 HP350 - HP350LG - 3.5" Conduit 4.12 4.62 HP400 - HP400LG - 4" Conduit 4.62 5.12 Stainless Steel Units shown: inch. Switch units to: mm Part No. - Description - Max Hole Diameter - Plug Diameter HP22SS - 22mm Pushbutton 0.88 1.22 HP50SS - .5" Conduit 0.88 1.38 HP75SS - .75" Conduit 1.06 1.56 HPBSS - Std. Pushbutton 1.25 1.75 HP100SS - 1" Conduit 1.38 1.88 HP125SS - 1.25" Conduit 1.69 2.19 HP150SS - 1.5" Conduit 2.00 2.50 HP200SS - 2" Conduit 2.50 3.00

Features

  • Designed to seal unused push­button holes, conduit openings and knock­out holes against dust, oil and water.
  • Standard Pushbutton size is 30.5mm; Mini Pushbutton size is 22.5mm
  • Steel Hole Plug
    • Available in 12 sizes.
    • Finished in 2 color options - ANSI 61 gray or RAL7035 Light Gray
    • Oil resistant gasket.
    • Secured with an 10-24 x 0.55" threaded stud and plated wing nut.
    • Recognized component UR & cUR
      • Type 1, 3, 3R, 4, 12 and 13
  • Stainless Steel Hole Plugs
    • Available in 8 sizes.
    • Finished in brushed natural 304 stainless steel finish.
    • Oil resistant gasket.
    • Secured with an 10-24 x 0.55" threaded stud and plated wing nut.
    • Recognized component UR & cUR
      • Type 1, 3, 3R, 4, 4X, 12 and 13

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Steel

Units shown: inch. Switch units to: mm


ANSI 61 Gray - RAL7035 Lt Gray - - -
Part No. - Part No. - Description - Max Hole Diameter - Plug Diameter
HP22 - HP22LG - 22mm Mini Pushbutton 0.88 1.22
HP50 - HP50LG - .5" Conduit 0.88 1.38
HP75 - HP75LG - .75" Conduit 1.06 1.56
HPB - HPBLG - Std. Pushbutton 1.25 1.75
HP100 - HP100LG - 1" Conduit 1.38 1.88
HP125 - HP125LG - 1.25" Conduit 1.69 2.19
HP150 - HP150LG - 1.5" Conduit 2.00 2.50
HP200 - HP200LG - 2" Conduit 2.50 3.00
HP250 - HP250LG - 2.5" Conduit 3.00 3.50
HP300 - HP300LG - 3" Conduit 3.62 4.12
HP350 - HP350LG - 3.5" Conduit 4.12 4.62
HP400 - HP400LG - 4" Conduit 4.62 5.12

Stainless Steel

Units shown: inch. Switch units to: mm


Part No. - Description - Max Hole Diameter - Plug Diameter
HP22SS - 22mm Pushbutton 0.88 1.22
HP50SS - .5" Conduit 0.88 1.38
HP75SS - .75" Conduit 1.06 1.56
HPBSS - Std. Pushbutton 1.25 1.75
HP100SS - 1" Conduit 1.38 1.88
HP125SS - 1.25" Conduit 1.69 2.19
HP150SS - 1.5" Conduit 2.00 2.50
HP200SS - 2" Conduit 2.50 3.00

Supplier's Site
Box Accessories - 164-HP22LG-ND - DigiKey
Thief River Falls, MN, United States
Box Accessories
164-HP22LG-ND
Box Accessories 164-HP22LG-ND
HOLE PLUG ENCLOSURES

HOLE PLUG ENCLOSURES

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number HP22LG 164-HP22LG-ND
Product Name Electrical - General Accessories - Hardware Box Accessories
Unlock Full Specs
to access all available technical data

Similar Products