Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Doors HWCSD3018UBK

Description
Features: 16-gauge steel construction. Door styles available solid, tinted acrylic with venting, 64% airflow vented. For use with the Hammond HWC Series. In addition, the hinges can be mounted on the left or right. Includes snap-latch lock and two keys. Includes door mounting hardware. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Door Lock Replacement Kit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Compatible with Cabinet - Solid - 64% Vented - Tinted Window Height - Width 12U 24 HWCSD2412UBK - HWCVD2412UBK - HWCWD2412UBK 18U 24 HWCSD2418UBK - HWCVD2418UBK - HWCWD2418UBK 27U 24 HWCSD2427UBK - HWCVD2427UBK - HWCWD2427UBK 12U 30 HWCSD3012UBK - HWCVD3012UBK - HWCWD3012UBK 18U 30 HWCSD3018UBK - HWCVD3018UBK - HWCWD3018UBK 27U 30 HWCSD3027UBK - HWCVD3027UBK - HWCWD3027UBK
Request a Quote Datasheet
Description
Features: 16-gauge steel construction. Door styles available solid, tinted acrylic with venting, 64% airflow vented. For use with the Hammond HWC Series. In addition, the hinges can be mounted on the left or right. Includes snap-latch lock and two keys. Includes door mounting hardware. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Door Lock Replacement Kit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Compatible with Cabinet - Solid - 64% Vented - Tinted Window Height - Width 12U 24 HWCSD2412UBK - HWCVD2412UBK - HWCWD2412UBK 18U 24 HWCSD2418UBK - HWCVD2418UBK - HWCWD2418UBK 27U 24 HWCSD2427UBK - HWCVD2427UBK - HWCWD2427UBK 12U 30 HWCSD3012UBK - HWCVD3012UBK - HWCWD3012UBK 18U 30 HWCSD3018UBK - HWCVD3018UBK - HWCWD3018UBK 27U 30 HWCSD3027UBK - HWCVD3027UBK - HWCWD3027UBK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Doors - HWCSD3018UBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Doors
HWCSD3018UBK
Rack Mounting Solutions - Rack Accessories - Doors HWCSD3018UBK
Features: 16-gauge steel construction. Door styles available solid, tinted acrylic with venting, 64% airflow vented. For use with the Hammond HWC Series. In addition, the hinges can be mounted on the left or right. Includes snap-latch lock and two keys. Includes door mounting hardware. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Door Lock Replacement Kit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Compatible with Cabinet - Solid - 64% Vented - Tinted Window Height - Width 12U 24 HWCSD2412UBK - HWCVD2412UBK - HWCWD2412UBK 18U 24 HWCSD2418UBK - HWCVD2418UBK - HWCWD2418UBK 27U 24 HWCSD2427UBK - HWCVD2427UBK - HWCWD2427UBK 12U 30 HWCSD3012UBK - HWCVD3012UBK - HWCWD3012UBK 18U 30 HWCSD3018UBK - HWCVD3018UBK - HWCWD3018UBK 27U 30 HWCSD3027UBK - HWCVD3027UBK - HWCWD3027UBK

Features:

  • 16-gauge steel construction.
  • Door styles available solid, tinted acrylic with venting, 64% airflow vented.
  • For use with the Hammond HWC Series.
  • In addition, the hinges can be mounted on the left or right.
  • Includes snap-latch lock and two keys.
  • Includes door mounting hardware.
  • Finished in textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Door Lock Replacement Kit

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Compatible with Cabinet - Solid - 64% Vented - Tinted Window
Height - Width
12U 24 HWCSD2412UBK - HWCVD2412UBK - HWCWD2412UBK
18U 24 HWCSD2418UBK - HWCVD2418UBK - HWCWD2418UBK
27U 24 HWCSD2427UBK - HWCVD2427UBK - HWCWD2427UBK
12U 30 HWCSD3012UBK - HWCVD3012UBK - HWCWD3012UBK
18U 30 HWCSD3018UBK - HWCVD3018UBK - HWCWD3018UBK
27U 30 HWCSD3027UBK - HWCVD3027UBK - HWCWD3027UBK

Supplier's Site
Rack Components - HM5880-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
HM5880-ND
Rack Components HM5880-ND
Metal, Steel Panel, Side Black

Metal, Steel Panel, Side Black

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number HWCSD3018UBK HM5880-ND
Product Name Rack Mounting Solutions - Rack Accessories - Doors Rack Components
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2962-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2945-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Rack Accessories - HM1257-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2941-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details