Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Equipment Cooling HB4UFILTER

Description
Features Standard 19" rack mount Air delivery from more than 50% of their 17" width Internal neoprene isolation mounts reduce transmission of vibration to the rack Air intake only, to pressurize the rack with filtered air Heavy steel construction Attractive 19" stainless steel grille included 115 VAC, 50/60 Hz. motor is UL recognized, CSA certified, ball bearing type, cooled by incoming air Includes permanent filter (replacement filters available below) Comes with a 6ft STJ 3- wire cord Optional replacement filters come in a pack of five (5). TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Filter Coat Mounting Hardware
Request a Quote Datasheet
Description
Features Standard 19" rack mount Air delivery from more than 50% of their 17" width Internal neoprene isolation mounts reduce transmission of vibration to the rack Air intake only, to pressurize the rack with filtered air Heavy steel construction Attractive 19" stainless steel grille included 115 VAC, 50/60 Hz. motor is UL recognized, CSA certified, ball bearing type, cooled by incoming air Includes permanent filter (replacement filters available below) Comes with a 6ft STJ 3- wire cord Optional replacement filters come in a pack of five (5). TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Filter Coat Mounting Hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Equipment Cooling - HB4UFILTER - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Equipment Cooling
HB4UFILTER
Rack Mounting Solutions - Rack Accessories - Equipment Cooling HB4UFILTER
Features Standard 19" rack mount Air delivery from more than 50% of their 17" width Internal neoprene isolation mounts reduce transmission of vibration to the rack Air intake only, to pressurize the rack with filtered air Heavy steel construction Attractive 19" stainless steel grille included 115 VAC, 50/60 Hz. motor is UL recognized, CSA certified, ball bearing type, cooled by incoming air Includes permanent filter (replacement filters available below) Comes with a 6ft STJ 3- wire cord Optional replacement filters come in a pack of five (5). TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Filter Coat Mounting Hardware

Features

  • Standard 19" rack mount
  • Air delivery from more than 50% of their 17" width
  • Internal neoprene isolation mounts reduce transmission of vibration to the rack
  • Air intake only, to pressurize the rack with filtered air
  • Heavy steel construction
  • Attractive 19" stainless steel grille included
  • 115 VAC, 50/60 Hz. motor is UL recognized, CSA certified, ball bearing type, cooled by incoming air
  • Includes permanent filter (replacement filters available below)
  • Comes with a 6ft STJ 3- wire cord
  • Optional replacement filters come in a pack of five (5).
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Accessories

  • Filter Coat
  • Mounting Hardware
Supplier's Site
Rack Accessories - HM5453-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
HM5453-ND
Rack Accessories HM5453-ND
Rack Filter

Rack Filter

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number HB4UFILTER HM5453-ND
Product Name Rack Mounting Solutions - Rack Accessories - Equipment Cooling Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2865-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - 1457CEPF-10-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Enclosure Accessories - 8180609 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
View Details
2 suppliers
Rack Accessories - HM1483-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details