Hammond Manufacturing Company Inc. Electrical - General Accessories - Hardware HP125

Description
Features Designed to seal unused push­button holes, conduit openings and knock­out holes against dust, oil and water. Standard Pushbutton size is 30.5mm; Mini Pushbutton size is 22.5mm Steel Hole Plug Available in 12 sizes. Finished in 2 color options - ANSI 61 gray or RAL7035 Light Gray Oil resistant gasket. Secured with an 10-24 x 0.55" threaded stud and plated wing nut. Recognized component UR & cUR Type 1, 3, 3R, 4, 12 and 13 Stainless Steel Hole Plugs Available in 8 sizes. Finished in brushed natural 304 stainless steel finish. Oil resistant gasket. Secured with an 10-24 x 0.55" threaded stud and plated wing nut. Recognized component UR & cUR Type 1, 3, 3R, 4, 4X, 12 and 13 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Steel Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL7035 Lt Gray - - - Part No. - Part No. - Description - Max Hole Diameter - Plug Diameter HP22 - HP22LG - 22mm Mini Pushbutton 0.88 1.22 HP50 - HP50LG - .5" Conduit 0.88 1.38 HP75 - HP75LG - .75" Conduit 1.06 1.56 HPB - HPBLG - Std. Pushbutton 1.25 1.75 HP100 - HP100LG - 1" Conduit 1.38 1.88 HP125 - HP125LG - 1.25" Conduit 1.69 2.19 HP150 - HP150LG - 1.5" Conduit 2.00 2.50 HP200 - HP200LG - 2" Conduit 2.50 3.00 HP250 - HP250LG - 2.5" Conduit 3.00 3.50 HP300 - HP300LG - 3" Conduit 3.62 4.12 HP350 - HP350LG - 3.5" Conduit 4.12 4.62 HP400 - HP400LG - 4" Conduit 4.62 5.12 Stainless Steel Units shown: inch. Switch units to: mm Part No. - Description - Max Hole Diameter - Plug Diameter HP22SS - 22mm Pushbutton 0.88 1.22 HP50SS - .5" Conduit 0.88 1.38 HP75SS - .75" Conduit 1.06 1.56 HPBSS - Std. Pushbutton 1.25 1.75 HP100SS - 1" Conduit 1.38 1.88 HP125SS - 1.25" Conduit 1.69 2.19 HP150SS - 1.5" Conduit 2.00 2.50 HP200SS - 2" Conduit 2.50 3.00
Request a Quote Datasheet
Description
Features Designed to seal unused push­button holes, conduit openings and knock­out holes against dust, oil and water. Standard Pushbutton size is 30.5mm; Mini Pushbutton size is 22.5mm Steel Hole Plug Available in 12 sizes. Finished in 2 color options - ANSI 61 gray or RAL7035 Light Gray Oil resistant gasket. Secured with an 10-24 x 0.55" threaded stud and plated wing nut. Recognized component UR & cUR Type 1, 3, 3R, 4, 12 and 13 Stainless Steel Hole Plugs Available in 8 sizes. Finished in brushed natural 304 stainless steel finish. Oil resistant gasket. Secured with an 10-24 x 0.55" threaded stud and plated wing nut. Recognized component UR & cUR Type 1, 3, 3R, 4, 4X, 12 and 13 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Steel Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL7035 Lt Gray - - - Part No. - Part No. - Description - Max Hole Diameter - Plug Diameter HP22 - HP22LG - 22mm Mini Pushbutton 0.88 1.22 HP50 - HP50LG - .5" Conduit 0.88 1.38 HP75 - HP75LG - .75" Conduit 1.06 1.56 HPB - HPBLG - Std. Pushbutton 1.25 1.75 HP100 - HP100LG - 1" Conduit 1.38 1.88 HP125 - HP125LG - 1.25" Conduit 1.69 2.19 HP150 - HP150LG - 1.5" Conduit 2.00 2.50 HP200 - HP200LG - 2" Conduit 2.50 3.00 HP250 - HP250LG - 2.5" Conduit 3.00 3.50 HP300 - HP300LG - 3" Conduit 3.62 4.12 HP350 - HP350LG - 3.5" Conduit 4.12 4.62 HP400 - HP400LG - 4" Conduit 4.62 5.12 Stainless Steel Units shown: inch. Switch units to: mm Part No. - Description - Max Hole Diameter - Plug Diameter HP22SS - 22mm Pushbutton 0.88 1.22 HP50SS - .5" Conduit 0.88 1.38 HP75SS - .75" Conduit 1.06 1.56 HPBSS - Std. Pushbutton 1.25 1.75 HP100SS - 1" Conduit 1.38 1.88 HP125SS - 1.25" Conduit 1.69 2.19 HP150SS - 1.5" Conduit 2.00 2.50 HP200SS - 2" Conduit 2.50 3.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Hardware - HP125 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Hardware
HP125
Electrical - General Accessories - Hardware HP125
Features Designed to seal unused push­button holes, conduit openings and knock­out holes against dust, oil and water. Standard Pushbutton size is 30.5mm; Mini Pushbutton size is 22.5mm Steel Hole Plug Available in 12 sizes. Finished in 2 color options - ANSI 61 gray or RAL7035 Light Gray Oil resistant gasket. Secured with an 10-24 x 0.55" threaded stud and plated wing nut. Recognized component UR & cUR Type 1, 3, 3R, 4, 12 and 13 Stainless Steel Hole Plugs Available in 8 sizes. Finished in brushed natural 304 stainless steel finish. Oil resistant gasket. Secured with an 10-24 x 0.55" threaded stud and plated wing nut. Recognized component UR & cUR Type 1, 3, 3R, 4, 4X, 12 and 13 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Steel Units shown: inch. Switch units to: mm ANSI 61 Gray - RAL7035 Lt Gray - - - Part No. - Part No. - Description - Max Hole Diameter - Plug Diameter HP22 - HP22LG - 22mm Mini Pushbutton 0.88 1.22 HP50 - HP50LG - .5" Conduit 0.88 1.38 HP75 - HP75LG - .75" Conduit 1.06 1.56 HPB - HPBLG - Std. Pushbutton 1.25 1.75 HP100 - HP100LG - 1" Conduit 1.38 1.88 HP125 - HP125LG - 1.25" Conduit 1.69 2.19 HP150 - HP150LG - 1.5" Conduit 2.00 2.50 HP200 - HP200LG - 2" Conduit 2.50 3.00 HP250 - HP250LG - 2.5" Conduit 3.00 3.50 HP300 - HP300LG - 3" Conduit 3.62 4.12 HP350 - HP350LG - 3.5" Conduit 4.12 4.62 HP400 - HP400LG - 4" Conduit 4.62 5.12 Stainless Steel Units shown: inch. Switch units to: mm Part No. - Description - Max Hole Diameter - Plug Diameter HP22SS - 22mm Pushbutton 0.88 1.22 HP50SS - .5" Conduit 0.88 1.38 HP75SS - .75" Conduit 1.06 1.56 HPBSS - Std. Pushbutton 1.25 1.75 HP100SS - 1" Conduit 1.38 1.88 HP125SS - 1.25" Conduit 1.69 2.19 HP150SS - 1.5" Conduit 2.00 2.50 HP200SS - 2" Conduit 2.50 3.00

Features

  • Designed to seal unused push­button holes, conduit openings and knock­out holes against dust, oil and water.
  • Standard Pushbutton size is 30.5mm; Mini Pushbutton size is 22.5mm
  • Steel Hole Plug
    • Available in 12 sizes.
    • Finished in 2 color options - ANSI 61 gray or RAL7035 Light Gray
    • Oil resistant gasket.
    • Secured with an 10-24 x 0.55" threaded stud and plated wing nut.
    • Recognized component UR & cUR
      • Type 1, 3, 3R, 4, 12 and 13
  • Stainless Steel Hole Plugs
    • Available in 8 sizes.
    • Finished in brushed natural 304 stainless steel finish.
    • Oil resistant gasket.
    • Secured with an 10-24 x 0.55" threaded stud and plated wing nut.
    • Recognized component UR & cUR
      • Type 1, 3, 3R, 4, 4X, 12 and 13

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Steel

Units shown: inch. Switch units to: mm


ANSI 61 Gray - RAL7035 Lt Gray - - -
Part No. - Part No. - Description - Max Hole Diameter - Plug Diameter
HP22 - HP22LG - 22mm Mini Pushbutton 0.88 1.22
HP50 - HP50LG - .5" Conduit 0.88 1.38
HP75 - HP75LG - .75" Conduit 1.06 1.56
HPB - HPBLG - Std. Pushbutton 1.25 1.75
HP100 - HP100LG - 1" Conduit 1.38 1.88
HP125 - HP125LG - 1.25" Conduit 1.69 2.19
HP150 - HP150LG - 1.5" Conduit 2.00 2.50
HP200 - HP200LG - 2" Conduit 2.50 3.00
HP250 - HP250LG - 2.5" Conduit 3.00 3.50
HP300 - HP300LG - 3" Conduit 3.62 4.12
HP350 - HP350LG - 3.5" Conduit 4.12 4.62
HP400 - HP400LG - 4" Conduit 4.62 5.12

Stainless Steel

Units shown: inch. Switch units to: mm


Part No. - Description - Max Hole Diameter - Plug Diameter
HP22SS - 22mm Pushbutton 0.88 1.22
HP50SS - .5" Conduit 0.88 1.38
HP75SS - .75" Conduit 1.06 1.56
HPBSS - Std. Pushbutton 1.25 1.75
HP100SS - 1" Conduit 1.38 1.88
HP125SS - 1.25" Conduit 1.69 2.19
HP150SS - 1.5" Conduit 2.00 2.50
HP200SS - 2" Conduit 2.50 3.00

Supplier's Site
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HP125
Enclosures Accessories and Hardware HP125
Enclosures Accessories and Hardware

Enclosures Accessories and Hardware

Buy Now
Box Accessories - HM5488-ND - DigiKey
Thief River Falls, MN, United States
Box Accessories
HM5488-ND
Box Accessories HM5488-ND
"HOLE PLUG 1.25"" STEEL"

"HOLE PLUG 1.25"" STEEL"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products Uncategorized Products
Product Number HP125 HP125 HM5488-ND
Product Name Electrical - General Accessories - Hardware Enclosures Accessories and Hardware Box Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Rack Accessories - 164-1457KPG-10-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Accessories - HM2658-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2866-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details