Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Rack Panels PBAS19012LG2

Description
Features: Constructed in 14-gauge steel. EIA-compliant round punched hole or tapped 12-24 for 19” mounting. Converts standard 23-inch or 24-inch rack mounting rails to 19-inch rack mounting. Sold in pairs. Finished in textured RAL9005 black or RAL7035 light gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 23 to 19 Inch Rack Rail Reducer Panel Units shown: inch. Switch units to: mm Part No. - Mounting Dimensions 12-24 Tapped Black Finish - Rack Units - Height PA2319001BK1 - 1U 1.75 PA2319003BK1 - 2U 3.50 PA2319005BK1 - 3U 5.25 PA2319007BK1 - 4U 7.00 PA2319008BK1 - 5U 8.75 24 to 19 Inch Rack Rail Reducer Panel Units shown: inch. Switch units to: mm Part No. - Part No. - Mounting Dimensions Clip-Nut Style Black Finish - Clip-Nut Style Light Gray Finish - Rack Units - Height PBAS19001BK2 - PBAS19001LG2 - 1U 1.75 PBAS19003BK2 - PBAS19003LG2 - 2U 3.50 PBAS19005BK2 - PBAS19005LG2 - 3U 5.25 PBAS19007BK2 - PBAS19007LG2 - 4U 7.00 PBAS19008BK2 - PBAS19008LG2 - 5U 8.75 PBAS19010BK2 - PBAS19010LG2 - 6U 10.50 PBAS19012BK2 - PBAS19012LG2 - 7U 12.25 PBAS19014BK2 - PBAS19014LG2 - 8U 14.00
Request a Quote Datasheet
Description
Features: Constructed in 14-gauge steel. EIA-compliant round punched hole or tapped 12-24 for 19” mounting. Converts standard 23-inch or 24-inch rack mounting rails to 19-inch rack mounting. Sold in pairs. Finished in textured RAL9005 black or RAL7035 light gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 23 to 19 Inch Rack Rail Reducer Panel Units shown: inch. Switch units to: mm Part No. - Mounting Dimensions 12-24 Tapped Black Finish - Rack Units - Height PA2319001BK1 - 1U 1.75 PA2319003BK1 - 2U 3.50 PA2319005BK1 - 3U 5.25 PA2319007BK1 - 4U 7.00 PA2319008BK1 - 5U 8.75 24 to 19 Inch Rack Rail Reducer Panel Units shown: inch. Switch units to: mm Part No. - Part No. - Mounting Dimensions Clip-Nut Style Black Finish - Clip-Nut Style Light Gray Finish - Rack Units - Height PBAS19001BK2 - PBAS19001LG2 - 1U 1.75 PBAS19003BK2 - PBAS19003LG2 - 2U 3.50 PBAS19005BK2 - PBAS19005LG2 - 3U 5.25 PBAS19007BK2 - PBAS19007LG2 - 4U 7.00 PBAS19008BK2 - PBAS19008LG2 - 5U 8.75 PBAS19010BK2 - PBAS19010LG2 - 6U 10.50 PBAS19012BK2 - PBAS19012LG2 - 7U 12.25 PBAS19014BK2 - PBAS19014LG2 - 8U 14.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Rack Panels - PBAS19012LG2 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Rack Panels
PBAS19012LG2
Rack Mounting Solutions - Rack Accessories - Rack Panels PBAS19012LG2
Features: Constructed in 14-gauge steel. EIA-compliant round punched hole or tapped 12-24 for 19” mounting. Converts standard 23-inch or 24-inch rack mounting rails to 19-inch rack mounting. Sold in pairs. Finished in textured RAL9005 black or RAL7035 light gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 23 to 19 Inch Rack Rail Reducer Panel Units shown: inch. Switch units to: mm Part No. - Mounting Dimensions 12-24 Tapped Black Finish - Rack Units - Height PA2319001BK1 - 1U 1.75 PA2319003BK1 - 2U 3.50 PA2319005BK1 - 3U 5.25 PA2319007BK1 - 4U 7.00 PA2319008BK1 - 5U 8.75 24 to 19 Inch Rack Rail Reducer Panel Units shown: inch. Switch units to: mm Part No. - Part No. - Mounting Dimensions Clip-Nut Style Black Finish - Clip-Nut Style Light Gray Finish - Rack Units - Height PBAS19001BK2 - PBAS19001LG2 - 1U 1.75 PBAS19003BK2 - PBAS19003LG2 - 2U 3.50 PBAS19005BK2 - PBAS19005LG2 - 3U 5.25 PBAS19007BK2 - PBAS19007LG2 - 4U 7.00 PBAS19008BK2 - PBAS19008LG2 - 5U 8.75 PBAS19010BK2 - PBAS19010LG2 - 6U 10.50 PBAS19012BK2 - PBAS19012LG2 - 7U 12.25 PBAS19014BK2 - PBAS19014LG2 - 8U 14.00

Features:

  • Constructed in 14-gauge steel.
  • EIA-compliant round punched hole or tapped 12-24 for 19” mounting.
  • Converts standard 23-inch or 24-inch rack mounting rails to 19-inch rack mounting.
  • Sold in pairs.
  • Finished in textured RAL9005 black or RAL7035 light gray powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Accessories

  • Mounting Hardware

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


23 to 19 Inch Rack Rail Reducer Panel

Units shown: inch. Switch units to: mm


Part No. - Mounting Dimensions
12-24 Tapped Black Finish - Rack Units - Height
PA2319001BK1 - 1U 1.75
PA2319003BK1 - 2U 3.50
PA2319005BK1 - 3U 5.25
PA2319007BK1 - 4U 7.00
PA2319008BK1 - 5U 8.75

24 to 19 Inch Rack Rail Reducer Panel

Units shown: inch. Switch units to: mm


Part No. - Part No. - Mounting Dimensions
Clip-Nut Style Black Finish - Clip-Nut Style Light Gray Finish - Rack Units - Height
PBAS19001BK2 - PBAS19001LG2 - 1U 1.75
PBAS19003BK2 - PBAS19003LG2 - 2U 3.50
PBAS19005BK2 - PBAS19005LG2 - 3U 5.25
PBAS19007BK2 - PBAS19007LG2 - 4U 7.00
PBAS19008BK2 - PBAS19008LG2 - 5U 8.75
PBAS19010BK2 - PBAS19010LG2 - 6U 10.50
PBAS19012BK2 - PBAS19012LG2 - 7U 12.25
PBAS19014BK2 - PBAS19014LG2 - 8U 14.00

Supplier's Site
Rack Accessories - PBAS19012LG2-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
PBAS19012LG2-ND
Rack Accessories PBAS19012LG2-ND
"Rack Mounting Bracket Adapt 19"" Equipment to 23"" or 24"" Space"

"Rack Mounting Bracket Adapt 19"" Equipment to 23"" or 24"" Space"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number PBAS19012LG2 PBAS19012LG2-ND
Product Name Rack Mounting Solutions - Rack Accessories - Rack Panels Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products