Hammond Manufacturing Company Inc. Electrical - General Accessories - Hardware HP200PCLG

Description
Features Designed to seal unused push­button holes, conduit openings and knock­out holes against dust, oil and water. Standard Pushbutton size is 30.5mm Available in 11 sizes. Available in 2 color options - ANSI 61 Gray (GY) & RAL7035 Light Gray (LG) Compatible with enclosure wall thickness from 16 gauge to 1/4” Self centering, anti-rotational design for fast and easy one person installation, no tools required Recognized component for use with UL & CSA listed enclosures Type 1, 3, 3R, 4, 4X Molded in polycarbonate with neoprene/EPDM gasket material
Request a Quote
Description
Features Designed to seal unused push­button holes, conduit openings and knock­out holes against dust, oil and water. Standard Pushbutton size is 30.5mm Available in 11 sizes. Available in 2 color options - ANSI 61 Gray (GY) & RAL7035 Light Gray (LG) Compatible with enclosure wall thickness from 16 gauge to 1/4” Self centering, anti-rotational design for fast and easy one person installation, no tools required Recognized component for use with UL & CSA listed enclosures Type 1, 3, 3R, 4, 4X Molded in polycarbonate with neoprene/EPDM gasket material
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Hardware - HP200PCLG - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Hardware
HP200PCLG
Electrical - General Accessories - Hardware HP200PCLG
Features Designed to seal unused push­button holes, conduit openings and knock­out holes against dust, oil and water. Standard Pushbutton size is 30.5mm Available in 11 sizes. Available in 2 color options - ANSI 61 Gray (GY) & RAL7035 Light Gray (LG) Compatible with enclosure wall thickness from 16 gauge to 1/4” Self centering, anti-rotational design for fast and easy one person installation, no tools required Recognized component for use with UL & CSA listed enclosures Type 1, 3, 3R, 4, 4X Molded in polycarbonate with neoprene/EPDM gasket material

Features

  • Designed to seal unused push­button holes, conduit openings and knock­out holes against dust, oil and water.
  • Standard Pushbutton size is 30.5mm
  • Available in 11 sizes.
  • Available in 2 color options - ANSI 61 Gray (GY) & RAL7035 Light Gray (LG)
  • Compatible with enclosure wall thickness from 16 gauge to 1/4”
  • Self centering, anti-rotational design for fast and easy one person installation, no tools required
  • Recognized component for use with UL & CSA listed enclosures
    • Type 1, 3, 3R, 4, 4X
  • Molded in polycarbonate with neoprene/EPDM gasket material
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Uncategorized Products
Product Number HP200PCLG
Product Name Electrical - General Accessories - Hardware
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM3059-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Accessories - HM2445-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2982-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details