Hammond Manufacturing Company Inc. Electrical - General Accessories - Panels and Panel Accessories AP2420PP

Description
Features Made from 16 ga steel Accepts self tapping screws eliminating timely measurement, marking and drilling of component mounting holes 1/8" dia holes on 1/4" staggered centers ANSI 61 gray powder finish Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Panel - For Use with Enclosure - Part No. - L - W - H - W - # Folds AP1612PP - 13.00 10.50 16.00 12.00 0 AP1616PP - 13.00 14.50 16.00 16.00 0 AP1620PP - 13.00 18.50 16.00 20.00 0 AP2016PP - 17.00 14.50 20.00 16.00 0 AP2020PP - 17.00 18.50 20.00 20.00 0 AP2024PP - 17.00 22.50 20.00 24.00 0 AP2416PP - 21.00 14.50 24.00 16.00 0 AP2420PP - 21.00 18.50 24.00 20.00 0 AP2424PP - 21.00 22.50 24.00 24.00 4 AP3020PP - 26.00 18.50 30.00 20.00 4 AP3024PP - 26.00 22.50 30.00 24.00 4 AP3030PP - 26.00 28.50 30.00 30.00 4 AP3624PP - 32.00 22.50 36.00 24.00 4 AP3630PP - 32.00 28.50 36.00 30.00 4 AP4224PP - 38.00 22.50 42.00 24.00 4
Request a Quote Datasheet
Description
Features Made from 16 ga steel Accepts self tapping screws eliminating timely measurement, marking and drilling of component mounting holes 1/8" dia holes on 1/4" staggered centers ANSI 61 gray powder finish Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Panel - For Use with Enclosure - Part No. - L - W - H - W - # Folds AP1612PP - 13.00 10.50 16.00 12.00 0 AP1616PP - 13.00 14.50 16.00 16.00 0 AP1620PP - 13.00 18.50 16.00 20.00 0 AP2016PP - 17.00 14.50 20.00 16.00 0 AP2020PP - 17.00 18.50 20.00 20.00 0 AP2024PP - 17.00 22.50 20.00 24.00 0 AP2416PP - 21.00 14.50 24.00 16.00 0 AP2420PP - 21.00 18.50 24.00 20.00 0 AP2424PP - 21.00 22.50 24.00 24.00 4 AP3020PP - 26.00 18.50 30.00 20.00 4 AP3024PP - 26.00 22.50 30.00 24.00 4 AP3030PP - 26.00 28.50 30.00 30.00 4 AP3624PP - 32.00 22.50 36.00 24.00 4 AP3630PP - 32.00 28.50 36.00 30.00 4 AP4224PP - 38.00 22.50 42.00 24.00 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Panels and Panel Accessories - AP2420PP - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Panels and Panel Accessories
AP2420PP
Electrical - General Accessories - Panels and Panel Accessories AP2420PP
Features Made from 16 ga steel Accepts self tapping screws eliminating timely measurement, marking and drilling of component mounting holes 1/8" dia holes on 1/4" staggered centers ANSI 61 gray powder finish Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Panel - For Use with Enclosure - Part No. - L - W - H - W - # Folds AP1612PP - 13.00 10.50 16.00 12.00 0 AP1616PP - 13.00 14.50 16.00 16.00 0 AP1620PP - 13.00 18.50 16.00 20.00 0 AP2016PP - 17.00 14.50 20.00 16.00 0 AP2020PP - 17.00 18.50 20.00 20.00 0 AP2024PP - 17.00 22.50 20.00 24.00 0 AP2416PP - 21.00 14.50 24.00 16.00 0 AP2420PP - 21.00 18.50 24.00 20.00 0 AP2424PP - 21.00 22.50 24.00 24.00 4 AP3020PP - 26.00 18.50 30.00 20.00 4 AP3024PP - 26.00 22.50 30.00 24.00 4 AP3030PP - 26.00 28.50 30.00 30.00 4 AP3624PP - 32.00 22.50 36.00 24.00 4 AP3630PP - 32.00 28.50 36.00 30.00 4 AP4224PP - 38.00 22.50 42.00 24.00 4

Features

  • Made from 16 ga steel
  • Accepts self tapping screws eliminating timely measurement, marking and drilling of component mounting holes
  • 1/8" dia holes on 1/4" staggered centers
  • ANSI 61 gray powder finish

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Panel - For Use with Enclosure -
Part No. - L - W - H - W - # Folds
AP1612PP - 13.00 10.50 16.00 12.00 0
AP1616PP - 13.00 14.50 16.00 16.00 0
AP1620PP - 13.00 18.50 16.00 20.00 0
AP2016PP - 17.00 14.50 20.00 16.00 0
AP2020PP - 17.00 18.50 20.00 20.00 0
AP2024PP - 17.00 22.50 20.00 24.00 0
AP2416PP - 21.00 14.50 24.00 16.00 0
AP2420PP - 21.00 18.50 24.00 20.00 0
AP2424PP - 21.00 22.50 24.00 24.00 4
AP3020PP - 26.00 18.50 30.00 20.00 4
AP3024PP - 26.00 22.50 30.00 24.00 4
AP3030PP - 26.00 28.50 30.00 30.00 4
AP3624PP - 32.00 22.50 36.00 24.00 4
AP3630PP - 32.00 28.50 36.00 30.00 4
AP4224PP - 38.00 22.50 42.00 24.00 4

Supplier's Site
Rack Components - AP2420PP-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
AP2420PP-ND
Rack Components AP2420PP-ND
"Metal, Steel Panel, Inner 21.000"" L x 18.500"" W (533.40mm x 469.90mm) Gray"

"Metal, Steel Panel, Inner 21.000"" L x 18.500"" W (533.40mm x 469.90mm) Gray"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number AP2420PP AP2420PP-ND
Product Name Electrical - General Accessories - Panels and Panel Accessories Rack Components
Unlock Full Specs
to access all available technical data

Similar Products