Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Rack Panels 7-525D

Description
Features Standard 19" rack mount. 0.06" thick aluminum construction. Is easily customized in the field. Natural aluminum finish. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Rack Mount Locking Hinged Door Panel Rail Mounting Hinged Security Door Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Rack Height - Width - Depth - Units 7-350D - 3.47 17.00 5.25 2U 7-525D - 5.22 17.00 5.25 3U
Request a Quote Datasheet
Description
Features Standard 19" rack mount. 0.06" thick aluminum construction. Is easily customized in the field. Natural aluminum finish. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Rack Mount Locking Hinged Door Panel Rail Mounting Hinged Security Door Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Rack Height - Width - Depth - Units 7-350D - 3.47 17.00 5.25 2U 7-525D - 5.22 17.00 5.25 3U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Rack Panels - 7-525D - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Rack Panels
7-525D
Rack Mounting Solutions - Rack Accessories - Rack Panels 7-525D
Features Standard 19" rack mount. 0.06" thick aluminum construction. Is easily customized in the field. Natural aluminum finish. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Rack Mount Locking Hinged Door Panel Rail Mounting Hinged Security Door Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Rack Height - Width - Depth - Units 7-350D - 3.47 17.00 5.25 2U 7-525D - 5.22 17.00 5.25 3U

Features

  • Standard 19" rack mount.
  • 0.06" thick aluminum construction.
  • Is easily customized in the field.
  • Natural aluminum finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware
  • Rack Mount Locking Hinged Door Panel
  • Rail Mounting Hinged Security Door

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Overall Dimensions - Rack
Height - Width - Depth - Units
7-350D - 3.47 17.00 5.25 2U
7-525D - 5.22 17.00 5.25 3U

Supplier's Site
Rack Components - 7-525D-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
7-525D-ND
Rack Components 7-525D-ND
"Metal, Aluminum Chassis, Open 5.250"" L x 19.000"" W x 5.220"" H (133.35mm x 482.60mm x 132.59mm) Natural"

"Metal, Aluminum Chassis, Open 5.250"" L x 19.000"" W x 5.220"" H (133.35mm x 482.60mm x 132.59mm) Natural"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 7-525D 7-525D-ND
Product Name Rack Mounting Solutions - Rack Accessories - Rack Panels Rack Components
Unlock Full Specs
to access all available technical data

Similar Products