Hammond Manufacturing Company Inc. Electrical - General Accessories - Panels and Panel Accessories 18P1309PP

Description
Features For use with 1418, 1447, PJW and PHW enclosures Made from 16 ga steel Accepts self tapping screws, eliminating time-consuming measurement, marking, and drilling of component mounting holes 1/8" dia holes on 1/4" staggered centers ANSI 61 gray powder finish Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Panel - For Use with Enclosure - Part No. - L - W - H - W - # Folds 18P1309PP - 13.00 9.00 16.00 12.00 0 18P1313PP - 13.00 13.00 16.00 16.00 0 18P1515PP - 15.00 15.00 18.00 18.00 0 18P1713PP - 17.00 13.00 20.00 16.00 0 18P1717PP - 17.00 17.00 20.00 20.00 0 18P2117PP - 21.00 17.00 24.00 20.00 0 18P2121PP - 21.00 21.00 24.00 24.00 4 18P2721PP - 27.00 21.00 30.00 24.00 4 18P2727PP - 27.00 27.00 30.00 30.00 4 18P3321PP - 33.00 21.00 36.00 24.00 4 18P3327PP - 33.00 27.00 36.00 30.00 4 18P3333PP - 33.00 33.00 36.00 36.00 4
Request a Quote Datasheet
Description
Features For use with 1418, 1447, PJW and PHW enclosures Made from 16 ga steel Accepts self tapping screws, eliminating time-consuming measurement, marking, and drilling of component mounting holes 1/8" dia holes on 1/4" staggered centers ANSI 61 gray powder finish Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Panel - For Use with Enclosure - Part No. - L - W - H - W - # Folds 18P1309PP - 13.00 9.00 16.00 12.00 0 18P1313PP - 13.00 13.00 16.00 16.00 0 18P1515PP - 15.00 15.00 18.00 18.00 0 18P1713PP - 17.00 13.00 20.00 16.00 0 18P1717PP - 17.00 17.00 20.00 20.00 0 18P2117PP - 21.00 17.00 24.00 20.00 0 18P2121PP - 21.00 21.00 24.00 24.00 4 18P2721PP - 27.00 21.00 30.00 24.00 4 18P2727PP - 27.00 27.00 30.00 30.00 4 18P3321PP - 33.00 21.00 36.00 24.00 4 18P3327PP - 33.00 27.00 36.00 30.00 4 18P3333PP - 33.00 33.00 36.00 36.00 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Panels and Panel Accessories - 18P1309PP - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Panels and Panel Accessories
18P1309PP
Electrical - General Accessories - Panels and Panel Accessories 18P1309PP
Features For use with 1418, 1447, PJW and PHW enclosures Made from 16 ga steel Accepts self tapping screws, eliminating time-consuming measurement, marking, and drilling of component mounting holes 1/8" dia holes on 1/4" staggered centers ANSI 61 gray powder finish Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Panel - For Use with Enclosure - Part No. - L - W - H - W - # Folds 18P1309PP - 13.00 9.00 16.00 12.00 0 18P1313PP - 13.00 13.00 16.00 16.00 0 18P1515PP - 15.00 15.00 18.00 18.00 0 18P1713PP - 17.00 13.00 20.00 16.00 0 18P1717PP - 17.00 17.00 20.00 20.00 0 18P2117PP - 21.00 17.00 24.00 20.00 0 18P2121PP - 21.00 21.00 24.00 24.00 4 18P2721PP - 27.00 21.00 30.00 24.00 4 18P2727PP - 27.00 27.00 30.00 30.00 4 18P3321PP - 33.00 21.00 36.00 24.00 4 18P3327PP - 33.00 27.00 36.00 30.00 4 18P3333PP - 33.00 33.00 36.00 36.00 4

Features

  • For use with 1418, 1447, PJW and PHW enclosures
  • Made from 16 ga steel
  • Accepts self tapping screws, eliminating time-consuming measurement, marking, and drilling of component mounting holes
  • 1/8" dia holes on 1/4" staggered centers
  • ANSI 61 gray powder finish

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Panel - For Use with Enclosure -
Part No. - L - W - H - W - # Folds
18P1309PP - 13.00 9.00 16.00 12.00 0
18P1313PP - 13.00 13.00 16.00 16.00 0
18P1515PP - 15.00 15.00 18.00 18.00 0
18P1713PP - 17.00 13.00 20.00 16.00 0
18P1717PP - 17.00 17.00 20.00 20.00 0
18P2117PP - 21.00 17.00 24.00 20.00 0
18P2121PP - 21.00 21.00 24.00 24.00 4
18P2721PP - 27.00 21.00 30.00 24.00 4
18P2727PP - 27.00 27.00 30.00 30.00 4
18P3321PP - 33.00 21.00 36.00 24.00 4
18P3327PP - 33.00 27.00 36.00 30.00 4
18P3333PP - 33.00 33.00 36.00 36.00 4

Supplier's Site
Rack Components - 18P1309PP-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
18P1309PP-ND
Rack Components 18P1309PP-ND
"Metal, Steel Panel, Inner 13.000"" L x 9.000"" W (330.20mm x 228.60mm) Gray"

"Metal, Steel Panel, Inner 13.000"" L x 9.000"" W (330.20mm x 228.60mm) Gray"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 18P1309PP 18P1309PP-ND
Product Name Electrical - General Accessories - Panels and Panel Accessories Rack Components
Unlock Full Specs
to access all available technical data

Similar Products