Hammond Manufacturing Company Inc. Electrical - General Accessories - Panels and Panel Accessories 18S72

Description
Features Used to provide convenient mounting for terminal blocks, pneumatic controls or small relays in 1418 wallmount enclosures. Brackets may be installed horizontally or vertically in an enclosure if the size corresponds to enclosure length or width. Finished in white. Bracket Assembly Each kit consists of two or three brackets per assembly. Brackets combined with collar stud length provide 3" minimum clearance from the rear of the enclosure. "C" channel construction provides easy alignment of terminal straps. Terminal Strap 1.5" wide x 0.187" thick steel. Each strap includes spring locking hardware. Countersunk holes in straps provide extra terminal mounting space. How to Order Each enclosure requires one bracket assembly kit and the required number of straps (order separately). Determine if strap will be mount­ed parallel to dimension "A" or "B". Choose the part number that corresponds to enclosure dimensions "A" or "B". When choosing a bracket assembly to be parallel to dimension "B" in an enclosure of 24", 30" or 36" width, determine if a two or three bracket assembly is required. When enclosures are 48" or greater on "A" dimension, 6 collar studs are used. Choose strap kit to correspond to the other enclosure dimensions. Order the number of kits equal to the number of straps required.
Request a Quote Datasheet
Description
Features Used to provide convenient mounting for terminal blocks, pneumatic controls or small relays in 1418 wallmount enclosures. Brackets may be installed horizontally or vertically in an enclosure if the size corresponds to enclosure length or width. Finished in white. Bracket Assembly Each kit consists of two or three brackets per assembly. Brackets combined with collar stud length provide 3" minimum clearance from the rear of the enclosure. "C" channel construction provides easy alignment of terminal straps. Terminal Strap 1.5" wide x 0.187" thick steel. Each strap includes spring locking hardware. Countersunk holes in straps provide extra terminal mounting space. How to Order Each enclosure requires one bracket assembly kit and the required number of straps (order separately). Determine if strap will be mount­ed parallel to dimension "A" or "B". Choose the part number that corresponds to enclosure dimensions "A" or "B". When choosing a bracket assembly to be parallel to dimension "B" in an enclosure of 24", 30" or 36" width, determine if a two or three bracket assembly is required. When enclosures are 48" or greater on "A" dimension, 6 collar studs are used. Choose strap kit to correspond to the other enclosure dimensions. Order the number of kits equal to the number of straps required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Panels and Panel Accessories - 18S72 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Panels and Panel Accessories
18S72
Electrical - General Accessories - Panels and Panel Accessories 18S72
Features Used to provide convenient mounting for terminal blocks, pneumatic controls or small relays in 1418 wallmount enclosures. Brackets may be installed horizontally or vertically in an enclosure if the size corresponds to enclosure length or width. Finished in white. Bracket Assembly Each kit consists of two or three brackets per assembly. Brackets combined with collar stud length provide 3" minimum clearance from the rear of the enclosure. "C" channel construction provides easy alignment of terminal straps. Terminal Strap 1.5" wide x 0.187" thick steel. Each strap includes spring locking hardware. Countersunk holes in straps provide extra terminal mounting space. How to Order Each enclosure requires one bracket assembly kit and the required number of straps (order separately). Determine if strap will be mount­ed parallel to dimension "A" or "B". Choose the part number that corresponds to enclosure dimensions "A" or "B". When choosing a bracket assembly to be parallel to dimension "B" in an enclosure of 24", 30" or 36" width, determine if a two or three bracket assembly is required. When enclosures are 48" or greater on "A" dimension, 6 collar studs are used. Choose strap kit to correspond to the other enclosure dimensions. Order the number of kits equal to the number of straps required.

Features

  • Used to provide convenient mounting for terminal blocks, pneumatic controls or small relays in 1418 wallmount enclosures.
  • Brackets may be installed horizontally or vertically in an enclosure if the size corresponds to enclosure length or width.
  • Finished in white.

Bracket Assembly

  • Each kit consists of two or three brackets per assembly.
  • Brackets combined with collar stud length provide 3" minimum clearance from the rear of the enclosure.
  • "C" channel construction provides easy alignment of terminal straps.

Terminal Strap

  • 1.5" wide x 0.187" thick steel.
  • Each strap includes spring locking hardware.
  • Countersunk holes in straps provide extra terminal mounting space.

How to Order

  • Each enclosure requires one bracket assembly kit and the required number of straps (order separately).
  • Determine if strap will be mount­ed parallel to dimension "A" or "B".
    Choose the part number that corresponds to enclosure dimensions "A" or "B".
  • When choosing a bracket assembly to be parallel to dimension "B" in an enclosure of 24", 30" or 36" width, determine if a two or three bracket assembly is required. When enclosures are 48" or greater on "A" dimension, 6 collar studs are used.
  • Choose strap kit to correspond to the other enclosure dimensions.
  • Order the number of kits equal to the number of straps required.
Supplier's Site
Box Accessories - 18S72-ND - DigiKey
Thief River Falls, MN, United States
Box Accessories
18S72-ND
Box Accessories 18S72-ND
TERMINAL STRAP 1418 SERIES

TERMINAL STRAP 1418 SERIES

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 18S72 18S72-ND
Product Name Electrical - General Accessories - Panels and Panel Accessories Box Accessories
Unlock Full Specs
to access all available technical data

Similar Products