Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Rack Shelves BRS2P1919BK

Description
Features Designed for use with our heavy-duty DNRR and DRZ4 double-tapped two (2) post racks. Constructed of heavy-duty 12-gauge steel. Use to support heavy chassis or batteries for DC battery array. Choice of 19-inch or 24-inch deep. The front and rear lips are folded and welded for extra strength and liquid retainer. For a similar design that is light-duty and vented, see the DNRM Series. Finished in textured RAL9005 black powder paint. Tested to nearly double the suggested load rating of 550 lbs (250 kg). TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 19 Inch Rack Mounting Shelf Units shown: inch. Switch units to: mm Part No. - Mounting Dimensions Rack Units - Height - Width - Depth BRS2P1919BK - 3U 5.25 19.00 19.00 BRS2P1924BK - 3U 5.25 19.00 24.00 23 Inch Rack Mounting Shelf Units shown: inch. Switch units to: mm Part No. - Mounting Dimensions Rack Units - Height - Width - Depth BRS2P2319BK - 3U 5.25 23.00 19.00 BRS2P2324BK - 3U 5.25 23.00 24.00 What's Inside the Box Qty Included - Description - Replacement Part No. 1 Rack Shelf 4 Rack mounting brackets 1 Assembly Instructions 8 10-32 Keps nut 16 10-32 x 0.5in Assembly screws 8 12-24 x 0.5in Screws
Request a Quote Datasheet
Description
Features Designed for use with our heavy-duty DNRR and DRZ4 double-tapped two (2) post racks. Constructed of heavy-duty 12-gauge steel. Use to support heavy chassis or batteries for DC battery array. Choice of 19-inch or 24-inch deep. The front and rear lips are folded and welded for extra strength and liquid retainer. For a similar design that is light-duty and vented, see the DNRM Series. Finished in textured RAL9005 black powder paint. Tested to nearly double the suggested load rating of 550 lbs (250 kg). TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 19 Inch Rack Mounting Shelf Units shown: inch. Switch units to: mm Part No. - Mounting Dimensions Rack Units - Height - Width - Depth BRS2P1919BK - 3U 5.25 19.00 19.00 BRS2P1924BK - 3U 5.25 19.00 24.00 23 Inch Rack Mounting Shelf Units shown: inch. Switch units to: mm Part No. - Mounting Dimensions Rack Units - Height - Width - Depth BRS2P2319BK - 3U 5.25 23.00 19.00 BRS2P2324BK - 3U 5.25 23.00 24.00 What's Inside the Box Qty Included - Description - Replacement Part No. 1 Rack Shelf 4 Rack mounting brackets 1 Assembly Instructions 8 10-32 Keps nut 16 10-32 x 0.5in Assembly screws 8 12-24 x 0.5in Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Rack Shelves - BRS2P1919BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Rack Shelves
BRS2P1919BK
Rack Mounting Solutions - Rack Accessories - Rack Shelves BRS2P1919BK
Features Designed for use with our heavy-duty DNRR and DRZ4 double-tapped two (2) post racks. Constructed of heavy-duty 12-gauge steel. Use to support heavy chassis or batteries for DC battery array. Choice of 19-inch or 24-inch deep. The front and rear lips are folded and welded for extra strength and liquid retainer. For a similar design that is light-duty and vented, see the DNRM Series. Finished in textured RAL9005 black powder paint. Tested to nearly double the suggested load rating of 550 lbs (250 kg). TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 19 Inch Rack Mounting Shelf Units shown: inch. Switch units to: mm Part No. - Mounting Dimensions Rack Units - Height - Width - Depth BRS2P1919BK - 3U 5.25 19.00 19.00 BRS2P1924BK - 3U 5.25 19.00 24.00 23 Inch Rack Mounting Shelf Units shown: inch. Switch units to: mm Part No. - Mounting Dimensions Rack Units - Height - Width - Depth BRS2P2319BK - 3U 5.25 23.00 19.00 BRS2P2324BK - 3U 5.25 23.00 24.00 What's Inside the Box Qty Included - Description - Replacement Part No. 1 Rack Shelf 4 Rack mounting brackets 1 Assembly Instructions 8 10-32 Keps nut 16 10-32 x 0.5in Assembly screws 8 12-24 x 0.5in Screws

Features

  • Designed for use with our heavy-duty DNRR and DRZ4 double-tapped two (2) post racks.
  • Constructed of heavy-duty 12-gauge steel.
  • Use to support heavy chassis or batteries for DC battery array.
  • Choice of 19-inch or 24-inch deep.
  • The front and rear lips are folded and welded for extra strength and liquid retainer.
    • For a similar design that is light-duty and vented, see the DNRM Series.
  • Finished in textured RAL9005 black powder paint.
  • Tested to nearly double the suggested load rating of 550 lbs (250 kg).
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


19 Inch Rack Mounting Shelf

Units shown: inch. Switch units to: mm


Part No. - Mounting Dimensions
Rack Units - Height - Width - Depth
BRS2P1919BK - 3U 5.25 19.00 19.00
BRS2P1924BK - 3U 5.25 19.00 24.00

23 Inch Rack Mounting Shelf

Units shown: inch. Switch units to: mm


Part No. - Mounting Dimensions
Rack Units - Height - Width - Depth
BRS2P2319BK - 3U 5.25 23.00 19.00
BRS2P2324BK - 3U 5.25 23.00 24.00

What's Inside the Box


Qty Included - Description - Replacement Part No.
1 Rack Shelf
4 Rack mounting brackets
1 Assembly Instructions
8 10-32 Keps nut
16 10-32 x 0.5in Assembly screws
8 12-24 x 0.5in Screws

Supplier's Site
Rack Components - HM5902-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
HM5902-ND
Rack Components HM5902-ND
Metal, Steel Shelf Black

Metal, Steel Shelf Black

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number BRS2P1919BK HM5902-ND
Product Name Rack Mounting Solutions - Rack Accessories - Rack Shelves Rack Components
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2807-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2965-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2667-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Accessories - HM1508-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details