Hammond Manufacturing Company Inc. Electrical - General Accessories - Panels and Panel Accessories 72ZXFWG

Description
Formed from 10 gauge or 12 gauge steel. All double door width panels are 10 gauge steel. Width panels are available in full or half height. Depth panels are available in full height only. Depth and width panels are provided with all mounting hardware and center support where required. Half panel can be mounted in the top or bottom half of the enclosure. Finished in white. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Single Door Width Panels Steel - Galv. Steel - Part No. - Part No. - Description - Enclosure - Panel Size 60TWFW - 60TWFWG - Full Panel 60 x 24 48.00 x 20 60TWHW - 60TWHWG - Half Panel 24.87 x 20 72WFW - 72WFWG - Full Panel 72 x 24 60.00 x 20 72WHW - 72WHWG - Half Panel 30.87 x 20 90YWFW - 90YWFWG - Full Panel 90 x 24 78.00 x 20 90YWHW - 90YWHWG - Half Panel 39.87 x 20 72XFW - 72XFWG - Full Panel 72 x 30 60.00 x 26 72XHW - 72XHWG - Half Panel 30.87 x 26 60TYFW - 60TYFWG - Full Panel 60 x 36 48.00 x 32 60TYHW - 60TYHWG - Half Panel 24.87 x 32 72YFW - 72YFWG - Full Panel 72 x 36 60.00 x 32 72YHW - 72YHWG - Half Panel 30.87 x 32 90YFW - 90YFWG - Full Panel 90 x 36 78.00 x 32 90YHW - 90YHWG - Half Panel 39.87 x 32 Double Door Width Panels Steel - Galv. Steel - Part No. - Part No. - Description - Enclosure - Panel Size 60AWFW - 60AWFWG - Full Panel 60 x 48 48.00 x 44 60AWHW - 60AWHWG - Half Panel 24.88 x 44 72ZWFW - 72ZWFWG - Full Panel 72 x 48 60.00 x 44 72ZWHW - 72ZWHWG - Half Panel 30.88 x 44 72ZXFW - 72ZXFWG - Full Panel 72 x 60 60.00 x 56 72ZXHW - 72ZXHWG - Half Panel 30.88 x 56 72ZYFW - 72ZYFWG - Full Panel 72 x 72 60.00 x 68 72ZYHW - 72ZYHWG - Half Panel 30.88 x 68 90BWFW - 90BWFWG - Full Panel 90 x 48 78.00 x 44 90BWHW - 90BWHWG - Half Panel 39.88 x 44 90BYFW - 90BYFWG - Full Panel 90 x 72 78.00 x 68 90BYHW - 90BYHWG - Half Panel 39.88 x 68 Depth Panels Units shown: inch. Switch units to: mm - Encl. - Encl. - Panel - Panel Part No. - Height - Min Depth - W - H 60FD14 - 60.00 18.00 14.00 48.00 72FD9 - 72.00 18.00 9.00 60.00 72FD14 - 72.00 18.00 14.00 60.00 72FD20 - 72.00 24.00 20.00 60.00 72FD26 - 72.00 36.00 26.00 60.00 90FD9 - 90.00 18.00 9.00 78.00 90FD14 - 90.00 18.00 14.00 78.00 90FD20 - 90.00 24.00 20.00 78.00 90FD26 - 90.00 36.00 26.00 78.00
Request a Quote
Description
Formed from 10 gauge or 12 gauge steel. All double door width panels are 10 gauge steel. Width panels are available in full or half height. Depth panels are available in full height only. Depth and width panels are provided with all mounting hardware and center support where required. Half panel can be mounted in the top or bottom half of the enclosure. Finished in white. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Single Door Width Panels Steel - Galv. Steel - Part No. - Part No. - Description - Enclosure - Panel Size 60TWFW - 60TWFWG - Full Panel 60 x 24 48.00 x 20 60TWHW - 60TWHWG - Half Panel 24.87 x 20 72WFW - 72WFWG - Full Panel 72 x 24 60.00 x 20 72WHW - 72WHWG - Half Panel 30.87 x 20 90YWFW - 90YWFWG - Full Panel 90 x 24 78.00 x 20 90YWHW - 90YWHWG - Half Panel 39.87 x 20 72XFW - 72XFWG - Full Panel 72 x 30 60.00 x 26 72XHW - 72XHWG - Half Panel 30.87 x 26 60TYFW - 60TYFWG - Full Panel 60 x 36 48.00 x 32 60TYHW - 60TYHWG - Half Panel 24.87 x 32 72YFW - 72YFWG - Full Panel 72 x 36 60.00 x 32 72YHW - 72YHWG - Half Panel 30.87 x 32 90YFW - 90YFWG - Full Panel 90 x 36 78.00 x 32 90YHW - 90YHWG - Half Panel 39.87 x 32 Double Door Width Panels Steel - Galv. Steel - Part No. - Part No. - Description - Enclosure - Panel Size 60AWFW - 60AWFWG - Full Panel 60 x 48 48.00 x 44 60AWHW - 60AWHWG - Half Panel 24.88 x 44 72ZWFW - 72ZWFWG - Full Panel 72 x 48 60.00 x 44 72ZWHW - 72ZWHWG - Half Panel 30.88 x 44 72ZXFW - 72ZXFWG - Full Panel 72 x 60 60.00 x 56 72ZXHW - 72ZXHWG - Half Panel 30.88 x 56 72ZYFW - 72ZYFWG - Full Panel 72 x 72 60.00 x 68 72ZYHW - 72ZYHWG - Half Panel 30.88 x 68 90BWFW - 90BWFWG - Full Panel 90 x 48 78.00 x 44 90BWHW - 90BWHWG - Half Panel 39.88 x 44 90BYFW - 90BYFWG - Full Panel 90 x 72 78.00 x 68 90BYHW - 90BYHWG - Half Panel 39.88 x 68 Depth Panels Units shown: inch. Switch units to: mm - Encl. - Encl. - Panel - Panel Part No. - Height - Min Depth - W - H 60FD14 - 60.00 18.00 14.00 48.00 72FD9 - 72.00 18.00 9.00 60.00 72FD14 - 72.00 18.00 14.00 60.00 72FD20 - 72.00 24.00 20.00 60.00 72FD26 - 72.00 36.00 26.00 60.00 90FD9 - 90.00 18.00 9.00 78.00 90FD14 - 90.00 18.00 14.00 78.00 90FD20 - 90.00 24.00 20.00 78.00 90FD26 - 90.00 36.00 26.00 78.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Panels and Panel Accessories - 72ZXFWG - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Panels and Panel Accessories
72ZXFWG
Electrical - General Accessories - Panels and Panel Accessories 72ZXFWG
Formed from 10 gauge or 12 gauge steel. All double door width panels are 10 gauge steel. Width panels are available in full or half height. Depth panels are available in full height only. Depth and width panels are provided with all mounting hardware and center support where required. Half panel can be mounted in the top or bottom half of the enclosure. Finished in white. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Single Door Width Panels Steel - Galv. Steel - Part No. - Part No. - Description - Enclosure - Panel Size 60TWFW - 60TWFWG - Full Panel 60 x 24 48.00 x 20 60TWHW - 60TWHWG - Half Panel 24.87 x 20 72WFW - 72WFWG - Full Panel 72 x 24 60.00 x 20 72WHW - 72WHWG - Half Panel 30.87 x 20 90YWFW - 90YWFWG - Full Panel 90 x 24 78.00 x 20 90YWHW - 90YWHWG - Half Panel 39.87 x 20 72XFW - 72XFWG - Full Panel 72 x 30 60.00 x 26 72XHW - 72XHWG - Half Panel 30.87 x 26 60TYFW - 60TYFWG - Full Panel 60 x 36 48.00 x 32 60TYHW - 60TYHWG - Half Panel 24.87 x 32 72YFW - 72YFWG - Full Panel 72 x 36 60.00 x 32 72YHW - 72YHWG - Half Panel 30.87 x 32 90YFW - 90YFWG - Full Panel 90 x 36 78.00 x 32 90YHW - 90YHWG - Half Panel 39.87 x 32 Double Door Width Panels Steel - Galv. Steel - Part No. - Part No. - Description - Enclosure - Panel Size 60AWFW - 60AWFWG - Full Panel 60 x 48 48.00 x 44 60AWHW - 60AWHWG - Half Panel 24.88 x 44 72ZWFW - 72ZWFWG - Full Panel 72 x 48 60.00 x 44 72ZWHW - 72ZWHWG - Half Panel 30.88 x 44 72ZXFW - 72ZXFWG - Full Panel 72 x 60 60.00 x 56 72ZXHW - 72ZXHWG - Half Panel 30.88 x 56 72ZYFW - 72ZYFWG - Full Panel 72 x 72 60.00 x 68 72ZYHW - 72ZYHWG - Half Panel 30.88 x 68 90BWFW - 90BWFWG - Full Panel 90 x 48 78.00 x 44 90BWHW - 90BWHWG - Half Panel 39.88 x 44 90BYFW - 90BYFWG - Full Panel 90 x 72 78.00 x 68 90BYHW - 90BYHWG - Half Panel 39.88 x 68 Depth Panels Units shown: inch. Switch units to: mm - Encl. - Encl. - Panel - Panel Part No. - Height - Min Depth - W - H 60FD14 - 60.00 18.00 14.00 48.00 72FD9 - 72.00 18.00 9.00 60.00 72FD14 - 72.00 18.00 14.00 60.00 72FD20 - 72.00 24.00 20.00 60.00 72FD26 - 72.00 36.00 26.00 60.00 90FD9 - 90.00 18.00 9.00 78.00 90FD14 - 90.00 18.00 14.00 78.00 90FD20 - 90.00 24.00 20.00 78.00 90FD26 - 90.00 36.00 26.00 78.00
  • Formed from 10 gauge or 12 gauge steel.
  • All double door width panels are 10 gauge steel.
  • Width panels are available in full or half height.
  • Depth panels are available in full height only.
  • Depth and width panels are provided with all mounting hardware and center support where required.
  • Half panel can be mounted in the top or bottom half of the enclosure.
  • Finished in white.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Single Door Width Panels


Steel - Galv. Steel -
Part No. - Part No. - Description - Enclosure - Panel Size
60TWFW - 60TWFWG - Full Panel 60 x 24 48.00 x 20
60TWHW - 60TWHWG - Half Panel 24.87 x 20
72WFW - 72WFWG - Full Panel 72 x 24 60.00 x 20
72WHW - 72WHWG - Half Panel 30.87 x 20
90YWFW - 90YWFWG - Full Panel 90 x 24 78.00 x 20
90YWHW - 90YWHWG - Half Panel 39.87 x 20
72XFW - 72XFWG - Full Panel 72 x 30 60.00 x 26
72XHW - 72XHWG - Half Panel 30.87 x 26
60TYFW - 60TYFWG - Full Panel 60 x 36 48.00 x 32
60TYHW - 60TYHWG - Half Panel 24.87 x 32
72YFW - 72YFWG - Full Panel 72 x 36 60.00 x 32
72YHW - 72YHWG - Half Panel 30.87 x 32
90YFW - 90YFWG - Full Panel 90 x 36 78.00 x 32
90YHW - 90YHWG - Half Panel 39.87 x 32

Double Door Width Panels


Steel - Galv. Steel -
Part No. - Part No. - Description - Enclosure - Panel Size
60AWFW - 60AWFWG - Full Panel 60 x 48 48.00 x 44
60AWHW - 60AWHWG - Half Panel 24.88 x 44
72ZWFW - 72ZWFWG - Full Panel 72 x 48 60.00 x 44
72ZWHW - 72ZWHWG - Half Panel 30.88 x 44
72ZXFW - 72ZXFWG - Full Panel 72 x 60 60.00 x 56
72ZXHW - 72ZXHWG - Half Panel 30.88 x 56
72ZYFW - 72ZYFWG - Full Panel 72 x 72 60.00 x 68
72ZYHW - 72ZYHWG - Half Panel 30.88 x 68
90BWFW - 90BWFWG - Full Panel 90 x 48 78.00 x 44
90BWHW - 90BWHWG - Half Panel 39.88 x 44
90BYFW - 90BYFWG - Full Panel 90 x 72 78.00 x 68
90BYHW - 90BYHWG - Half Panel 39.88 x 68

Depth Panels

Units shown: inch. Switch units to: mm


- Encl. - Encl. - Panel - Panel
Part No. - Height - Min Depth - W - H
60FD14 - 60.00 18.00 14.00 48.00
72FD9 - 72.00 18.00 9.00 60.00
72FD14 - 72.00 18.00 14.00 60.00
72FD20 - 72.00 24.00 20.00 60.00
72FD26 - 72.00 36.00 26.00 60.00
90FD9 - 90.00 18.00 9.00 78.00
90FD14 - 90.00 18.00 14.00 78.00
90FD20 - 90.00 24.00 20.00 78.00
90FD26 - 90.00 36.00 26.00 78.00

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Uncategorized Products
Product Number 72ZXFWG
Product Name Electrical - General Accessories - Panels and Panel Accessories
Unlock Full Specs
to access all available technical data

Similar Products