Hammond Manufacturing Company Inc. Electrical - Climate Control - Ventilation BDN4XN1

Description
Packaged individually. Provides for controlled pressure compensation due to temperature variations (i.e. night/day operation). When mounted to bottom of enclosure, this unique design provides a method of effectively draining moisture from within the enclosure Recommend two plugs per cabinet in opposite locations. Pipe Thread M20 x 1.5 (minimum cutout 20.2 mm / 0.80 inches) Recommended Torque 10 NM Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - BDN4XN1 CSA/A Ex Approvals: Class I, Zone 1, Ex e II Class I Division 2 Groups ABCD Class II EFG, Class III Ingress Protection: IP66, CSA Enclosure Type NEMA 4X Impact Resistance: 20Nm (7Nm GF Nylon) Materials: Durethan BKV 30 N1 30% Glass Filled Nylon O Ring - Nitrile Fixing nut - Brass Operating Temp: -50C to +85C
Request a Quote Datasheet
Description
Packaged individually. Provides for controlled pressure compensation due to temperature variations (i.e. night/day operation). When mounted to bottom of enclosure, this unique design provides a method of effectively draining moisture from within the enclosure Recommend two plugs per cabinet in opposite locations. Pipe Thread M20 x 1.5 (minimum cutout 20.2 mm / 0.80 inches) Recommended Torque 10 NM Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - BDN4XN1 CSA/A Ex Approvals: Class I, Zone 1, Ex e II Class I Division 2 Groups ABCD Class II EFG, Class III Ingress Protection: IP66, CSA Enclosure Type NEMA 4X Impact Resistance: 20Nm (7Nm GF Nylon) Materials: Durethan BKV 30 N1 30% Glass Filled Nylon O Ring - Nitrile Fixing nut - Brass Operating Temp: -50C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Ventilation - BDN4XN1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Ventilation
BDN4XN1
Electrical - Climate Control - Ventilation BDN4XN1
Packaged individually. Provides for controlled pressure compensation due to temperature variations (i.e. night/day operation). When mounted to bottom of enclosure, this unique design provides a method of effectively draining moisture from within the enclosure Recommend two plugs per cabinet in opposite locations. Pipe Thread M20 x 1.5 (minimum cutout 20.2 mm / 0.80 inches) Recommended Torque 10 NM Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - BDN4XN1 CSA/A Ex Approvals: Class I, Zone 1, Ex e II Class I Division 2 Groups ABCD Class II EFG, Class III Ingress Protection: IP66, CSA Enclosure Type NEMA 4X Impact Resistance: 20Nm (7Nm GF Nylon) Materials: Durethan BKV 30 N1 30% Glass Filled Nylon O Ring - Nitrile Fixing nut - Brass Operating Temp: -50C to +85C
  • Packaged individually.
  • Provides for controlled pressure compensation due to temperature variations (i.e. night/day operation).
  • When mounted to bottom of enclosure, this unique design provides a method of effectively draining moisture from within the enclosure
  • Recommend two plugs per cabinet in opposite locations.
  • Pipe Thread M20 x 1.5 (minimum cutout 20.2 mm / 0.80 inches)
  • Recommended Torque 10 NM

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - BDN4XN1
CSA/A Ex Approvals: Class I, Zone 1, Ex e II
Class I Division 2 Groups ABCD
Class II EFG, Class III
Ingress Protection: IP66, CSA Enclosure Type NEMA 4X
Impact Resistance: 20Nm (7Nm GF Nylon)
Materials: Durethan BKV 30 N1 30% Glass Filled Nylon
O Ring - Nitrile
Fixing nut - Brass
Operating Temp: -50C to +85C

Supplier's Site
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
BDN4XN1
Enclosures Accessories and Hardware BDN4XN1
Enclosures Accessories and Hardware

Enclosures Accessories and Hardware

Buy Now
Rack Accessories - HM5207-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
HM5207-ND
Rack Accessories HM5207-ND
Rack Breather Kit

Rack Breather Kit

Buy Now Datasheet
Enclosure Accessory/Kit - 5666112 - Radwell International
Willingboro, NJ, United States
Enclosure Accessory/Kit
5666112
Enclosure Accessory/Kit 5666112
PRESSURE COMPENSATION PLUG, GLASS-FILLED NYLON, PRESSURE COMPENSATION AND MOISTURE DRAINAGE, PIPE THREAD M20 X 1.5, NITRILE O-RING AND BRASS FIXING NUT. FREE 2 YEAR RADWELL WARRANTY

PRESSURE COMPENSATION PLUG, GLASS-FILLED NYLON, PRESSURE COMPENSATION AND MOISTURE DRAINAGE, PIPE THREAD M20 X 1.5, NITRILE O-RING AND BRASS FIXING NUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey Radwell International
Product Category Uncategorized Products Uncategorized Products Uncategorized Products Uncategorized Products
Product Number BDN4XN1 BDN4XN1 HM5207-ND 5666112
Product Name Electrical - Climate Control - Ventilation Enclosures Accessories and Hardware Rack Accessories Enclosure Accessory/Kit
Unlock Full Specs
to access all available technical data

Similar Products

Box Accessories - HM2656-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2970-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Rack Accessories - 164-1457NEG-10-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - 164-1455CSPLBK-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details