Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Cabinet Top Panels C2T1923VBK1

Description
Features Use with C2, C2RR, C4, C4RR, H1, RCK or CLC cabinet series. H1 requires H1TC Series for mounting. 14 gauge steel construction. Provides passive airflow venting for cabinets. CE versions include cable entry grommets in all four (4) corners. Finished in RAL9005 black or ASA61 gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America.
Request a Quote Datasheet
Description
Features Use with C2, C2RR, C4, C4RR, H1, RCK or CLC cabinet series. H1 requires H1TC Series for mounting. 14 gauge steel construction. Provides passive airflow venting for cabinets. CE versions include cable entry grommets in all four (4) corners. Finished in RAL9005 black or ASA61 gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Cabinet Top Panels - C2T1923VBK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Cabinet Top Panels
C2T1923VBK1
Rack Mounting Solutions - Rack Accessories - Cabinet Top Panels C2T1923VBK1
Features Use with C2, C2RR, C4, C4RR, H1, RCK or CLC cabinet series. H1 requires H1TC Series for mounting. 14 gauge steel construction. Provides passive airflow venting for cabinets. CE versions include cable entry grommets in all four (4) corners. Finished in RAL9005 black or ASA61 gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America.

Features

  • Use with C2, C2RR, C4, C4RR, H1, RCK or CLC cabinet series.
    • H1 requires H1TC Series for mounting.
  • 14 gauge steel construction.
  • Provides passive airflow venting for cabinets.
    • CE versions include cable entry grommets in all four (4) corners.
  • Finished in RAL9005 black or ASA61 gray powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.
Supplier's Site
Rack Components - HM5240-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
HM5240-ND
Rack Components HM5240-ND
"Metal, Steel Panel, Top 20.000"" L x 15.000"" W x 0.070"" H (508.00mm x 381.00mm x 1.78mm) Black"

"Metal, Steel Panel, Top 20.000"" L x 15.000"" W x 0.070"" H (508.00mm x 381.00mm x 1.78mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number C2T1923VBK1 HM5240-ND
Product Name Rack Mounting Solutions - Rack Accessories - Cabinet Top Panels Rack Components
Unlock Full Specs
to access all available technical data

Similar Products