Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Doors C2DF1956PBK1

Description
Features Constructed in 16-gauge steel. Easily installs into C2 Series cabinets using integrated spring pin at top and bottom of the door. Includes formed plastic handle, quarter-turn lock and hinges to mount on the cabinet. Available in Solid, Windowed and Perforated and Split Perforated options. Finished in textured RAL9005 black or RAL7035 light gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Door Adapter Kit Cabinet Door Replacement Lock Partial Height Door Support
Request a Quote Datasheet
Description
Features Constructed in 16-gauge steel. Easily installs into C2 Series cabinets using integrated spring pin at top and bottom of the door. Includes formed plastic handle, quarter-turn lock and hinges to mount on the cabinet. Available in Solid, Windowed and Perforated and Split Perforated options. Finished in textured RAL9005 black or RAL7035 light gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Door Adapter Kit Cabinet Door Replacement Lock Partial Height Door Support
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Doors - C2DF1956PBK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Doors
C2DF1956PBK1
Rack Mounting Solutions - Rack Accessories - Doors C2DF1956PBK1
Features Constructed in 16-gauge steel. Easily installs into C2 Series cabinets using integrated spring pin at top and bottom of the door. Includes formed plastic handle, quarter-turn lock and hinges to mount on the cabinet. Available in Solid, Windowed and Perforated and Split Perforated options. Finished in textured RAL9005 black or RAL7035 light gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Door Adapter Kit Cabinet Door Replacement Lock Partial Height Door Support

Features

  • Constructed in 16-gauge steel.
  • Easily installs into C2 Series cabinets using integrated spring pin at top and bottom of the door.
  • Includes formed plastic handle, quarter-turn lock and hinges to mount on the cabinet.
  • Available in Solid, Windowed and Perforated and Split Perforated options.
  • Finished in textured RAL9005 black or RAL7035 light gray powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Door Adapter Kit
  • Cabinet Door Replacement Lock
  • Partial Height Door Support
Supplier's Site
Rack Components - C2DF1956PBK1-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
C2DF1956PBK1-ND
Rack Components C2DF1956PBK1-ND
"Plexiglas Door, Front or Rear 55.750"" L x 19.330"" W (1416.05mm x 490.98mm) Black"

"Plexiglas Door, Front or Rear 55.750"" L x 19.330"" W (1416.05mm x 490.98mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number C2DF1956PBK1 C2DF1956PBK1-ND
Product Name Rack Mounting Solutions - Rack Accessories - Doors Rack Components
Unlock Full Specs
to access all available technical data

Similar Products