Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Cable Managers BRP1UBK

Description
The Brushed Rack Panel (BRP) reduces unwanted airflow inside a rack cabinet while allowing cables to pass through to the reverse side. The BRP includes a cable management tray that reduces cable fatigue and an area to secure cables. Features: Constructed of 16-gauge steel. Reduces unwanted airflow inside a rack cabinet. Allows for cable pass-through. Improve the aesthetics of your installation. Available in 1U and 2U sizes. Includes cable management tray with hook and loop tie-offs. Designed to fit standard EIA 19 inch rack mount. Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Hook and Loop Roll Protective Grommet Strip Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Opening Dimensions - Rack Height - Width - Depth - Height - Width - Units BRP1UBK - 1.72 19.00 1.81 1.00 17.00 1U BRP2UBK - 3.47 19.00 1.81 2.38 17.00 2U
Request a Quote Datasheet
Description
The Brushed Rack Panel (BRP) reduces unwanted airflow inside a rack cabinet while allowing cables to pass through to the reverse side. The BRP includes a cable management tray that reduces cable fatigue and an area to secure cables. Features: Constructed of 16-gauge steel. Reduces unwanted airflow inside a rack cabinet. Allows for cable pass-through. Improve the aesthetics of your installation. Available in 1U and 2U sizes. Includes cable management tray with hook and loop tie-offs. Designed to fit standard EIA 19 inch rack mount. Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Hook and Loop Roll Protective Grommet Strip Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Opening Dimensions - Rack Height - Width - Depth - Height - Width - Units BRP1UBK - 1.72 19.00 1.81 1.00 17.00 1U BRP2UBK - 3.47 19.00 1.81 2.38 17.00 2U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Cable Managers - BRP1UBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Cable Managers
BRP1UBK
Rack Mounting Solutions - Rack Accessories - Cable Managers BRP1UBK
The Brushed Rack Panel (BRP) reduces unwanted airflow inside a rack cabinet while allowing cables to pass through to the reverse side. The BRP includes a cable management tray that reduces cable fatigue and an area to secure cables. Features: Constructed of 16-gauge steel. Reduces unwanted airflow inside a rack cabinet. Allows for cable pass-through. Improve the aesthetics of your installation. Available in 1U and 2U sizes. Includes cable management tray with hook and loop tie-offs. Designed to fit standard EIA 19 inch rack mount. Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Mounting Hardware Hook and Loop Roll Protective Grommet Strip Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Opening Dimensions - Rack Height - Width - Depth - Height - Width - Units BRP1UBK - 1.72 19.00 1.81 1.00 17.00 1U BRP2UBK - 3.47 19.00 1.81 2.38 17.00 2U

The Brushed Rack Panel (BRP) reduces unwanted airflow inside a rack cabinet while allowing cables to pass through to the reverse side. The BRP includes a cable management tray that reduces cable fatigue and an area to secure cables.

Features:

  • Constructed of 16-gauge steel.
  • Reduces unwanted airflow inside a rack cabinet.
  • Allows for cable pass-through.
  • Improve the aesthetics of your installation.
  • Available in 1U and 2U sizes.
  • Includes cable management tray with hook and loop tie-offs.
  • Designed to fit standard EIA 19 inch rack mount.
  • Finished in textured RAL9005 black powder paint.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware
  • Hook and Loop Roll
  • Protective Grommet Strip

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Overall Dimensions - Opening Dimensions - Rack
Height - Width - Depth - Height - Width - Units
BRP1UBK - 1.72 19.00 1.81 1.00 17.00 1U
BRP2UBK - 3.47 19.00 1.81 2.38 17.00 2U

Supplier's Site
Rack Accessories - HM2316-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
HM2316-ND
Rack Accessories HM2316-ND
Rack Cable Management

Rack Cable Management

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number BRP1UBK HM2316-ND
Product Name Rack Mounting Solutions - Rack Accessories - Cable Managers Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Accessories - 2790315 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
View Details
2 suppliers
Box Components - HM2698-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Accessories - HM2901-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Enclosure Covers & Plates - 2558100 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
View Details
2 suppliers