Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Grounding & Bonding BUSBAR2X10

Description
Features Electro Tin Plated Copper Bus Bar, 100/300 micro inches of plating. The thin tin coating acts as a shield, inhibiting copper oxidization. Copper oxidization causes a poor electrical contact which then gets hot and increases the copper oxidization rate. Oxides, because of their poor conductivity, also cause arcing at the electrical contacts, eroding the copper. 3200 Volt rated Glass-Reinforced Thermoset Polyester insulators 180+ seconds of arc resistance UL 94 V0 flame resistance Ampacity and temp rise as follows (at 60 Hz), indoors at a 40°C ambient; 710 amps (at a 30°C rise) 940 amps (at a 50°C rise) 1100 amps (at a 65°C rise) Mounting bracket holes 0.375” diameter Busbar available in 2” or 4” widths 10” in length 0.25” in thickness Hardware: ¼-20 x 0.75” length stainless steel Phillips machine screw (12 pcs.) ¼ stainless steel lock washer (12 pcs.) ¼-20 stainless steel hex nut (12 pcs.) TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Rack Isolation Kit
Request a Quote Datasheet
Description
Features Electro Tin Plated Copper Bus Bar, 100/300 micro inches of plating. The thin tin coating acts as a shield, inhibiting copper oxidization. Copper oxidization causes a poor electrical contact which then gets hot and increases the copper oxidization rate. Oxides, because of their poor conductivity, also cause arcing at the electrical contacts, eroding the copper. 3200 Volt rated Glass-Reinforced Thermoset Polyester insulators 180+ seconds of arc resistance UL 94 V0 flame resistance Ampacity and temp rise as follows (at 60 Hz), indoors at a 40°C ambient; 710 amps (at a 30°C rise) 940 amps (at a 50°C rise) 1100 amps (at a 65°C rise) Mounting bracket holes 0.375” diameter Busbar available in 2” or 4” widths 10” in length 0.25” in thickness Hardware: ¼-20 x 0.75” length stainless steel Phillips machine screw (12 pcs.) ¼ stainless steel lock washer (12 pcs.) ¼-20 stainless steel hex nut (12 pcs.) TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Rack Isolation Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Grounding & Bonding - BUSBAR2X10 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Grounding & Bonding
BUSBAR2X10
Rack Mounting Solutions - Rack Accessories - Grounding & Bonding BUSBAR2X10
Features Electro Tin Plated Copper Bus Bar, 100/300 micro inches of plating. The thin tin coating acts as a shield, inhibiting copper oxidization. Copper oxidization causes a poor electrical contact which then gets hot and increases the copper oxidization rate. Oxides, because of their poor conductivity, also cause arcing at the electrical contacts, eroding the copper. 3200 Volt rated Glass-Reinforced Thermoset Polyester insulators 180+ seconds of arc resistance UL 94 V0 flame resistance Ampacity and temp rise as follows (at 60 Hz), indoors at a 40°C ambient; 710 amps (at a 30°C rise) 940 amps (at a 50°C rise) 1100 amps (at a 65°C rise) Mounting bracket holes 0.375” diameter Busbar available in 2” or 4” widths 10” in length 0.25” in thickness Hardware: ¼-20 x 0.75” length stainless steel Phillips machine screw (12 pcs.) ¼ stainless steel lock washer (12 pcs.) ¼-20 stainless steel hex nut (12 pcs.) TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America. Accessories Rack Isolation Kit

Features

  • Electro Tin Plated Copper Bus Bar, 100/300 micro inches of plating.
    • The thin tin coating acts as a shield, inhibiting copper oxidization.
    • Copper oxidization causes a poor electrical contact which then gets hot and increases the copper oxidization rate.
    • Oxides, because of their poor conductivity, also cause arcing at the electrical contacts, eroding the copper.
  • 3200 Volt rated Glass-Reinforced Thermoset Polyester insulators
    • 180+ seconds of arc resistance
    • UL 94 V0 flame resistance
    • Ampacity and temp rise as follows (at 60 Hz), indoors at a 40°C ambient;
      • 710 amps (at a 30°C rise)
      • 940 amps (at a 50°C rise)
      • 1100 amps (at a 65°C rise)
  • Mounting bracket holes 0.375” diameter
  • Busbar available in 2” or 4” widths
    • 10” in length
    • 0.25” in thickness
  • Hardware:
    • ¼-20 x 0.75” length stainless steel Phillips machine screw (12 pcs.)
    • ¼ stainless steel lock washer (12 pcs.)
    • ¼-20 stainless steel hex nut (12 pcs.)
  • TAA compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America.

Accessories

  • Rack Isolation Kit
Supplier's Site
Rack Accessories - 164-BUSBAR2X10-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-BUSBAR2X10-ND
Rack Accessories 164-BUSBAR2X10-ND
"COPPER GROUND BAR, 2"" X 10"""

"COPPER GROUND BAR, 2"" X 10"""

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number BUSBAR2X10 164-BUSBAR2X10-ND
Product Name Rack Mounting Solutions - Rack Accessories - Grounding & Bonding Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2942-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM1492-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
2 suppliers
Box Components - HM2686-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
2 suppliers