Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Rack Shelves ADSB

Description
Features Constructed of 14-Gauge Steel. Telescoping design provides three (3) usable depths. Fits within a single EIA rack unit and telescopes to cover the entire depth. Available in both solid and vented. Choose the vented option to allow for airflow and/or cable management tie points. Ships fully assembled. Mounts to 4 post frame/rack Shelf load capacity is noted in the table below. Optional ADSB support bar increases load capacity up to 550 lbs (250 kg). 36-42 inch depth option rated for 450 lbs (204 kg) with ADSB installed. Finished in RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Rack Equipment Installation Tool
Request a Quote Datasheet
Description
Features Constructed of 14-Gauge Steel. Telescoping design provides three (3) usable depths. Fits within a single EIA rack unit and telescopes to cover the entire depth. Available in both solid and vented. Choose the vented option to allow for airflow and/or cable management tie points. Ships fully assembled. Mounts to 4 post frame/rack Shelf load capacity is noted in the table below. Optional ADSB support bar increases load capacity up to 550 lbs (250 kg). 36-42 inch depth option rated for 450 lbs (204 kg) with ADSB installed. Finished in RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Rack Equipment Installation Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Rack Shelves - ADSB - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Rack Shelves
ADSB
Rack Mounting Solutions - Rack Accessories - Rack Shelves ADSB
Features Constructed of 14-Gauge Steel. Telescoping design provides three (3) usable depths. Fits within a single EIA rack unit and telescopes to cover the entire depth. Available in both solid and vented. Choose the vented option to allow for airflow and/or cable management tie points. Ships fully assembled. Mounts to 4 post frame/rack Shelf load capacity is noted in the table below. Optional ADSB support bar increases load capacity up to 550 lbs (250 kg). 36-42 inch depth option rated for 450 lbs (204 kg) with ADSB installed. Finished in RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Rack Equipment Installation Tool

Features

  • Constructed of 14-Gauge Steel.
  • Telescoping design provides three (3) usable depths.
  • Fits within a single EIA rack unit and telescopes to cover the entire depth.
  • Available in both solid and vented.
    • Choose the vented option to allow for airflow and/or cable management tie points.
  • Ships fully assembled.
  • Mounts to 4 post frame/rack
  • Shelf load capacity is noted in the table below.
  • Optional ADSB support bar increases load capacity up to 550 lbs (250 kg).
    • 36-42 inch depth option rated for 450 lbs (204 kg) with ADSB installed.
  • Finished in RAL9005 black powder paint.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware
  • Rack Equipment Installation Tool
Supplier's Site
Rack Components - 164-ADSB-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
164-ADSB-ND
Rack Components 164-ADSB-ND
SUPPORT BAR FOR ADSV SERIES

SUPPORT BAR FOR ADSV SERIES

Buy Now Datasheet
Uncategorized - Unclassified - 983425-ADSB - Win Source Electronics
Laguna Hills, CA, United States
Uncategorized - Unclassified
983425-ADSB
Uncategorized - Unclassified 983425-ADSB
Win Source Part Number: 983425-ADSB Category: Uncategorized>Unclas sified Series: * Package: Box Standard Package: 1 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Mfr: Hammond Manufacturing Other Names: 164-ADSB

Win Source Part Number: 983425-ADSB
Category: Uncategorized>Unclassified
Series: *
Package: Box
Standard Package: 1
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Mfr: Hammond Manufacturing
Other Names: 164-ADSB

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Win Source Electronics
Product Category Uncategorized Products Uncategorized Products Uncategorized Products
Product Number ADSB 164-ADSB-ND 983425-ADSB
Product Name Rack Mounting Solutions - Rack Accessories - Rack Shelves Rack Components Uncategorized - Unclassified
Unlock Full Specs
to access all available technical data

Similar Products

Rack Accessories - 164-1421J6BK-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2687-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2704-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM3182-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details