Eaton CorporationMotor Control Mounting Rail/AdapterC321MP4
Description
MOUNTING PLATE TYPE
METAL MATERIAL
2.56 INCH
8.08 INCH
FREEDOM LINE NON REVERSING STARTER USED ON
HOLE CONFIGURATION
IEC G TO K CONTROL DEVICE SIZE
C321 MODEL
Eaton Corporation
Done
Datasheet
Description
MOUNTING PLATE TYPE
METAL MATERIAL
2.56 INCH
8.08 INCH
FREEDOM LINE NON REVERSING STARTER USED ON
HOLE CONFIGURATION
IEC G TO K CONTROL DEVICE SIZE
C321 MODEL
MOUNTING PLATE TYPE
METAL MATERIAL
2.56 INCH
8.08 INCH
FREEDOM LINE NON REVERSING STARTER USED ON
HOLE CONFIGURATION
IEC G TO K CONTROL DEVICE SIZE
C321 MODEL