Eaton CorporationMotor Control Mounting Rail/AdapterC321MP3
Description
MOUNTING PLATE TYPE
METAL MATERIAL
1.8 INCH
6.6 INCH
FREEDOM LINE NON REVERSING STARTER USED ON
HOLE CONFIGURATION
IEC A TO F CONTROL DEVICE SIZE
C321 MODEL
Eaton Corporation
Done
Datasheet
Description
MOUNTING PLATE TYPE
METAL MATERIAL
1.8 INCH
6.6 INCH
FREEDOM LINE NON REVERSING STARTER USED ON
HOLE CONFIGURATION
IEC A TO F CONTROL DEVICE SIZE
C321 MODEL
MOUNTING PLATE TYPE
METAL MATERIAL
1.8 INCH
6.6 INCH
FREEDOM LINE NON REVERSING STARTER USED ON
HOLE CONFIGURATION
IEC A TO F CONTROL DEVICE SIZE
C321 MODEL