Milwaukee Electric Tool Corporation Datasheets for Saw Blades

Saw blades are cutting implements used in conjunction with saws and other cutters.
Saw Blades: Learn more

Product Name Notes
BI-METAL MATERIAL 12 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH STEEL, ALUMINUM CUT MATERIAL 0.25 INCH BLADE THICKNESS 14 TEETH PER INCH
BI-METAL MATERIAL 12 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH STEEL, ALUMINUM CUT MATERIAL 0.25 INCH BLADE THICKNESS 18 TEETH PER INCH
BI-METAL MATERIAL 12 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH STEEL, ALUMINUM CUT MATERIAL 0.25 INCH BLADE THICKNESS 24 TEETH PER INCH
BI-METAL MATERIAL 12 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH STEEL, ALUMINUM CUT MATERIAL 0.25 INCH BLADE THICKNESS 32 TEETH PER INCH
BI-METAL MATERIAL 8 PIECE(S) POUCH PACKAGING TYPE (2) #6-5 TPI THIN KERF WOOD BLADE, (2) #9-5 TPI THIN KERF WOOD BLADE, (2) #6-14 TPI THIN KERF ICE HARDENED METAL BLADE,...
BI-METAL MATERIAL 9 PIECE(S) POUCH PACKAGING TYPE (3) 6 INCH 14 TPI, (3) 6 INCH 24 TPI, (2) 6 INCH 5 TPI, (2) 6 INCH 5 TPI, (1) 9 INCH...
BI-METAL MATERIAL NON-METAL, METAL CUT MATERIAL 12 PIECE(S) POUCH PACKAGING TYPE (4) 6 INCH 18 TPI, (2) 6 INCH 8 TPI, (2) 6 INCH 5 TPI, (2) 9 INCH 5...
CARBIDE GRIT MATERIAL EPOXY AND CEMENT BASED GROUT CUT MATERIAL 3 PIECE(S) (2) 1-1/2 INCH AND 3 INCH SCRAPER BLADES, (1) GROUT REMOVAL TOOL SET CONTENT HACKZALL[R], SAWZALL[R] BRAND
CARBIDE TIPPED MATERIAL 0.073 INCH CUTTING WIDTH NON FERROUS METAL CUT MATERIAL 8 INCH DIAMETER 5000 SPEED RATING 60 TEETH 5/8 INCH BORE SIZE ENDURANCE[R] BRAND
CORDLESS, FAST CUTTING TYPE CARBIDE MATERIAL GROUND FINISH 0.065 INCH CUTTING WIDTH FERROUS METAL CUT MATERIAL 6-7/8 INCH DIAMETER HARDENED PROCESS 4200 RPM SPEED RATING 36 TEETH 20 MM BORE...
CORDLESS, FAST CUTTING TYPE CARBIDE MATERIAL GROUND FINISH 0.075 INCH CUTTING WIDTH NON-FERROUS METAL CUT MATERIAL 6-1/2 INCH DIAMETER HARDENED PROCESS 4200 RPM SPEED RATING 60 TEETH 5/8 INCH BORE...
CORDLESS, FAST CUTTING TYPE CARBIDE MATERIAL GROUND FINISH FERROUS METAL CUT MATERIAL 5-3/8 INCH DIAMETER HARDENED PROCESS 4200 RPM SPEED RATING 30 TEETH 20 MM BORE SIZE ENDURANCE[R] BRAND
CORDLESS, FAST CUTTING TYPE CARBIDE MATERIAL GROUND FINISH NON-FERROUS METAL CUT MATERIAL 6-7/8 INCH DIAMETER HARDENED PROCESS 4200 RPM SPEED RATING 52 TEETH 20 MM BORE SIZE ENDURANCE[R] BRAND
CROSSCUT, RIP TYPE CARBIDE TIPPED MATERIAL 7 1/4 INCH DIAMETER 7000 SPEED RATING 7 1/4 DIAMETER - FRACTIONAL 24 TEETH ENDURANCE[R] BRAND PACKAGING QUANTITY 25 PER PACK
CROSSCUTTING, FAST CUTTING, FINISHING, RIPPING TYPE HARDENED BODY GROUND TEETH C3 CARBIDE TIPPED ALLOY STEEL MATERIAL 0.122 INCH CUTTING WIDTH 10-1/4 INCH DIAMETER 10.25 DIAMETER - DECIMAL 10-1/4 DIAMETER -...
CROSSCUTTING, FINISHING, TRIMMING, FAST CUTTING TYPE ALLOY STEEL BODY, C3 GRADE CARBIDE TIPPED TOOTH MATERIAL GROUND TEETH FINISH NON-FERROUS METAL CUT MATERIAL 7-1/4 INCH DIAMETER HARDENED PROCESS 48 TEETH 5/8...
CROSSCUTTING, FINISHING, TRIMMING, FAST CUTTING TYPE ALLOY STEEL BODY, C3 GRADE CARBIDE TIPPED TOOTH MATERIAL PRECISION GROUND TEETH FINISH 6-1/2 INCH DIAMETER HARDENED PROCESS 40 TEETH 5/8 INCH BORE SIZE...
CROSSCUTTING, RIPPING, FRAMING, FAST CUTTING TYPE ALLOY STEEL BODY, C3 GRADE CARBIDE TIPPED TOOTH MATERIAL PRECISION GROUND TEETH FINISH 7-1/4 INCH DIAMETER HARDENED PROCESS 16 TEETH 5/8 INCH BORE SIZE...
CROSSCUTTING, RIPPING, FRAMING, FAST CUTTING TYPE ALLOY STEEL BODY, C3 GRADE CARBIDE TIPPED TOOTH MATERIAL PRECISION GROUND TEETH FINISH 7-1/4 INCH DIAMETER HARDENED PROCESS 24 TEETH 5/8 INCH BORE SIZE...
DEEP CUT TYPE BI-METAL MATERIAL 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL PRECISION FORMED TEETH PROCESS 0.02 INCH BLADE THICKNESS 10 TEETH PER INCH USED ON...
DEEP CUT TYPE BI-METAL MATERIAL 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL PRECISION FORMED TEETH PROCESS 0.02 INCH BLADE THICKNESS 14 TEETH PER INCH USED ON...
DEEP CUT TYPE BI-METAL MATERIAL 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL PRECISION FORMED TEETH PROCESS 0.02 INCH BLADE THICKNESS 18 TEETH PER INCH USED ON...
DEEP CUT TYPE BI-METAL MATERIAL 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL PRECISION FORMED TEETH PROCESS 0.02 INCH BLADE THICKNESS 24 TEETH PER INCH PACKAGING QUANTITY...
DEEP CUT TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH ANGLE IRON, CONDUIT, COPPER TUBE, PIPE, STRUT, THREADED CUT MATERIAL PRECISION FORMED TEETH PROCESS 0.02 INCH BLADE...
DEEP CUT TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 10/14 TEETH PER INCH TEETH MATERIAL PRECISION FORMED HIGH SPEED...
DEEP CUT TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 14 TEETH PER INCH TEETH MATERIAL PRECISION FORMED HIGH SPEED...
DEEP CUT TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 18 TEETH PER INCH TEETH MATERIAL PRECISION FORMED HIGH SPEED...
DEEP CUT TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL PRECISION FORMED TEETH PROCESS 0.02 INCH BLADE THICKNESS 10 TEETH PER INCH USED ON...
DEEP CUT TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL PRECISION FORMED TEETH PROCESS 0.02 INCH BLADE THICKNESS 18 TEETH PER INCH USED ON...
FAST CUTTING TYPE CARBIDE MATERIAL GROUND FINISH 0.082 INCH CUTTING WIDTH NON-FERROUS METAL CUT MATERIAL 8 INCH DIAMETER HARDENED PROCESS 5000 RPM SPEED RATING 60 TEETH 5/8 INCH BORE SIZE...
FAST CUTTING TYPE CARBIDE MATERIAL GROUND FINISH 0.122 INCH CUTTING WIDTH NON-FERROUS METAL CUT MATERIAL 10 INCH DIAMETER HARDENED PROCESS 6000 RPM SPEED RATING 80 TEETH 5/8 INCH BORE SIZE...
FAST CUTTING, CROSSCUTTING, RIPPING TYPE CARBIDE MATERIAL GROUND FINISH 0.071 INCH CUTTING WIDTH 8-1/4 INCH DIAMETER HARDENED PROCESS 7000 RPM SPEED RATING 24 TEETH 5/8 INCH BORE SIZE ENDURANCE[R] BRAND...
FAST CUTTING, CROSSCUTTING, RIPPING TYPE CARBIDE MATERIAL GROUND FINISH 0.071 INCH CUTTING WIDTH 8-1/4 INCH DIAMETER HARDENED PROCESS 7000 RPM SPEED RATING 40 TEETH 5/8 INCH BORE SIZE ENDURANCE[R] BRAND...
FAST CUTTING, FINISHING TYPE STEEL MATERIAL GROUND FINISH 0.106 INCH CUTTING WIDTH FERROUS METAL CUT MATERIAL 7-1/4 INCH DIAMETER HARDENED PROCESS 7000 RPM SPEED RATING 5/8 INCH BORE SIZE ENDURANCE[R]...
FAST CUTTING, FINISHING, FRAMING, RIPPING TYPE HARDENED BODY GROUND TEETH C3 CARBIDE TIPPED ALLOY STEEL MATERIAL 0.122 INCH CUTTING WIDTH 10 INCH DIAMETER 10 DIAMETER - DECIMAL 10 DIAMETER -...
FAST CUTTING, FINISHING, PANELING TYPE HARDENED BODY GROUND TEETH ALLOY STEEL MATERIAL 0.106 INCH CUTTING WIDTH 7-1/4 INCH DIAMETER 7000 SPEED RATING 7.25 DIAMETER - DECIMAL 7-1/4 DIAMETER - FRACTIONAL...
FAST CUTTING, FINISHING, TRIMMING TYPE CARBIDE MATERIAL GROUND FINISH 0.071 INCH CUTTING WIDTH 7-1/4 INCH DIAMETER HARDENED PROCESS 7000 RPM SPEED RATING 40 TEETH 5/8 INCH BORE SIZE ENDURANCE[R] BRAND...
FAST CUTTING, FINISHING, TRIMMING TYPE HARDENED BODY GROUND TEETH C3 CARBIDE TIPPED ALLOY STEEL MATERIAL 0.122 INCH CUTTING WIDTH 10 INCH DIAMETER 10 DIAMETER - DECIMAL 10 DIAMETER - FRACTIONAL...
FAST CUTTING, FINISHING, TRIMMING TYPE HARDENED BODY GROUND TEETH C3 CARBIDE TIPPED ALLOY STEEL MATERIAL 0.122 INCH CUTTING WIDTH 10-1/4 INCH DIAMETER 10.25 DIAMETER - DECIMAL 10-1/4 DIAMETER - FRACTIONAL...
FAST CUTTING, FRAMING, RIPPING TYPE CARBIDE MATERIAL GROUND FINISH 0.071 INCH CUTTING WIDTH 8-1/4 INCH DIAMETER HARDENED PROCESS 7000 RPM SPEED RATING 18 TEETH 5/8 INCH BORE SIZE ENDURANCE[R] BRAND...
FINISHING, TRIMMING TYPE CARBIDE MATERIAL GROUND FINISH 0.122 INCH CUTTING WIDTH 10 INCH DIAMETER HARDENED PROCESS 6000 RPM SPEED RATING 60 TEETH 5/8 INCH BORE SIZE ENDURANCE[R] BRAND
FINISHING, TRIMMING TYPE CARBIDE MATERIAL GROUND FINISH 0.122 INCH CUTTING WIDTH 10 INCH DIAMETER HARDENED PROCESS 6000 RPM SPEED RATING 80 TEETH 5/8 INCH BORE SIZE ENDURANCE[R] BRAND
FRAMING, RIPPING, CORDLESS TYPE ALLOY STEEL MATERIAL 6-1/2 INCH DIAMETER HARDENED PROCESS 24 TEETH 5/8 INCH BORE SIZE ENDURANCE[R] BRAND PACKAGING QUANTITY 1 TOOTH MATERIAL CARBIDE WARRANTY LIFETIME LIMITED SPEED...
GENERAL PURPOSE, RIPPING TYPE ALLOY STEEL BODY, CARBIDE TIPPED TOOTH, STEEL PLATE MATERIAL FERROUS METAL CUT MATERIAL 6-1/2 INCH DIAMETER HARDENED PROCESS 48 TEETH 5/8 INCH BORE SIZE ENDURANCE[R] BRAND...
GENERAL PURPOSE, RIPPING TYPE ALLOY STEEL BODY, CARBIDE TIPPED TOOTH, STEEL PLATE MATERIAL NON-FERROUS METAL CUT MATERIAL 5-3/8 DIAMETER HARDENED PROCESS 50 TEETH 20 MM BORE SIZE ENDURANCE[R] BRAND KERF...
GENERAL PURPOSE, RIPPING TYPE CARBIDE TIPPED STEEL MATERIAL 0.073 INCH CUTTING WIDTH FERROUS METAL CUT MATERIAL 8 INCH DIAMETER HARDENED PROCESS 42 TEETH 5/8 INCH BORE SIZE HOOK ANGLE 0...
GENERAL PURPOSE, RIPPING TYPE CARBIDE TIPPED STEEL MATERIAL 0.073 INCH CUTTING WIDTH FERROUS METAL CUT MATERIAL 8 INCH DIAMETER HARDENED PROCESS 50 TEETH 5/8 INCH BORE SIZE HOOK ANGLE 0...
GENERAL PURPOSE, RIPPING TYPE CARBIDE TIPPED STEEL MATERIAL 0.086 INCH CUTTING WIDTH FERROUS METAL CUT MATERIAL 14 INCH DIAMETER HARDENED PROCESS 72 TEETH 1 INCH BORE SIZE HOOK ANGLE 0...
GENERAL PURPOSE, RIPPING TYPE STEEL BODY/PLATE, CARBIDE TIPPED TOOTH MATERIAL FERROUS METAL, STAINLESS STEEL CUT MATERIAL 14 INCH DIAMETER HARDENED PROCESS 90 TEETH 1 INCH BORE SIZE ENDURANCE[R] BRAND KERF...
HIGH SPEED STEEL MATERIAL 27 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL ALLOY BAKING PROCESS 0.02 INCH BLADE THICKNESS 18 TEETH PER INCH
MATRIX II HSS TEETH, BI-METAL BODY MATERIAL 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH TANG SHANK TYPE FERROUS METAL, NON METAL, NON FERROUS METAL CUT MATERIAL 0.062 INCH BLADE...
MATRIX II HSS TEETH, BI-METAL BODY MATERIAL 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH TANG SHANK TYPE FERROUS METAL, NON METAL, NON FERROUS METAL CUT MATERIAL 0.062 INCH BLADE...
METAL, WOOD CUT MATERIAL 32 PIECE(S) (4) 9 INCH 5 TPI, (4) 9 INCH 8 TPI, (4) 9 INCH 10 TPI, (4) 9 INCH 18 TPI, (4) 9 INCH 5...
PORTABLE TYPE BI-METAL MATERIAL 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 14 TEETH PER INCH
PORTABLE TYPE BI-METAL MATERIAL 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 24 TEETH PER INCH
PORTABLE TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 10 TEETH PER INCH
PORTABLE TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 10/14 TEETH PER INCH
PORTABLE TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 14 TEETH PER INCH
PORTABLE TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 14/18 TEETH PER INCH
PORTABLE TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 18 TEETH PER INCH
PORTABLE TYPE BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 24 TEETH PER INCH
PVC/ABS, PLYWOOD, WALLBOARD AND LAMINATES CUT MATERIAL 18 TEETH PER INCH
RADIUSED TOOTH TYPE BI-METAL MATERIAL METAL CUT MATERIAL 14 PIECE(S) (4) 6 INCH 14 TPI, (4) 6 INCH 18 TPI, (2) 9 INCH 10 TPI, (2) 9 INCH 14 TPI,...
STEEL TEETH, BI-METAL MATERIAL 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 18 TEETH PER INCH PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
STEEL TEETH, BI-METAL MATERIAL 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 24 TEETH PER INCH PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
STEEL TEETH, BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 10 TEETH PER INCH PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
STEEL TEETH, BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 14 TEETH PER INCH PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
STEEL TEETH, BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 18 TEETH PER INCH PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
STEEL TEETH, BI-METAL MATERIAL 44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL 0.02 INCH BLADE THICKNESS 24 TEETH PER INCH PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
STRAIGHT BACK TYPE 12 INCH BLADE LENGTH 1 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 10 TEETH PER INCH SAWZALL[R], THE TORCH[TM] BRAND
STRAIGHT BACK TYPE 12 INCH BLADE LENGTH 1 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 14 TEETH PER INCH SAWZALL[R], THE TORCH[TM] BRAND
STRAIGHT BACK TYPE 12 INCH BLADE LENGTH 1 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 24 TEETH PER INCH SAWZALL[R], THE TORCH[TM] BRAND
STRAIGHT BACK TYPE 12 INCH BLADE LENGTH 1 INCH BLADE WIDTH TANG SHANK TYPE METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 18 TEETH PER INCH SAWZALL[R], THE TORCH[TM] BRAND SHANK...
STRAIGHT BACK TYPE 12 INCH BLADE LENGTH 2-1/8 INCH BLADE WIDTH HOOK SHANK TYPE FLUSH CUT MATERIAL 0.062 INCH BLADE THICKNESS 5 TEETH PER INCH SAWZALL[R] BRAND
STRAIGHT BACK TYPE 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH TANG SHANK TYPE METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH SAWZALL[R] BRAND CUTTING TYPE FLEXIBLE...
STRAIGHT BACK TYPE 2.5 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE 0.062 INCH BLADE THICKNESS SAWZALL[R] BRAND
STRAIGHT BACK TYPE 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 24 TEETH PER INCH SAWZALL[R], THE TORCH[TM] BRAND
STRAIGHT BACK TYPE 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL SHANK TYPE METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 10 TEETH PER INCH SAWZALL[R], THE TORCH[TM] BRAND SHANK...
STRAIGHT BACK TYPE 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL SHANK TYPE METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 14 TEETH PER INCH SAWZALL[R], THE TORCH[TM] BRAND SHANK...
STRAIGHT BACK TYPE 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL SHANK TYPE METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 18 TEETH PER INCH SAWZALL[R], THE TORCH[TM] BRAND SHANK...
STRAIGHT BACK TYPE 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL SHANK TYPE METAL CUT MATERIAL CRYOGENICALLY TREATED PROCESS 0.04 INCH BLADE THICKNESS 14 TEETH PER INCH SAWZALL[R], ICE...
STRAIGHT BACK TYPE 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL SHANK TYPE METAL CUT MATERIAL CRYOGENICALLY TREATED, ICE HARDENED PROCESS 0.042 INCH BLADE THICKNESS 10 TEETH PER INCH...
STRAIGHT BACK TYPE 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL SHANK TYPE METAL CUT MATERIAL CRYOGENICALLY TREATED, ICE HARDENED PROCESS 0.042 INCH BLADE THICKNESS 14 TEETH PER INCH...
STRAIGHT BACK TYPE 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL SHANK TYPE METAL CUT MATERIAL CRYOGENICALLY TREATED, ICE HARDENED PROCESS 0.042 INCH BLADE THICKNESS 18 TEETH PER INCH...
STRAIGHT BACK TYPE 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 24 TEETH PER INCH SAWZALL[R] BRAND
STRAIGHT BACK TYPE 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH TANG SHANK TYPE METAL CUT MATERIAL 0.032 INCH BLADE THICKNESS 18 TEETH PER INCH SAWZALL[R] BRAND PACKAGING QUANTITY 100...
STRAIGHT BACK TYPE 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH TANG SHANK TYPE METAL CUT MATERIAL 0.032 INCH BLADE THICKNESS 18 TEETH PER INCH SAWZALL[R] BRAND PACKAGING QUANTITY 50...
STRAIGHT BACK TYPE 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH TANG SHANK TYPE METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 14 TEETH PER INCH SAWZALL[R] BRAND CUTTING TYPE FLEXIBLE...
STRAIGHT BACK TYPE 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH TANG SHANK TYPE METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH SAWZALL[R] BRAND CUTTING TYPE FLEXIBLE...
STRAIGHT BACK TYPE 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH UNIVERSAL SHANK TYPE METAL CUT MATERIAL CRYOGENICALLY TREATED, ICE HARDENED PROCESS 0.035 INCH BLADE THICKNESS 14 TEETH PER INCH...
STRAIGHT BACK TYPE 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH UNIVERSAL SHANK TYPE METAL CUT MATERIAL CRYOGENICALLY TREATED, ICE HARDENED PROCESS 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH...
STRAIGHT BACK TYPE 6 INCH BLADE LENGTH UNIVERSAL SHANK TYPE METAL CUT MATERIAL 10 TEETH PER INCH TORCH[TM], ICE HARDENED[TM], SAWZALL[R] BRAND SHANK SIZE 1/2 INCH USED ON SCHEDULED 80...
STRAIGHT BACK TYPE 6 INCH BLADE LENGTH UNIVERSAL SHANK TYPE METAL CUT MATERIAL 18 TEETH PER INCH TORCH[TM], ICE HARDENED[TM], SAWZALL[R] BRAND SHANK SIZE 1/2 INCH USED ON RIGID CONDUIT/STRUT...
STRAIGHT BACK TYPE 7-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH NAIL EMBEDDED WOOD CUT MATERIAL 0.062 INCH BLADE THICKNESS 5 TEETH PER INCH SAWZALL[R] BRAND PACKAGING QUANTITY 5 WARRANTY...
STRAIGHT BACK TYPE 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH NAIL EMBEDDED WOOD, COPPER, ALUMINUM, NON-FERROUS METAL, METAL, PVC CUT MATERIAL 0.05 INCH BLADE THICKNESS 8 OR 12 TEETH...
STRAIGHT BACK TYPE 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 24 TEETH PER INCH SAWZALL[R], THE TORCH[TM] BRAND
STRAIGHT BACK TYPE 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH TANG SHANK TYPE METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 14 TEETH PER INCH SAWZALL[R], THE TORCH[TM] BRAND SHANK...
STRAIGHT BACK TYPE 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH TANG SHANK TYPE METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 18 TEETH PER INCH SAWZALL[R], THE TORCH[TM] BRAND SHANK...
STRAIGHT BACK TYPE 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL SHANK TYPE METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 10 TEETH PER INCH SAWZALL[R], THE TORCH[TM] BRAND SHANK...
STRAIGHT BACK TYPE 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL SHANK TYPE METAL CUT MATERIAL CRYOGENICALLY TREATED PROCESS 0.04 INCH BLADE THICKNESS 18 TEETH PER INCH SAWZALL[R], THE...
STRAIGHT BACK TYPE 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL SHANK TYPE METAL CUT MATERIAL CRYOGENICALLY TREATED, ICE HARDENED PROCESS 0.042 INCH BLADE THICKNESS 10 TEETH PER INCH...
STRAIGHT BACK TYPE 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL SHANK TYPE METAL CUT MATERIAL CRYOGENICALLY TREATED, ICE HARDENED PROCESS 0.042 INCH BLADE THICKNESS 14 TEETH PER INCH...
STRAIGHT BACK TYPE 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL SHANK TYPE METAL CUT MATERIAL CRYOGENICALLY TREATED, ICE HARDENED PROCESS 0.042 INCH BLADE THICKNESS 18 TEETH PER INCH...
STRAIGHT BACK TYPE 9 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 14 TEETH PER INCH SAWZALL[R] BRAND
STRAIGHT BACK TYPE 9 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL CUT MATERIAL CRYOGENICALLY TREATED, ICE HARDENED PROCESS 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH SAWZALL[R], ICE HARDENED[TM]...
STRAIGHT BACK TYPE 9 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH TANG SHANK TYPE METAL CUT MATERIAL 0.032 INCH BLADE THICKNESS 18 TEETH PER INCH SAWZALL[R] BRAND PACKAGING QUANTITY 100...
STRAIGHT BACK TYPE 9 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH TANG SHANK TYPE METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH SAWZALL[R] BRAND CUTTING TYPE FLEXIBLE...
STRAIGHT BACK TYPE 9 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH UNIVERSAL SHANK TYPE METAL CUT MATERIAL CRYOGENICALLY TREATED, ICE HARDENED PROCESS 0.035 INCH BLADE THICKNESS 14 TEETH PER INCH...
STRAIGHT BACK TYPE BI-METAL MATERIAL 12 INCH BLADE LENGTH 1 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 18 TEETH PER INCH SAWZALL[R], THE TORCH[TM]...
STRAIGHT BACK TYPE BI-METAL MATERIAL 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 12 BLADE LENGTH - DECIMAL .75 BLADE WIDTH - DECIMAL 12 BLADE LENGTH - FRACTIONAL 3/4 BLADE...
STRAIGHT BACK TYPE BI-METAL MATERIAL 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL CRYOGENIC HARDENED PROCESS 0.035 INCH BLADE THICKNESS POSITIVE RAKE TEETH TYPE...
STRAIGHT BACK TYPE BI-METAL MATERIAL 12 INCH BLADE LENGTH 5/8 INCH BLADE WIDTH HOOK SHANK TYPE WOOD, PLASTIC, METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 10/14 TEETH PER INCH SAWZALL[R]...
STRAIGHT BACK TYPE BI-METAL MATERIAL 2-3/4 INCH BLADE LENGTH 3/16 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE WOOD CUT MATERIAL 20 TEETH PER INCH
STRAIGHT BACK TYPE BI-METAL MATERIAL 2-3/4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE METAL CUT MATERIAL MILLED, WAVY SET TEETH TYPE 18 TEETH PER INCH
STRAIGHT BACK TYPE BI-METAL MATERIAL 2-3/4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE METAL CUT MATERIAL MILLED, WAVY SET TEETH TYPE 24 TEETH PER INCH
STRAIGHT BACK TYPE BI-METAL MATERIAL 3 INCH BLADE LENGTH 3/16 INCH BLADE WIDTH BOSCH SHANK TYPE METAL, WOOD CUT MATERIAL MILLED, WAVY SET TEETH TYPE 12 TEETH PER INCH
STRAIGHT BACK TYPE BI-METAL MATERIAL 3 INCH BLADE LENGTH 3/16 INCH BLADE WIDTH BOSCH SHANK TYPE WOOD CUT MATERIAL TAPER GROUND TEETH TYPE 20 TEETH PER INCH
STRAIGHT BACK TYPE BI-METAL MATERIAL 3 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH BOSCH SHANK TYPE METAL CUT MATERIAL MILLED, WAVY SET TEETH TYPE 14 TEETH PER INCH
STRAIGHT BACK TYPE BI-METAL MATERIAL 3 INCH BLADE LENGTH BOSCH SHANK TYPE METAL CUT MATERIAL 18 TEETH PER INCH USED ON MODEL 6266-6/6276-6/6267-2 0/6267-21
STRAIGHT BACK TYPE BI-METAL MATERIAL 3 INCH BLADE LENGTH BOSCH SHANK TYPE METAL CUT MATERIAL 24 TEETH PER INCH USED ON MODEL 6266-6/6276-6/6267-2 0/6267-21
STRAIGHT BACK TYPE BI-METAL MATERIAL 3-1/2 INCH BLADE LENGTH HOOK SHANK TYPE METAL CUT MATERIAL 24 TEETH PER INCH HACKZALL[R] BRAND
STRAIGHT BACK TYPE BI-METAL MATERIAL 3-1/2 INCH BLADE LENGTH HOOK SHANK TYPE WOOD CUT MATERIAL 10 TEETH PER INCH HACKZALL[R] BRAND
STRAIGHT BACK TYPE BI-METAL MATERIAL 3-5/8 INCH BLADE LENGTH 5/16 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 10 TEETH PER INCH SAWZALL[R] BRAND
STRAIGHT BACK TYPE BI-METAL MATERIAL 3-5/8 INCH BLADE LENGTH 5/16 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 14 TEETH PER INCH SAWZALL[R] BRAND
STRAIGHT BACK TYPE BI-METAL MATERIAL 3-5/8 INCH BLADE LENGTH 5/16 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH SAWZALL[R] BRAND
STRAIGHT BACK TYPE BI-METAL MATERIAL 3-5/8 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE METAL CUT MATERIAL MILLED, WAVY SET TEETH TYPE 14 TEETH PER INCH
STRAIGHT BACK TYPE BI-METAL MATERIAL 3-5/8 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE METAL CUT MATERIAL MILLED, WAVY SET TEETH TYPE 24 TEETH PER INCH
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 10 TEETH PER INCH SAWZALL[R] BRAND
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 14 TEETH PER INCH SAWZALL[R] BRAND
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH SAWZALL[R] BRAND
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 24 TEETH PER INCH SAWZALL[R] BRAND
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH 4 BLADE LENGTH - DECIMAL .2812 BLADE WIDTH - DECIMAL 4 BLADE LENGTH - FRACTIONAL 9/32 BLADE...
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH BOSCH SHANK TYPE WOOD CUT MATERIAL MILLED AND SET TEETH TYPE 10 TEETH PER INCH
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH BOSCH SHANK TYPE WOOD CUT MATERIAL MILLED AND SET TEETH TYPE 6 TEETH PER INCH
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH BOSCH SHANK TYPE WOOD CUT MATERIAL TAPER GROUND TEETH TYPE 10 TEETH PER INCH
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH BOSCH SHANK TYPE WOOD CUT MATERIAL TAPER GROUND TEETH TYPE 6 TEETH PER INCH
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE ALUMINUM, NON-FERROUS METAL CUT MATERIAL MILLED AND SET TEETH TYPE 8 TEETH PER...
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE NON-METALLIC CUT MATERIAL TAPER GROUND TEETH TYPE 10 TEETH PER INCH
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE NON-METALLIC CUT MATERIAL TAPER GROUND TEETH TYPE 6 TEETH PER INCH
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE WOOD CUT MATERIAL MILLED AND SET TEETH TYPE 10 TEETH PER INCH
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE WOOD CUT MATERIAL MILLED AND SET TEETH TYPE 6 TEETH PER INCH
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH HOOK SHANK TYPE DUCT CUT MATERIAL 24 TEETH PER INCH HACKZALL[R] BRAND
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH HOOK SHANK TYPE EMT CUT MATERIAL 18 TEETH PER INCH HACKZALL[R] BRAND
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH HOOK SHANK TYPE FIBERGLASS CUT MATERIAL HACKZALL[R] BRAND
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH HOOK SHANK TYPE NON-METALLIC, FERROUS METAL CUT MATERIAL 10 TEETH PER INCH HACKZALL[R] BRAND
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH HOOK SHANK TYPE PLASTER, DRYWALL CUT MATERIAL 6 TEETH PER INCH HACKZALL[R] BRAND
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH HOOK SHANK TYPE PVC CUT MATERIAL 14 TEETH PER INCH HACKZALL[R] BRAND
STRAIGHT BACK TYPE BI-METAL MATERIAL 4 INCH BLADE LENGTH HOOK SHANK TYPE WOOD CUT MATERIAL 6 TEETH PER INCH HACKZALL[R] BRAND
STRAIGHT BACK TYPE BI-METAL MATERIAL 5 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE METAL CUT MATERIAL MILLED, RAKER SET TEETH TYPE 14 TEETH PER INCH
STRAIGHT BACK TYPE BI-METAL MATERIAL 5-1/4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH BOSCH SHANK TYPE METAL CUT MATERIAL MILLED, RAKER SET TEETH TYPE 14 TEETH PER INCH
STRAIGHT BACK TYPE BI-METAL MATERIAL 5-1/4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH BOSCH SHANK TYPE METAL CUT MATERIAL MILLED, WAVY SET TEETH TYPE 24 TEETH PER INCH
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 10 TEETH PER INCH SAWZALL[R], THE TORCH[TM]...
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 14 TEETH PER INCH SAWZALL[R], THE TORCH[TM]...
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 18 TEETH PER INCH SAWZALL[R], THE TORCH[TM]...
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH HOOK SHANK TYPE WOOD CUT MATERIAL 0.05 INCH BLADE THICKNESS 4/6 TEETH PER INCH SAWZALL[R] BRAND
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 3/4 BLADE WIDTH - FRACTIONAL UNIVERSAL TANG SHANK TYPE FERROUS METAL, NON METAL, NON FERROUS METAL CUT...
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 10 TEETH PER INCH SAWZALL[R] BRAND
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 14 TEETH PER INCH SAWZALL[R] BRAND
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH SAWZALL[R] BRAND
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 24 TEETH PER INCH SAWZALL[R] BRAND
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL CRYOGENIC HARDENED PROCESS 0.035 INCH BLADE THICKNESS 24 TEETH PER INCH...
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL CRYOGENIC HARDENED PROCESS 0.035 INCH BLADE THICKNESS POSITIVE RAKE TEETH TYPE...
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL CRYOGENIC HARDENED PROCESS 0.042 INCH BLADE THICKNESS 18 TEETH PER INCH...
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL CRYOGENIC HARDENED PROCESS 0.05 INCH BLADE THICKNESS 8/12 TEETH PER INCH...
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL CRYOGENIC HARDENED PROCESS 0.05 INCH BLADE THICKNESS POSITIVE RAKE TEETH TYPE...
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE WOOD, PLASTIC, METAL CUT MATERIAL 0.05 INCH BLADE THICKNESS 8/12 TEETH PER INCH SAWZALL[R]...
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH UNIVERSAL SHANK TYPE NAIL EMBEDDED WOOD, COPPER, ALUMINUM, NON-FERROUS METAL, METAL, PVC CUT MATERIAL 0.05 INCH BLADE...
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH UNIVERSAL SHANK TYPE NAIL EMBEDDED WOOD, COPPER, ALUMINUM, NON-FERROUS METAL, METAL, PVC CUT MATERIAL CRYOGENICALLY TREATED, ICE...
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH HOOK SHANK TYPE PVC CUT MATERIAL 14 TEETH PER INCH HACKZALL[R] BRAND
STRAIGHT BACK TYPE BI-METAL MATERIAL 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE WOOD, PLASTIC, METAL CUT MATERIAL 0.05 INCH BLADE THICKNESS 8/12 TEETH PER INCH SAWZALL[R]...
STRAIGHT BACK TYPE BI-METAL MATERIAL 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH UNIVERSAL SHANK TYPE NAIL EMBEDDED WOOD, COPPER, ALUMINUM, NON-FERROUS METAL, METAL, PVC CUT MATERIAL CRYOGENICALLY TREATED, ICE...
STRAIGHT BACK TYPE BI-METAL MATERIAL 8 INCH BLADE LENGTH 5/8 INCH BLADE WIDTH HOOK SHANK TYPE WOOD, PLASTIC, METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 10/14 TEETH PER INCH SAWZALL[R]...
STRAIGHT BACK TYPE BI-METAL MATERIAL 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 14 TEETH PER INCH SAWZALL[R], THE TORCH[TM]...
STRAIGHT BACK TYPE BI-METAL MATERIAL 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 18 TEETH PER INCH SAWZALL[R], THE TORCH[TM]...
STRAIGHT BACK TYPE BI-METAL MATERIAL 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL CRYOGENIC HARDENED PROCESS 0.042 INCH BLADE THICKNESS POSITIVE RAKE TEETH TYPE...
STRAIGHT BACK TYPE BI-METAL MATERIAL 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL CRYOGENIC HARDENED PROCESS 0.05 INCH BLADE THICKNESS 14 TEETH PER INCH...
STRAIGHT BACK TYPE BI-METAL MATERIAL 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL, TANG SHANK TYPE METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 18 TEETH PER INCH SAWZALL[R], THE...
STRAIGHT BACK TYPE BI-METAL MATERIAL 9 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 14 TEETH PER INCH SAWZALL[R] BRAND
STRAIGHT BACK TYPE BI-METAL MATERIAL 9 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE METAL CUT MATERIAL CRYOGENIC HARDENED PROCESS 0.05 INCH BLADE THICKNESS POSITIVE RAKE TEETH TYPE...
STRAIGHT BACK TYPE BI-METAL TEETH MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH UNIVERSAL SHANK TYPE WOOD, PLASTIC, METAL CUT MATERIAL 0.05 INCH BLADE THICKNESS 8 OR 12 TEETH...
STRAIGHT BACK TYPE BI-METAL TEETH MATERIAL 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH UNIVERSAL SHANK TYPE WOOD, PLASTIC, METAL CUT MATERIAL 0.05 INCH BLADE THICKNESS 8 OR 12 TEETH...
STRAIGHT BACK TYPE CARBIDE GRIT MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 0.032 INCH BLADE THICKNESS SAWZALL[R] BRAND
STRAIGHT BACK TYPE CARBIDE GRIT MATERIAL 9 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 0.032 INCH BLADE THICKNESS SAWZALL[R] BRAND
STRAIGHT BACK TYPE CARBIDE GRIT MATERIAL 9 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH TANG SHANK TYPE 0.032 INCH BLADE THICKNESS COARSE GRIT TEETH TYPE SAWZALL[R] BRAND PACKAGING QUANTITY 1...
STRAIGHT BACK TYPE CARBIDE TIPPED MATERIAL 2-3/4 INCH BLADE LENGTH 5/16 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE CERAMIC CUT MATERIAL
STRAIGHT BACK TYPE DIAMOND GRIT MATERIAL 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH CAST IRON, HARD TILE, MASONRY, ABRASIVE CUT MATERIAL 0.042 INCH BLADE THICKNESS SAWZALL[R], THE TORCH[TM] BRAND...
STRAIGHT BACK TYPE DIAMOND GRIT MATERIAL 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH CAST IRON, HARD TILE, MASONRY, ABRASIVE CUT MATERIAL 0.042 INCH BLADE THICKNESS SAWZALL[R], THE TORCH[TM] BRAND...
STRAIGHT BACK TYPE HCS MATERIAL 2-3/4 INCH BLADE LENGTH 5/32 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE NON-METALLIC CUT MATERIAL MILLED, WAVY SET TEETH TYPE 12 TEETH PER INCH
STRAIGHT BACK TYPE HCS MATERIAL 3 INCH BLADE LENGTH 5/32 INCH BLADE WIDTH BOSCH SHANK TYPE NON-METALLIC CUT MATERIAL MILLED, WAVY SET TEETH TYPE 12 TEETH PER INCH
STRAIGHT BACK TYPE HCS MATERIAL 3-1/8 INCH BLADE LENGTH 7/32 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE NON-METALLIC CUT MATERIAL TAPER GROUND TEETH TYPE 8 TEETH PER INCH
STRAIGHT BACK TYPE HCS MATERIAL 3-5/8 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH 3.625 BLADE LENGTH - DECIMAL .2812 BLADE WIDTH - DECIMAL 3-5/8 BLADE LENGTH - FRACTIONAL 9/32 BLADE...
STRAIGHT BACK TYPE HCS MATERIAL 4 INCH BLADE LENGTH 1/4 INCH BLADE WIDTH 4 BLADE LENGTH - DECIMAL .25 BLADE WIDTH - DECIMAL 4 BLADE LENGTH - FRACTIONAL 1/4 BLADE...
STRAIGHT BACK TYPE HCS MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH 4 BLADE LENGTH - DECIMAL .2812 BLADE WIDTH - DECIMAL 4 BLADE LENGTH - FRACTIONAL 9/32 BLADE...
STRAIGHT BACK TYPE HCS MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH BOSCH SHANK TYPE NON-METALLIC CUT MATERIAL REVERSE, TAPER GROUND TEETH TYPE 10 TEETH PER INCH
STRAIGHT BACK TYPE HCS MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH BOSCH SHANK TYPE NON-METALLIC CUT MATERIAL TAPER GROUND TEETH TYPE 6 TEETH PER INCH
STRAIGHT BACK TYPE HCS MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH BOSCH SHANK TYPE WOOD CUT MATERIAL MILLED AND SET TEETH TYPE 6 TEETH PER INCH
STRAIGHT BACK TYPE HCS MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH BOSCH SHANK TYPE WOOD CUT MATERIAL MILLED AND SET TEETH TYPE 8 TEETH PER INCH
STRAIGHT BACK TYPE HCS MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH BOSCH SHANK TYPE WOOD CUT MATERIAL TAPER GROUND TEETH TYPE 10 TEETH PER INCH
STRAIGHT BACK TYPE HCS MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE NON-METALLIC CUT MATERIAL GROUND AND SET TEETH TYPE 6 TEETH PER INCH
STRAIGHT BACK TYPE HCS MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE NON-METALLIC CUT MATERIAL REVERSE, TAPER GROUND TEETH TYPE 10 TEETH PER INCH
STRAIGHT BACK TYPE HCS MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE NON-METALLIC CUT MATERIAL TAPER GROUND TEETH TYPE 6 TEETH PER INCH
STRAIGHT BACK TYPE HCS MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE WOOD CUT MATERIAL MILLED AND SET TEETH TYPE 6 TEETH PER INCH
STRAIGHT BACK TYPE HCS MATERIAL 4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE WOOD CUT MATERIAL MILLED AND SET TEETH TYPE 8 TEETH PER INCH
STRAIGHT BACK TYPE HSS MATERIAL 2-3/4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE METAL CUT MATERIAL MILLED, RAKER SET TEETH TYPE 14 TEETH PER INCH
STRAIGHT BACK TYPE HSS MATERIAL 2-3/4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE METAL CUT MATERIAL MILLED, WAVY SET TEETH TYPE 18 TEETH PER INCH
STRAIGHT BACK TYPE HSS MATERIAL 2-3/4 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE METAL CUT MATERIAL MILLED, WAVY SET TEETH TYPE 24 TEETH PER INCH
STRAIGHT BACK TYPE HSS MATERIAL 3 INCH BLADE LENGTH 9/32 INCH BLADE WIDTH 3 BLADE LENGTH - DECIMAL .2812 BLADE WIDTH - DECIMAL 3 BLADE LENGTH - FRACTIONAL 9/32 BLADE...
STRAIGHT BACK TYPE MATRIX II BI-METAL MATERIAL 6 INCH BLADE LENGTH ICE HARDENED[T] PROCESS POSITIVE RAKE TEETH TYPE 14 TEETH PER INCH THE TORCH[R] BRAND PACKAGE QUANTITY 50 PER BOX...
STRAIGHT BACK TYPE MATRIX II BI-METAL MATERIAL 8 INCH BLADE LENGTH ICE HARDENED[T] PROCESS POSITIVE RAKE TEETH TYPE 8/12 TEETH PER INCH SAWZALL[R] BRAND PACKAGE QUANTITY 50 PER BOX
STRAIGHT BACK TYPE MATRIX II BI-METAL MATERIAL 9 INCH BLADE LENGTH ICE HARDENED[T] PROCESS POSITIVE RAKE TEETH TYPE 10 TEETH PER INCH SAWZALL[R] BRAND PACKAGE QUANTITY 50 PER BOX
STRAIGHT BACK TYPE MATRIX II BI-METAL MATERIAL 9 INCH BLADE LENGTH ICE HARDENED[T] PROCESS POSITIVE RAKE TEETH TYPE 14 TEETH PER INCH THE TORCH[R] BRAND PACKAGE QUANTITY 50 PER BOX...
STRAIGHT BACK TYPE MATRIX II BI-METAL MATERIAL 9 INCH BLADE LENGTH ICE HARDENED[T] PROCESS POSITIVE RAKE TEETH TYPE 18 TEETH PER INCH SAWZALL[R] BRAND PACKAGE QUANTITY 50 PER BOX
STRAIGHT BACK TYPE MATRIX II HSS TEETH, BI-METAL BODY MATERIAL 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE FERROUS METAL, NON METAL CUT MATERIAL 0.042 INCH...
STRAIGHT BACK TYPE MATRIX II HSS TEETH, BI-METAL BODY MATERIAL 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE FERROUS METAL, NON METAL CUT MATERIAL 0.042 INCH...
STRAIGHT BACK TYPE MATRIX II. HSCO TEETH, BI-METAL BODY MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 6 BLADE LENGTH - DECIMAL .75 BLADE WIDTH - DECIMAL 6 BLADE...
STRAIGHT BACK TYPE MATRIX II. HSCO TEETH, BI-METAL BODY MATERIAL 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 8 BLADE LENGTH - DECIMAL .75 BLADE WIDTH - DECIMAL 8 BLADE...
STRAIGHT BACK TYPE MATRIX II. HSCO TEETH, BI-METAL BODY MATERIAL 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH 9 BLADE LENGTH - DECIMAL 1 BLADE WIDTH - DECIMAL 9 BLADE...
STRAIGHT BACK TYPE MATRIX II[R] HSS TEETH, BI METAL BODY MATERIAL 6 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH UNIVERSAL TANG SHANK TYPE METAL CUT MATERIAL SAWZALL[R] BRAND
STRAIGHT BACK TYPE METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH TANG SHANK TYPE METAL CUT MATERIAL 0.032 INCH BLADE THICKNESS 10 TEETH PER INCH SAWZALL[R] BRAND PACKAGING...
STRAIGHT BACK TYPE TUNGSTEN CARBIDE MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE ABRASIVE CUT MATERIAL 0.032 INCH BLADE THICKNESS SAWZALL[R] BRAND
STRAIGHT BACK TYPE TUNGSTEN CARBIDE TEETH, BI-METAL BODY MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 3/4 BLADE WIDTH - FRACTIONAL UNIVERSAL TANG SHANK TYPE FERROUS METAL, NON METAL,...
STRAIGHT BACK TYPE TUNGSTEN CARBIDE TEETH, BI-METAL BODY MATERIAL 9 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 3/4 BLADE WIDTH - FRACTIONAL UNIVERSAL TANG SHANK TYPE FERROUS METAL, NON METAL,...
STRAIGHT BACK, SCROLL, THIN KERF TYPE 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH UNIVERSAL SHANK TYPE METAL, RIGID CONDUIT CUT MATERIAL STRENGTHENED PROCESS 0.035 INCH BLADE THICKNESS 18 TEETH...
STRAIGHT BACK, SHORT LENGTH TYPE BI-METAL MATERIAL 10 PIECE(S) (2) WOOD BLADES, (3) EMT BLADES, (2) DUCT BLADES, (3) PVC BLADES SET CONTENT M12[TM], HACKZALL[R], SAWZALL[R] BRAND
T-SHANK TYPE METAL MATERIAL 5 PIECE(S) (1) #3-18 TPI 48-42-5121, (1) #3-24 TPI 48-42-5161, (1) #3-14 TPI 48-42-5190, (1) #4-6 TPI 48-42-5300, (1) #4-10 TPI 48-42-5310 SET CONTENT WIDTH 9/32...
TAPER BACK TYPE 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH NAIL EMBEDDED WOOD CUT MATERIAL 0.05 INCH BLADE THICKNESS 5 TEETH PER INCH SAWZALL[R] BRAND
TAPER BACK TYPE 3.33 INCH BLADE LENGTH 5 INCH BLADE WIDTH SHEET METAL CUT MATERIAL 0.05 INCH BLADE THICKNESS 30 TEETH PER INCH SAWZALL[R] BRAND PACKAGING QUANTITY 5 WARRANTY LIFETIME...
TAPER BACK TYPE 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL SHANK TYPE NAIL EMBEDDED WOOD, PLASTIC, FERROUS, NON-FERROUS CUT MATERIAL 0.062 INCH BLADE THICKNESS 8 TEETH PER INCH...
TAPER BACK TYPE 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH NAIL EMBEDDED WOOD CUT MATERIAL 0.05 INCH BLADE THICKNESS 5 TEETH PER INCH SAWZALL[R] BRAND
TAPER BACK TYPE 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL SHANK TYPE NAIL EMBEDDED WOOD, PLASTIC, FERROUS, NON-FERROUS CUT MATERIAL 0.062 INCH BLADE THICKNESS 8 TEETH PER INCH...
TAPER BACK TYPE 9 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH NAIL EMBEDDED WOOD CUT MATERIAL 0.05 INCH BLADE THICKNESS 5 TEETH PER INCH SAWZALL[R] BRAND
TAPER BACK TYPE 9 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH UNIVERSAL SHANK TYPE NAIL EMBEDDED WOOD CUT MATERIAL 0.05 INCH BLADE THICKNESS 5 TEETH PER INCH SAWZALL[R] BRAND SHANK...
TAPER BACK TYPE BI-METAL MATERIAL 12 INCH BLADE LENGTH 1 INCH BLADE WIDTH HOOK SHANK TYPE WOOD CUT MATERIAL 0.062 INCH BLADE THICKNESS 5 TEETH PER INCH SAWZALL[R], THE AX[TM]...
TAPER BACK TYPE BI-METAL MATERIAL 12 INCH BLADE LENGTH 1 INCH BLADE WIDTH HOOK SHANK TYPE WOOD, PLASTER, FERROUS AND NON-FERROUS METAL CUT MATERIAL 0.062 INCH BLADE THICKNESS 8 TEETH...
TAPER BACK TYPE BI-METAL MATERIAL 12 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL SHANK TYPE NAIL EMBEDDED WOOD CUT MATERIAL 0.062 INCH BLADE THICKNESS 5 TEETH PER INCH SAWZALL[R],...
TAPER BACK TYPE BI-METAL MATERIAL 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 12 BLADE LENGTH - DECIMAL .75 BLADE WIDTH - DECIMAL 12 BLADE LENGTH - FRACTIONAL 3/4 BLADE...
TAPER BACK TYPE BI-METAL MATERIAL 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE WOOD CUT MATERIAL 0.05 INCH BLADE THICKNESS 5 TEETH PER INCH SAWZALL[R] BRAND SHANK...
TAPER BACK TYPE BI-METAL MATERIAL 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE WOOD CUT MATERIAL 0.05 INCH BLADE THICKNESS 6 TEETH PER INCH SAWZALL[R] BRAND
TAPER BACK TYPE BI-METAL MATERIAL 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH UNIVERSAL SHANK TYPE NAIL EMBEDDED WOOD, COPPER, ALUMINUM, NON-FERROUS METAL, METAL, PVC CUT MATERIAL 0.05 INCH BLADE...
TAPER BACK TYPE BI-METAL MATERIAL 5 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE PLASTER CUT MATERIAL 0.05 INCH BLADE THICKNESS 6 TEETH PER INCH SAWZALL[R] BRAND
TAPER BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH HOOK SHANK TYPE WOOD CUT MATERIAL 0.062 INCH BLADE THICKNESS 5 TEETH PER INCH SAWZALL[R], THE AX[TM]...
TAPER BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH HOOK SHANK TYPE WOOD, PLASTER, FERROUS AND NON-FERROUS METAL CUT MATERIAL 0.062 INCH BLADE THICKNESS 8 TEETH...
TAPER BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL SHANK TYPE NAIL EMBEDDED WOOD CUT MATERIAL 0.062 INCH BLADE THICKNESS 5 TEETH PER INCH SAWZALL[R],...
TAPER BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 3/4 BLADE WIDTH - FRACTIONAL UNIVERSAL TANG SHANK TYPE NON METAL CUT MATERIAL 0.05 INCH BLADE THICKNESS...
TAPER BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE WOOD CUT MATERIAL 0.05 INCH BLADE THICKNESS 6 TEETH PER INCH SAWZALL[R] BRAND
TAPER BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH WOOD, PLYWOOD, OSB CUT MATERIAL 0.05 INCH BLADE THICKNESS 6 TEETH PER INCH SAWZALL[R] BRAND
TAPER BACK TYPE BI-METAL MATERIAL 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH HOOK SHANK TYPE WOOD CUT MATERIAL 0.062 INCH BLADE THICKNESS 5 TEETH PER INCH SAWZALL[R], THE AX[TM]...
TAPER BACK TYPE BI-METAL MATERIAL 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL SHANK TYPE NAIL EMBEDDED WOOD CUT MATERIAL 0.062 INCH BLADE THICKNESS 5 TEETH PER INCH SAWZALL[R],...
TAPER BACK TYPE BI-METAL MATERIAL 9 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 3/4 BLADE WIDTH - FRACTIONAL UNIVERSAL TANG SHANK TYPE NON METAL CUT MATERIAL 0.05 INCH BLADE THICKNESS...
TAPER BACK TYPE BI-METAL MATERIAL 9 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE WOOD CUT MATERIAL 0.05 INCH BLADE THICKNESS 6 TEETH PER INCH SAWZALL[R] BRAND
TAPER BACK TYPE BI-METAL MATERIAL 9 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH WOOD, PLYWOOD, OSB CUT MATERIAL 0.05 INCH BLADE THICKNESS 6 TEETH PER INCH SAWZALL[R] BRAND
TAPER BACK TYPE BI-METAL TEETH MATERIAL 12 INCH BLADE LENGTH 1 INCH BLADE WIDTH NAIL EMBEDDED WOOD, PLASTIC, FERROUS, NON-FERROUS CUT MATERIAL 0.06 INCH BLADE THICKNESS 8 TEETH PER INCH...
TAPER BACK TYPE BI-METAL TEETH MATERIAL 12 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL SHANK TYPE NAIL EMBEDDED WOOD, PLASTER, FERROUS, NON-FERROUS CUT MATERIAL 0.06 INCH BLADE THICKNESS 8...
TAPER BACK TYPE BI-METAL TEETH MATERIAL 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL SHANK TYPE NAIL EMBEDDED WOOD CUT MATERIAL 0.06 INCH BLADE THICKNESS 5 TEETH PER INCH...
TAPER BACK TYPE BI-METAL TEETH MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH UNIVERSAL SHANK TYPE WOOD CUT MATERIAL 0.05 INCH BLADE THICKNESS SAWZALL[R] BRAND SHANK SIZE 1/2 PACKAGING...
TAPER BACK TYPE BI-METAL TEETH MATERIAL 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH NAIL EMBEDDED WOOD, PLASTIC, FERROUS, NON-FERROUS CUT MATERIAL 0.06 INCH BLADE THICKNESS 8 TEETH PER INCH...
TAPER BACK TYPE BI-METAL TEETH MATERIAL 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH UNIVERSAL SHANK TYPE NAIL EMBEDDED WOOD CUT MATERIAL 0.06 INCH BLADE THICKNESS 5 TEETH PER INCH...
TAPER BACK TYPE CARBIDE TIPPED MATERIAL 6 INCH BLADE LENGTH WOOD, NAIL CUT MATERIAL 5 TEETH PER INCH AX[TM], SAWZALL[R] BRAND
TAPER BACK TYPE CARBIDE TIPPED MATERIAL 9 INCH BLADE LENGTH WOOD, NAIL CUT MATERIAL 5 TEETH PER INCH AX[TM], SAWZALL[R] BRAND
TAPER BACK TYPE HIGH ALLOY STEEL MATERIAL 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE PRUNING CUT MATERIAL HARDENED TEETH PROCESS 0.049 INCH BLADE THICKNESS GROUND TEETH...
TAPER BACK TYPE HIGH ALLOY STEEL MATERIAL 9 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE PRUNING CUT MATERIAL HARDENED TEETH PROCESS 0.049 INCH BLADE THICKNESS GROUND TEETH...
TAPER BACK TYPE MATRIX II. HSCO TEETH, BI-METAL BODY MATERIAL 9 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH 9 BLADE LENGTH - DECIMAL .75 BLADE WIDTH - DECIMAL 9 BLADE...
TUNGSTEN CARBIDE MATERIAL 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH CAST IRON, CERAMIC TILE, FIBERGLASS, SLATE, BRICK AND MARBLE CUT MATERIAL 0.4 INCH BLADE THICKNESS
UNIVERSAL SHANK TYPE METAL MATERIAL 5 PIECE(S) (1) 2-3/4 INCH-18 TPI 48-42-2120, (1) 2-3/4 INCH-24 TPI 48-42-2160, (1) 3-5/8 INCH-14 TPI 48-42-2190, (1) #4-6 TPI 48-42-2300, (1) 4-1/8 INCH-10 TPI...