Milwaukee Electric Tool CorporationReciprocating Saw Blade48-42-5421
Description
STRAIGHT BACK TYPE
HCS MATERIAL
4 INCH BLADE LENGTH
9/32 INCH BLADE WIDTH
4 BLADE LENGTH - DECIMAL
.2812 BLADE WIDTH - DECIMAL
4 BLADE LENGTH - FRACTIONAL
9/32 BLADE WIDTH - FRACTIONAL
BOSCH. SHANK TYPE
NON METAL CUT MATERIAL
GROUND AND SET TEETH TYPE
6 TEETH PER INCH
MILWAUKEE. BRAND
5 PER PACK
USED ON ITEM JIG SAW
USED ON ITEM PART NO 6266-6, 6276-6, 6267-20, 6267-21
BLADE LENGTH - DECIMAL - UOM IN
BLADE WIDTH - DECIMAL - UOM IN
Milwaukee Electric Tool Corporation
Done
Datasheet
Description
STRAIGHT BACK TYPE
HCS MATERIAL
4 INCH BLADE LENGTH
9/32 INCH BLADE WIDTH
4 BLADE LENGTH - DECIMAL
.2812 BLADE WIDTH - DECIMAL
4 BLADE LENGTH - FRACTIONAL
9/32 BLADE WIDTH - FRACTIONAL
BOSCH. SHANK TYPE
NON METAL CUT MATERIAL
GROUND AND SET TEETH TYPE
6 TEETH PER INCH
MILWAUKEE. BRAND
5 PER PACK
USED ON ITEM JIG SAW
USED ON ITEM PART NO 6266-6, 6276-6, 6267-20, 6267-21
BLADE LENGTH - DECIMAL - UOM IN
BLADE WIDTH - DECIMAL - UOM IN
STRAIGHT BACK TYPE
HCS MATERIAL
4 INCH BLADE LENGTH
9/32 INCH BLADE WIDTH
4 BLADE LENGTH - DECIMAL
.2812 BLADE WIDTH - DECIMAL
4 BLADE LENGTH - FRACTIONAL
9/32 BLADE WIDTH - FRACTIONAL
BOSCH. SHANK TYPE
NON METAL CUT MATERIAL
GROUND AND SET TEETH TYPE
6 TEETH PER INCH
MILWAUKEE. BRAND
5 PER PACK
USED ON ITEM JIG SAW
USED ON ITEM PART NO 6266-6, 6276-6, 6267-20, 6267-21
BLADE LENGTH - DECIMAL - UOM IN
BLADE WIDTH - DECIMAL - UOM IN
STRAIGHT BACK TYPE
HCS MATERIAL
4 INCH BLADE LENGTH
9/32 INCH BLADE WIDTH
4 BLADE LENGTH - DECIMAL
.2812 BLADE WIDTH - DECIMAL
4 BLADE LENGTH - FRACTIONAL
9/32 BLADE WIDTH - FRACTIONAL
BOSCH. SHANK TYPE
NON METAL CUT MATERIAL
GROUND AND SET TEETH TYPE
6 TEETH PER INCH
MILWAUKEE. BRAND
5 PER PACK
USED ON ITEM JIG SAW
USED ON ITEM PART NO 6266-6, 6276-6, 6267-20, 6267-21