Milwaukee Electric Tool Corporation Reciprocating Saw Blade 48-00-8713

Description
STRAIGHT BACK TYPE MATRIX II. HSCO TEETH, BI-METAL BODY MATERIAL 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH 9 BLADE LENGTH - DECIMAL 1 BLADE WIDTH - DECIMAL 9 BLADE LENGTH - FRACTIONAL 1 BLADE WIDTH - FRACTIONAL UNIVERSAL TANG SHANK TYPE FERROUS METAL, METAL, NON METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 10 TEETH PER INCH .042 BLADE THICKNESS - DECIMAL SUPER SAWZALL. BRAND PACKAGING QUANTITY 25 PER BOX TANG SIZE 1/2 INCH BLADE LENGTH - DECIMAL - UOM IN BLADE THICKNESS - DECIMAL - UOM IN BLADE WIDTH - DECIMAL - UOM IN
Datasheet
Description
STRAIGHT BACK TYPE MATRIX II. HSCO TEETH, BI-METAL BODY MATERIAL 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH 9 BLADE LENGTH - DECIMAL 1 BLADE WIDTH - DECIMAL 9 BLADE LENGTH - FRACTIONAL 1 BLADE WIDTH - FRACTIONAL UNIVERSAL TANG SHANK TYPE FERROUS METAL, METAL, NON METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 10 TEETH PER INCH .042 BLADE THICKNESS - DECIMAL SUPER SAWZALL. BRAND PACKAGING QUANTITY 25 PER BOX TANG SIZE 1/2 INCH BLADE LENGTH - DECIMAL - UOM IN BLADE THICKNESS - DECIMAL - UOM IN BLADE WIDTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 48-00-8713 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Reciprocating Saw Blade
48-00-8713
Reciprocating Saw Blade 48-00-8713
STRAIGHT BACK TYPE MATRIX II. HSCO TEETH, BI-METAL BODY MATERIAL 9 INCH BLADE LENGTH 1 INCH BLADE WIDTH 9 BLADE LENGTH - DECIMAL 1 BLADE WIDTH - DECIMAL 9 BLADE LENGTH - FRACTIONAL 1 BLADE WIDTH - FRACTIONAL UNIVERSAL TANG SHANK TYPE FERROUS METAL, METAL, NON METAL CUT MATERIAL 0.042 INCH BLADE THICKNESS 10 TEETH PER INCH .042 BLADE THICKNESS - DECIMAL SUPER SAWZALL. BRAND PACKAGING QUANTITY 25 PER BOX TANG SIZE 1/2 INCH BLADE LENGTH - DECIMAL - UOM IN BLADE THICKNESS - DECIMAL - UOM IN BLADE WIDTH - DECIMAL - UOM IN
  • STRAIGHT BACK TYPE
  • MATRIX II. HSCO TEETH, BI-METAL BODY MATERIAL
  • 9 INCH BLADE LENGTH
  • 1 INCH BLADE WIDTH
  • 9 BLADE LENGTH - DECIMAL
  • 1 BLADE WIDTH - DECIMAL
  • 9 BLADE LENGTH - FRACTIONAL
  • 1 BLADE WIDTH - FRACTIONAL
  • UNIVERSAL TANG SHANK TYPE
  • FERROUS METAL, METAL, NON METAL CUT MATERIAL
  • 0.042 INCH BLADE THICKNESS
  • 10 TEETH PER INCH
  • .042 BLADE THICKNESS - DECIMAL
  • SUPER SAWZALL. BRAND
  • PACKAGING QUANTITY 25 PER BOX
  • TANG SIZE 1/2 INCH
  • BLADE LENGTH - DECIMAL - UOM IN
  • BLADE THICKNESS - DECIMAL - UOM IN
  • BLADE WIDTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-00-8713
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products