Milwaukee Electric Tool Corporation Reciprocating Saw Blade 48-00-1303

Description
TAPER BACK TYPE HIGH ALLOY STEEL MATERIAL 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE PRUNING CUT MATERIAL HARDENED TEETH PROCESS 0.049 INCH BLADE THICKNESS GROUND TEETH TYPE 5 TEETH PER INCH SAWZALL[R] BRAND
Datasheet
Description
TAPER BACK TYPE HIGH ALLOY STEEL MATERIAL 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE PRUNING CUT MATERIAL HARDENED TEETH PROCESS 0.049 INCH BLADE THICKNESS GROUND TEETH TYPE 5 TEETH PER INCH SAWZALL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 48-00-1303 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Reciprocating Saw Blade
48-00-1303
Reciprocating Saw Blade 48-00-1303
TAPER BACK TYPE HIGH ALLOY STEEL MATERIAL 12 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH HOOK SHANK TYPE PRUNING CUT MATERIAL HARDENED TEETH PROCESS 0.049 INCH BLADE THICKNESS GROUND TEETH TYPE 5 TEETH PER INCH SAWZALL[R] BRAND
  • TAPER BACK TYPE
  • HIGH ALLOY STEEL MATERIAL
  • 12 INCH BLADE LENGTH
  • 3/4 INCH BLADE WIDTH
  • HOOK SHANK TYPE
  • PRUNING CUT MATERIAL
  • HARDENED TEETH PROCESS
  • 0.049 INCH BLADE THICKNESS
  • GROUND TEETH TYPE
  • 5 TEETH PER INCH
  • SAWZALL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-00-1303
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products