Milwaukee Electric Tool Corporation Circular Saw Blade 48-40-4166

Description
FINISHING, TRIMMING TYPE CARBIDE MATERIAL GROUND FINISH 0.122 INCH CUTTING WIDTH 10 INCH DIAMETER HARDENED PROCESS 6000 RPM SPEED RATING 80 TEETH 5/8 INCH BORE SIZE ENDURANCE[R] BRAND
Datasheet
Description
FINISHING, TRIMMING TYPE CARBIDE MATERIAL GROUND FINISH 0.122 INCH CUTTING WIDTH 10 INCH DIAMETER HARDENED PROCESS 6000 RPM SPEED RATING 80 TEETH 5/8 INCH BORE SIZE ENDURANCE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Saw Blade - 48-40-4166 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Circular Saw Blade
48-40-4166
Circular Saw Blade 48-40-4166
FINISHING, TRIMMING TYPE CARBIDE MATERIAL GROUND FINISH 0.122 INCH CUTTING WIDTH 10 INCH DIAMETER HARDENED PROCESS 6000 RPM SPEED RATING 80 TEETH 5/8 INCH BORE SIZE ENDURANCE[R] BRAND
  • FINISHING, TRIMMING TYPE
  • CARBIDE MATERIAL
  • GROUND FINISH
  • 0.122 INCH CUTTING WIDTH
  • 10 INCH DIAMETER
  • HARDENED PROCESS
  • 6000 RPM SPEED RATING
  • 80 TEETH
  • 5/8 INCH BORE SIZE
  • ENDURANCE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-40-4166
Product Name Circular Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products