Milwaukee Electric Tool Corporation Circular Saw Blade 48-40-4070

Description
CORDLESS, FAST CUTTING TYPE CARBIDE MATERIAL GROUND FINISH FERROUS METAL CUT MATERIAL 5-3/8 INCH DIAMETER HARDENED PROCESS 4200 RPM SPEED RATING 30 TEETH 20 MM BORE SIZE ENDURANCE[R] BRAND
Description
CORDLESS, FAST CUTTING TYPE CARBIDE MATERIAL GROUND FINISH FERROUS METAL CUT MATERIAL 5-3/8 INCH DIAMETER HARDENED PROCESS 4200 RPM SPEED RATING 30 TEETH 20 MM BORE SIZE ENDURANCE[R] BRAND

Suppliers

Company
Product
Description
Supplier Links
Circular Saw Blade - 48-40-4070 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Circular Saw Blade
48-40-4070
Circular Saw Blade 48-40-4070
CORDLESS, FAST CUTTING TYPE CARBIDE MATERIAL GROUND FINISH FERROUS METAL CUT MATERIAL 5-3/8 INCH DIAMETER HARDENED PROCESS 4200 RPM SPEED RATING 30 TEETH 20 MM BORE SIZE ENDURANCE[R] BRAND
  • CORDLESS, FAST CUTTING TYPE
  • CARBIDE MATERIAL
  • GROUND FINISH
  • FERROUS METAL CUT MATERIAL
  • 5-3/8 INCH DIAMETER
  • HARDENED PROCESS
  • 4200 RPM SPEED RATING
  • 30 TEETH
  • 20 MM BORE SIZE
  • ENDURANCE[R] BRAND
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-40-4070
Product Name Circular Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products