Milwaukee Electric Tool Corporation Reciprocating Saw Blade 48-00-5092

Description
STRAIGHT BACK TYPE METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH TANG SHANK TYPE METAL CUT MATERIAL 0.032 INCH BLADE THICKNESS 10 TEETH PER INCH SAWZALL[R] BRAND PACKAGING QUANTITY 5 WARRANTY LIFETIME LIMITED
Datasheet
Description
STRAIGHT BACK TYPE METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH TANG SHANK TYPE METAL CUT MATERIAL 0.032 INCH BLADE THICKNESS 10 TEETH PER INCH SAWZALL[R] BRAND PACKAGING QUANTITY 5 WARRANTY LIFETIME LIMITED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 48-00-5092 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Reciprocating Saw Blade
48-00-5092
Reciprocating Saw Blade 48-00-5092
STRAIGHT BACK TYPE METAL MATERIAL 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH TANG SHANK TYPE METAL CUT MATERIAL 0.032 INCH BLADE THICKNESS 10 TEETH PER INCH SAWZALL[R] BRAND PACKAGING QUANTITY 5 WARRANTY LIFETIME LIMITED
  • STRAIGHT BACK TYPE
  • METAL MATERIAL
  • 6 INCH BLADE LENGTH
  • 3/4 INCH BLADE WIDTH
  • TANG SHANK TYPE
  • METAL CUT MATERIAL
  • 0.032 INCH BLADE THICKNESS
  • 10 TEETH PER INCH
  • SAWZALL[R] BRAND
  • PACKAGING QUANTITY 5
  • WARRANTY LIFETIME LIMITED
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-00-5092
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products