Milwaukee Electric Tool Corporation Band Saw Blade 48-39-0572

Description
HIGH SPEED STEEL MATERIAL 27 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL ALLOY BAKING PROCESS 0.02 INCH BLADE THICKNESS 18 TEETH PER INCH
Description
HIGH SPEED STEEL MATERIAL 27 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL ALLOY BAKING PROCESS 0.02 INCH BLADE THICKNESS 18 TEETH PER INCH

Suppliers

Company
Product
Description
Supplier Links
Band Saw Blade - 48-39-0572 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Band Saw Blade
48-39-0572
Band Saw Blade 48-39-0572
HIGH SPEED STEEL MATERIAL 27 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH METAL CUT MATERIAL ALLOY BAKING PROCESS 0.02 INCH BLADE THICKNESS 18 TEETH PER INCH
  • HIGH SPEED STEEL MATERIAL
  • 27 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • METAL CUT MATERIAL
  • ALLOY BAKING PROCESS
  • 0.02 INCH BLADE THICKNESS
  • 18 TEETH PER INCH
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Saw Blades
Product Number 48-39-0572
Product Name Band Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products