Milwaukee Electric Tool CorporationCircular Saw Blade48-40-4172
Description
FAST CUTTING, FINISHING, TRIMMING TYPE
HARDENED BODY GROUND TEETH C3 CARBIDE TIPPED ALLOY STEEL MATERIAL
0.122 INCH CUTTING WIDTH
10-1/4 INCH DIAMETER
10.25 DIAMETER - DECIMAL
10-1/4 DIAMETER - FRACTIONAL
40 TEETH
5/8 INCH BORE SIZE
ENDURANCE. BRAND
DIRECTION OF CUT RIGHT HAND
ITEMS/FEATURES RESISTS BENDING AND TWISTING
DIAMETER - DECIMAL - UOM IN
48-40-4172 MODEL
Milwaukee Electric Tool Corporation
Done
Datasheet
Description
FAST CUTTING, FINISHING, TRIMMING TYPE
HARDENED BODY GROUND TEETH C3 CARBIDE TIPPED ALLOY STEEL MATERIAL
0.122 INCH CUTTING WIDTH
10-1/4 INCH DIAMETER
10.25 DIAMETER - DECIMAL
10-1/4 DIAMETER - FRACTIONAL
40 TEETH
5/8 INCH BORE SIZE
ENDURANCE. BRAND
DIRECTION OF CUT RIGHT HAND
ITEMS/FEATURES RESISTS BENDING AND TWISTING
DIAMETER - DECIMAL - UOM IN
48-40-4172 MODEL
FAST CUTTING, FINISHING, TRIMMING TYPE
HARDENED BODY GROUND TEETH C3 CARBIDE TIPPED ALLOY STEEL MATERIAL
0.122 INCH CUTTING WIDTH
10-1/4 INCH DIAMETER
10.25 DIAMETER - DECIMAL
10-1/4 DIAMETER - FRACTIONAL
40 TEETH
5/8 INCH BORE SIZE
ENDURANCE. BRAND
DIRECTION OF CUT RIGHT HAND
ITEMS/FEATURES RESISTS BENDING AND TWISTING
DIAMETER - DECIMAL - UOM IN
48-40-4172 MODEL
FAST CUTTING, FINISHING, TRIMMING TYPE
HARDENED BODY GROUND TEETH C3 CARBIDE TIPPED ALLOY STEEL MATERIAL