Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
0.082µF Hermetically Sealed Tantalum Capacitors 35V Axial
CAP TANT 0.082UF 20% 35V AXIAL
CAP TANT 0.082UF 20% 35V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D823X0035A2B | 150D823X0035A2B-ND | 150D823X0035A2B | 150D823X0035A2B |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.0820 microF | 0.0820 microF | 0.0820 microF |