The 150D686X0010R2B is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 68 µF and a voltage rating of 10 V DC. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±20% at 120 Hz and +25 °C, with options for ±10% and ±5% available as special orders. This component exhibits a maximum dissipation factor of 6% at +25 °C and a maximum DC leakage current of 3.0 µA at +25 °C. It is hermetically sealed and designed for high performance, making it suitable for commercial, industrial, and military applications. The capacitor is available with solid tinned nickel leads and can be supplied with either a plastic-film insulation or an insulated sleeve. Engineers should consider this capacitor for applications requiring reliable performance under varying temperature conditions and low leakage current.
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
68µF Hermetically Sealed Tantalum Capacitors 10V Axial
CAP TANT 68UF 20% 10V AXIAL
CAP TANT 68UF 20% 10V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D686X0010R2B | 150D686X0010R2B-ND | 150D686X0010R2B | 150D686X0010R2B |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF |