The 152CHB0R7ACLE is a ceramic capacitor from the Classic HiQ CHB series, designed for RF and microwave applications with low ESR and high Q factor. It features a 1111 size package measuring 2.8 mm length, 2.8 mm width, and 2.6 mm max height, with ribbon leads in horizontal orientation. The part has a capacitance of 0.7 pF, a working voltage of 1,500 V DC, and a temperature coefficient of (100 ± 30) ppm/°C from -55°C to +125°C. It is RoHS compliant, with non-magnetic nickel barrier and tin-plated terminations, and meets ESA qualification standards. The capacitor exhibits no aging or piezo effect, with insulation resistance of at least 10^6 MΩ and dielectric withstanding voltage of 1.5 × WV DC for values above 500 V DC.
CAP HIGHQ 0,7pF 1500V P100 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-152CHB0R7ACLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |