Vishay Intertechnology, Inc. Tantulum Capacitors 150D606X9006B2TE3

Description
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead
Request a Quote
Description
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 150D606X9006B2TE3 is a tantalum capacitor from Lingto Electronic Limited, designed for high-performance applications. It operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor features a capacitance tolerance of ±20% at 120 Hz and +25 °C, with options for ±10% and ±5% available as special orders. It has a low dissipation factor and a maximum DC leakage current that varies with temperature, ensuring reliability in demanding environments. This capacitor is hermetically sealed and comes with solid tinned nickel wire leads, making it suitable for commercial, industrial, and military applications. It is available in various case codes and is RoHS-compliant with 100% tin terminations. The product is also qualified to military standards, providing assurance of its performance and reliability. The specifications indicate that it can withstand rated DC voltage at elevated temperatures for extended periods, with strict limits on changes in capacitance and leakage current post-testing.

Datasheet Summary
Powered by GS/AI

The 150D606X9006B2TE3 is a tantalum capacitor from Lingto Electronic Limited, designed for high-performance applications. It operates within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor features a capacitance tolerance of ±20% at 120 Hz and +25 °C, with options for ±10% and ±5% available as special orders. It has a low dissipation factor and a maximum DC leakage current that varies with temperature, ensuring reliability in demanding environments. This capacitor is hermetically sealed and comes with solid tinned nickel wire leads, making it suitable for commercial, industrial, and military applications. It is available in various case codes and is RoHS-compliant with 100% tin terminations. The product is also qualified to military standards, providing assurance of its performance and reliability. The specifications indicate that it can withstand rated DC voltage at elevated temperatures for extended periods, with strict limits on changes in capacitance and leakage current post-testing.

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors 3144-150D606X9006B2TE3
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Tantalum Capacitors - 150D606X9006B2TE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D606X9006B2TE3-ND
Tantalum Capacitors 150D606X9006B2TE3-ND
60µF Hermetically Sealed Tantalum Capacitors 6V Axial

60µF Hermetically Sealed Tantalum Capacitors 6V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 150D606X9006B2TE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
150D606X9006B2TE3
Capacitors - Tantalum Capacitors 150D606X9006B2TE3
CAP TANT 60UF 10% 6V AXIAL

CAP TANT 60UF 10% 6V AXIAL

Supplier's Site
Tantalum Capacitors - 150D606X9006B2TE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D606X9006B2TE3
Tantalum Capacitors 150D606X9006B2TE3
CAP TANT 60UF 10% 6V AXIAL

CAP TANT 60UF 10% 6V AXIAL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3144-150D606X9006B2TE3 150D606X9006B2TE3-ND 150D606X9006B2TE3 150D606X9006B2TE3
Product Name Tantulum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Packing Method Tape Reel; Tape & Reel Tape Reel Tape Reel; Tape & Reel (TR)
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 60 microF 60 microF 60 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - TAC566K006P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 0603J0100392FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details