The 150D824X9035A2BE3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.82 µF with a voltage rating of 35 V. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor has a capacitance tolerance of ±10% and a maximum dissipation factor of 2% at 120 Hz and +25 °C. DC leakage current is specified to not exceed 0.5 µA at +25 °C, with increased limits at higher temperatures. The capacitor is designed for high performance and reliability, making it suitable for commercial, industrial, and military applications. It features solid tinned nickel leads and is available in bulk or tape and reel packaging. The product is RoHS-compliant, ensuring it meets environmental standards. Engineers considering this component should note its proven stability and low leakage characteristics, which are critical for applications requiring reliable performance.
0.82µF Hermetically Sealed Tantalum Capacitors 35V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 0.82UF 10% 35V AXIAL
CAP TANT 0.82UF 10% 35V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D824X9035A2BE3-ND | 3144-150D824X9035A2BE3 | 150D824X9035A2BE3 | 150D824X9035A2BE3 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.8200 microF | 0.8200 microF | 0.8200 microF | |
| Capacitance Tolerance | 10 (+/- %) |