The 150D684X9060A2BE3 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.68 µF with a voltage rating of 60 V DC. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor has a capacitance tolerance of ±10% at 120 Hz and +25 °C, with a maximum dissipation factor of 2% at the same conditions. Leakage current specifications indicate that at +25 °C, the maximum DC leakage current should not exceed 0.5 µA, which increases to 5 µA at +125 °C. The capacitor is designed for high performance and reliability, making it suitable for various applications, including commercial, industrial, and military uses. It features hermetically-sealed construction and is available with either tin/lead or 100% tin terminations, compliant with RoHS standards. The part is also compatible with military specifications, specifically the M39003/01 standard. Engineers considering this capacitor should note its robust performance characteristics and reliability in demanding environments.
0.68µF Hermetically Sealed Tantalum Capacitors 60V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 0.68UF 10% 60V AXIAL
CAP TANT 0.68UF 10% 60V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D684X9060A2BE3-ND | 3144-150D684X9060A2BE3 | 150D684X9060A2BE3 | 150D684X9060A2BE3 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | |
| Capacitance Tolerance | 10 (+/- %) |