The 152CHB1R2BCLE is a ceramic capacitor from the Classic HiQ CHB series, designed for RF and microwave applications with a capacitance of 1.2 pF and a working voltage of 1,500 V DC. It features a 1111 size package measuring 2.8 ± 0.4 mm in length and width, and 2.6 max mm in height, with horizontal ribbon leads and laser marking. The capacitor uses a P100 dielectric with a temperature coefficient of (100 ± 30) ppm/°C from -55°C to +125°C, offers an insulation resistance of 10^6 MΩ minimum, and is RoHS compliant. Tolerance is ±0.1 pF, and it supports high self-resonant frequencies with ultra-high Q and low ESR. The part is qualified for extended life testing at 125°C under 2 × WV DC and meets moisture resistance standards per ESA/SCC n°3009.
CAP HIGHQ 1,2pF 1500V P100 1111
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1415-152CHB1R2BCLE |
| Product Name | Ceramic Capacitors |
| RoHS Compliant | Yes |