The 150D684X9050A2T is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.68 µF with a voltage rating of 50 V. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor has a capacitance tolerance of ±10% at 120 Hz and +25 °C, with a maximum dissipation factor of 2% at the same conditions. The maximum DC leakage current at +25 °C is specified at 0.5 µA. This component is hermetically sealed and designed for high performance, making it suitable for commercial, industrial, and military applications. It is available with solid tinned nickel leads and can be ordered with various packaging options. The product is RoHS-compliant, ensuring it meets environmental standards.
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
0.68µF Hermetically Sealed Tantalum Capacitors 50V Axial
CAP TANT 0.68UF 10% 50V AXIAL
CAP TANT 0.68UF 10% 50V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D684X9050A2T | 150D684X9050A2T-ND | 150D684X9050A2T | 150D684X9050A2T |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF |