Vishay Intertechnology, Inc. Tantalum Capacitors 150D825X0035R2B

Description
8.2µF Hermetically Sealed Tantalum Capacitors 35V Axial
Request a Quote
Description
8.2µF Hermetically Sealed Tantalum Capacitors 35V Axial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 150D825X0035R2B is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 8.2 µF and a voltage rating of 35 V. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±20% at 120 Hz and +25 °C, with options for ±10% and ±5% available as special orders. The maximum DC leakage current at +25 °C is specified, with increased limits at higher temperatures. The capacitor is designed to withstand rated DC voltage at +85 °C for 2000 hours or derated voltage at +125 °C for 1000 hours, ensuring reliability in demanding applications. It features a low dissipation factor of 6% at +25 °C and is hermetically sealed, making it suitable for commercial, industrial, and military applications. The part is available with either tin/lead or 100% tin terminations, compliant with RoHS standards. Engineers considering this capacitor should note its proven performance and reliability, particularly in environments where stability and low leakage are critical.

Datasheet Summary
Powered by GS/AI

The 150D825X0035R2B is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 8.2 µF and a voltage rating of 35 V. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±20% at 120 Hz and +25 °C, with options for ±10% and ±5% available as special orders. The maximum DC leakage current at +25 °C is specified, with increased limits at higher temperatures. The capacitor is designed to withstand rated DC voltage at +85 °C for 2000 hours or derated voltage at +125 °C for 1000 hours, ensuring reliability in demanding applications. It features a low dissipation factor of 6% at +25 °C and is hermetically sealed, making it suitable for commercial, industrial, and military applications. The part is available with either tin/lead or 100% tin terminations, compliant with RoHS standards. Engineers considering this capacitor should note its proven performance and reliability, particularly in environments where stability and low leakage are critical.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D825X0035R2B-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D825X0035R2B-ND
Tantalum Capacitors 150D825X0035R2B-ND
8.2µF Hermetically Sealed Tantalum Capacitors 35V Axial

8.2µF Hermetically Sealed Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-150D825X0035R2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-150D825X0035R2B
Tantulum Capacitors 3144-150D825X0035R2B
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Tantalum Capacitors - 150D825X0035R2B - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D825X0035R2B
Tantalum Capacitors 150D825X0035R2B
CAP TANT 8.2UF 20% 35V AXIAL

CAP TANT 8.2UF 20% 35V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 150D825X0035R2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
150D825X0035R2B
Capacitors - Tantalum Capacitors 150D825X0035R2B
CAP TANT 8.2UF 20% 35V AXIAL

CAP TANT 8.2UF 20% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 150D825X0035R2B-ND 3144-150D825X0035R2B 150D825X0035R2B 150D825X0035R2B
Product Name Tantalum Capacitors Tantulum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 8.2 microF 8.2 microF 8.2 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Tantalum Capacitors - TDL476M025M1E-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details