The 150D684X0075A2T is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.68 µF and a voltage rating of 75 V. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±20% at 120 Hz and +25 °C, with options for ±10% and ±5% available as special orders. The maximum DC leakage current at +25 °C is specified to not exceed 0.5 µA, with increased limits at higher temperatures. The dissipation factor is rated at a maximum of 2% at +25 °C and 120 Hz. This component is hermetically sealed and designed for high reliability, making it suitable for commercial, industrial, and military applications. It features solid tinned nickel wire leads and is available in various packaging options, including bulk and tape and reel. The product is RoHS-compliant, ensuring it meets environmental standards.
0.68µF Hermetically Sealed Tantalum Capacitors 75V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 0.68UF 20% 75V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 150D684X0075A2T-ND | 3144-150D684X0075A2T | 150D684X0075A2T |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 0.6800 microF | 0.6800 microF |