NSI Industries LLC Vaporproof Incandescent Fixture with Globe and Guard VTW15012

Description
1/2 INCH NPT HUB SIZE UL (CANADA AND US) APPROVAL WALL MOUNTING INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL DIE-CAST ALUMINUM GUARD MATERIAL TEMPERED GLASS GLOBE MATERIAL GRAY POLYESTER POWDER COATED GUARD FINISH CLEAR GLOBE COLOR VOLTAGE RATING 120 VAC SIZE 6.5 INCH L X 7.125 INCH W X 10 INCH H VTW MODEL
Datasheet
Description
1/2 INCH NPT HUB SIZE UL (CANADA AND US) APPROVAL WALL MOUNTING INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL DIE-CAST ALUMINUM GUARD MATERIAL TEMPERED GLASS GLOBE MATERIAL GRAY POLYESTER POWDER COATED GUARD FINISH CLEAR GLOBE COLOR VOLTAGE RATING 120 VAC SIZE 6.5 INCH L X 7.125 INCH W X 10 INCH H VTW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VTW15012 - NSI Industries LLC
Huntersville, NC, USA
Vaporproof Incandescent Fixture with Globe and Guard
VTW15012
Vaporproof Incandescent Fixture with Globe and Guard VTW15012
1/2 INCH NPT HUB SIZE UL (CANADA AND US) APPROVAL WALL MOUNTING INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL DIE-CAST ALUMINUM GUARD MATERIAL TEMPERED GLASS GLOBE MATERIAL GRAY POLYESTER POWDER COATED GUARD FINISH CLEAR GLOBE COLOR VOLTAGE RATING 120 VAC SIZE 6.5 INCH L X 7.125 INCH W X 10 INCH H VTW MODEL
  • 1/2 INCH NPT HUB SIZE
  • UL (CANADA AND US) APPROVAL
  • WALL MOUNTING
  • INCANDESCENT LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • DIE-CAST ALUMINUM GUARD MATERIAL
  • TEMPERED GLASS GLOBE MATERIAL
  • GRAY POLYESTER POWDER COATED GUARD FINISH
  • CLEAR GLOBE COLOR
  • VOLTAGE RATING 120 VAC
  • SIZE 6.5 INCH L X 7.125 INCH W X 10 INCH H
  • VTW MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Lighting Fixtures
Product Number VTW15012
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details