NSI Industries LLC Vaporproof Emergency Fluorescent Fixture Ballast Body FBP100

Description
UL APPROVAL BOLT MOUNTING FLUORESCENT LAMP TYPE (1) 8 TO 28 W (LINEAR), (1) 17 TO 40 W (COMPACT FLUORESCENT) LAMP WATTAGE STEEL HOUSING MATERIAL WHITE HOUSING FINISH 120/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE MINITERMS BRAND OVERALL DIMENSION 9.4 INCH L X 2.4 INCH W X 1.5 INCH H APPLICATION EMERGENCY FLUORESCENT FIXTURE FBP MODEL
Datasheet
Description
UL APPROVAL BOLT MOUNTING FLUORESCENT LAMP TYPE (1) 8 TO 28 W (LINEAR), (1) 17 TO 40 W (COMPACT FLUORESCENT) LAMP WATTAGE STEEL HOUSING MATERIAL WHITE HOUSING FINISH 120/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE MINITERMS BRAND OVERALL DIMENSION 9.4 INCH L X 2.4 INCH W X 1.5 INCH H APPLICATION EMERGENCY FLUORESCENT FIXTURE FBP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Emergency Fluorescent Fixture Ballast Body - FBP100 - NSI Industries LLC
Huntersville, NC, USA
Vaporproof Emergency Fluorescent Fixture Ballast Body
FBP100
Vaporproof Emergency Fluorescent Fixture Ballast Body FBP100
UL APPROVAL BOLT MOUNTING FLUORESCENT LAMP TYPE (1) 8 TO 28 W (LINEAR), (1) 17 TO 40 W (COMPACT FLUORESCENT) LAMP WATTAGE STEEL HOUSING MATERIAL WHITE HOUSING FINISH 120/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE MINITERMS BRAND OVERALL DIMENSION 9.4 INCH L X 2.4 INCH W X 1.5 INCH H APPLICATION EMERGENCY FLUORESCENT FIXTURE FBP MODEL
  • UL APPROVAL
  • BOLT MOUNTING
  • FLUORESCENT LAMP TYPE
  • (1) 8 TO 28 W (LINEAR), (1) 17 TO 40 W (COMPACT FLUORESCENT) LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • WHITE HOUSING FINISH
  • 120/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE
  • MINITERMS BRAND
  • OVERALL DIMENSION 9.4 INCH L X 2.4 INCH W X 1.5 INCH H
  • APPLICATION EMERGENCY FLUORESCENT FIXTURE
  • FBP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Lighting Fixtures
Product Number FBP100
Product Name Vaporproof Emergency Fluorescent Fixture Ballast Body
Fixture Type Fluorescent Lights
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details