NSI Industries LLC Floodlight Fixture QF150B

Description
3.3 INCH W X 3.5 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL 1/2 INCH NPT KNUCKLE MOUNTING YES LAMP INCLUDED QUARTZ LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 VAC LAMP/BALLAST VOLTAGE FLOOD DISTRIBUTION/BEAM SPREAD INCLUDES HIGH IMPACT RESISTANT TEMPERED GLASS LENS, ALUMINUM REFLECTOR AND CORROSION RESISTANT HARDWARE, SILICONE RUBBER GASKETING APPLICATION ACCENT, SECURITY, LANDSCAPE, FACADES, SIGNS AND GENERAL PURPOSE FLOODLIGHTING QF MODEL
Datasheet
Description
3.3 INCH W X 3.5 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL 1/2 INCH NPT KNUCKLE MOUNTING YES LAMP INCLUDED QUARTZ LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 VAC LAMP/BALLAST VOLTAGE FLOOD DISTRIBUTION/BEAM SPREAD INCLUDES HIGH IMPACT RESISTANT TEMPERED GLASS LENS, ALUMINUM REFLECTOR AND CORROSION RESISTANT HARDWARE, SILICONE RUBBER GASKETING APPLICATION ACCENT, SECURITY, LANDSCAPE, FACADES, SIGNS AND GENERAL PURPOSE FLOODLIGHTING QF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - QF150B - NSI Industries LLC
Huntersville, NC, USA
Floodlight Fixture
QF150B
Floodlight Fixture QF150B
3.3 INCH W X 3.5 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL 1/2 INCH NPT KNUCKLE MOUNTING YES LAMP INCLUDED QUARTZ LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 VAC LAMP/BALLAST VOLTAGE FLOOD DISTRIBUTION/BEAM SPREAD INCLUDES HIGH IMPACT RESISTANT TEMPERED GLASS LENS, ALUMINUM REFLECTOR AND CORROSION RESISTANT HARDWARE, SILICONE RUBBER GASKETING APPLICATION ACCENT, SECURITY, LANDSCAPE, FACADES, SIGNS AND GENERAL PURPOSE FLOODLIGHTING QF MODEL
  • 3.3 INCH W X 3.5 INCH H SIZE
  • BRONZE FINISH
  • UL (CANADA AND US) APPROVAL
  • 1/2 INCH NPT KNUCKLE MOUNTING
  • YES LAMP INCLUDED
  • QUARTZ LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 VAC LAMP/BALLAST VOLTAGE
  • FLOOD DISTRIBUTION/BEAM SPREAD
  • INCLUDES HIGH IMPACT RESISTANT TEMPERED GLASS LENS, ALUMINUM REFLECTOR AND CORROSION RESISTANT HARDWARE, SILICONE RUBBER GASKETING
  • APPLICATION ACCENT, SECURITY, LANDSCAPE, FACADES, SIGNS AND GENERAL PURPOSE FLOODLIGHTING
  • QF MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Lighting Fixtures
Product Number QF150B
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details