NSI Industries LLC Fluorescent Undercabinet Fixture UCF3321WT5

Description
WHITE COLOR 33 INCH 5 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F21T5 LAMP TYPE 110 TO 125 V LAMP/BALLAST VOLTAGE INCLUDES ROCKER SWITCH, T-5 4100K LAMP APPROVAL UL MOUNTING TYPE SCREW APPLICATION RESIDENTIAL, COMMERCIAL UCF MODEL
Datasheet
Description
WHITE COLOR 33 INCH 5 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F21T5 LAMP TYPE 110 TO 125 V LAMP/BALLAST VOLTAGE INCLUDES ROCKER SWITCH, T-5 4100K LAMP APPROVAL UL MOUNTING TYPE SCREW APPLICATION RESIDENTIAL, COMMERCIAL UCF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - UCF3321WT5 - NSI Industries LLC
Huntersville, NC, USA
Fluorescent Undercabinet Fixture
UCF3321WT5
Fluorescent Undercabinet Fixture UCF3321WT5
WHITE COLOR 33 INCH 5 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F21T5 LAMP TYPE 110 TO 125 V LAMP/BALLAST VOLTAGE INCLUDES ROCKER SWITCH, T-5 4100K LAMP APPROVAL UL MOUNTING TYPE SCREW APPLICATION RESIDENTIAL, COMMERCIAL UCF MODEL
  • WHITE COLOR
  • 33 INCH
  • 5 INCH
  • 1 INCH
  • ELECTRONIC BALLAST TYPE
  • 1 LAMP(S)
  • F21T5 LAMP TYPE
  • 110 TO 125 V LAMP/BALLAST VOLTAGE
  • INCLUDES ROCKER SWITCH, T-5 4100K LAMP
  • APPROVAL UL
  • MOUNTING TYPE SCREW
  • APPLICATION RESIDENTIAL, COMMERCIAL
  • UCF MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Lighting Fixtures
Product Number UCF3321WT5
Product Name Fluorescent Undercabinet Fixture
Fixture Type Fluorescent Lights
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details