The MPT-06-01-01-L-RA-SD
VERTICAL POWER TERMINAL
VERTICAL POWER TERMINAL ROHS COMPLIANT: YES
POWER CONN, HDR, 6POS, 1ROW, 5MM, TH; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Connector Mounting:PCB Mount; Product Range:Powerstrip MPT Series; Contact Material:Copper Alloy; Contact Gender:Pin RoHS Compliant: Yes
VERTICAL POWER TERMINAL
| ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MPT-06-01-01-L-RA-SD | 38AH0987 | 25R3443 | MPT-06-01-01-L-RA-SD |
| Product Name | Blade Type Power Connector Assemblies | Vertical Power Terminal Rohs Compliant Samtec | Power Conn, Hdr, 6Pos, 1Row, 5Mm, Th; Pitch Spacing Samtec | Blade Type Power Connectors |
| Termination | Solder |