Samtec Inc. Conn Mini-Pwr Term Strp Hdr 4 Pos Sldr Ra Th 32Term Rohs Compliant Samtec MPT-04-01-01-L-RA-SD

Description
CONN MINI-PWR TERM STRP HDR 4 POS SLDR RA TH 32TERM ROHS COMPLIANT: YES
Description
CONN MINI-PWR TERM STRP HDR 4 POS SLDR RA TH 32TERM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Conn HDR 4Pos 1Row 5Mm TH connector, part number 06X2677, features a 5.00 mm pitch and is designed for PCB mounting. It includes four positions and utilizes dual leaf blade contacts made from copper alloy. The connector is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. It has a voltage rating of 600 VAC/848 VDC and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. The insulator material is black LCP, and the connector is recognized for its polarized alignment feature, which aids in proper mating. Current ratings per contact vary, with the first contact rated at 28.8 A and subsequent contacts rated lower. This connector is suitable for applications requiring reliable power connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Power Conn HDR 4Pos 1Row 5Mm TH connector, part number 06X2677, features a 5.00 mm pitch and is designed for PCB mounting. It includes four positions and utilizes dual leaf blade contacts made from copper alloy. The connector is RoHS compliant and lead-free solderable, ensuring compatibility with modern manufacturing processes. It has a voltage rating of 600 VAC/848 VDC and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. The insulator material is black LCP, and the connector is recognized for its polarized alignment feature, which aids in proper mating. Current ratings per contact vary, with the first contact rated at 28.8 A and subsequent contacts rated lower. This connector is suitable for applications requiring reliable power connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Conn Mini-Pwr Term Strp Hdr 4 Pos Sldr Ra Th 32Term Rohs Compliant Samtec - 38AH0985 - Newark, An Avnet Company
Chicago, IL, United States
Conn Mini-Pwr Term Strp Hdr 4 Pos Sldr Ra Th 32Term Rohs Compliant Samtec
38AH0985
Conn Mini-Pwr Term Strp Hdr 4 Pos Sldr Ra Th 32Term Rohs Compliant Samtec 38AH0985
CONN MINI-PWR TERM STRP HDR 4 POS SLDR RA TH 32TERM ROHS COMPLIANT: YES

CONN MINI-PWR TERM STRP HDR 4 POS SLDR RA TH 32TERM ROHS COMPLIANT: YES

Supplier's Site
Power Conn, Hdr, 4Pos, 1Row, 5Mm, Th; Pitch Spacing Samtec - 06X2677 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Hdr, 4Pos, 1Row, 5Mm, Th; Pitch Spacing Samtec
06X2677
Power Conn, Hdr, 4Pos, 1Row, 5Mm, Th; Pitch Spacing Samtec 06X2677
POWER CONN, HDR, 4POS, 1ROW, 5MM, TH; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:PCB Mount; Product Range:Powerstrip MPT Series; Contact Material:Copper Alloy; Contact Gender:Pin RoHS Compliant: Yes

POWER CONN, HDR, 4POS, 1ROW, 5MM, TH; Pitch Spacing:5mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Connector Mounting:PCB Mount; Product Range:Powerstrip MPT Series; Contact Material:Copper Alloy; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Blade Type Power Connectors - MPT-04-01-01-L-RA-SD - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
MPT-04-01-01-L-RA-SD
Blade Type Power Connectors MPT-04-01-01-L-RA-SD
CONN HDR 4POS 5MM R/A SLDR

CONN HDR 4POS 5MM R/A SLDR

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 38AH0985 06X2677 MPT-04-01-01-L-RA-SD
Product Name Conn Mini-Pwr Term Strp Hdr 4 Pos Sldr Ra Th 32Term Rohs Compliant Samtec Power Conn, Hdr, 4Pos, 1Row, 5Mm, Th; Pitch Spacing Samtec Blade Type Power Connectors
Mounting PCB Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products