Samtec Inc. Electronic Connector MSAS-273-ZHGT-21

Description
Conn PGA Socket SKT 273 POS 2.54mm ST Thru-Hole Product overview: MSAS-273-ZHGT-21 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-MSAS-273-ZHGT-21 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conn PGA Socket SKT 273 POS 2.54mm ST Thru-Hole Product overview: MSAS-273-ZHGT-21 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-MSAS-273-ZHGT-21 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
409-MSAS-273-ZHGT-21
Electronic Connector 409-MSAS-273-ZHGT-21
Conn PGA Socket SKT 273 POS 2.54mm ST Thru-Hole Product overview: MSAS-273-ZHGT-21 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-MSAS-273-ZHGT-21 can be used for catalog matching and distributor lookup.

Conn PGA Socket SKT 273 POS 2.54mm ST Thru-Hole Product overview: MSAS-273-ZHGT-21 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-MSAS-273-ZHGT-21 can be used for catalog matching and distributor lookup.

Supplier's Site
Sockets for ICs, Transistors - MSAS-273-ZHGT-21 - 1158465-MSAS-273-ZHGT-21 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - MSAS-273-ZHGT-21
1158465-MSAS-273-ZHGT-21
Sockets for ICs, Transistors - MSAS-273-ZHGT-21 1158465-MSAS-273-ZHGT-21
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1158465-MSAS-273-ZHG T-21 Packaging: Bulk Pitch: 2.54 mm Number of Contacts: 273 Gender: Female Orientation: Straight Categories: Sockets for ICs,Transistors Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1158465-MSAS-273-ZHGT-21
Packaging: Bulk
Pitch: 2.54 mm
Number of Contacts: 273
Gender: Female
Orientation: Straight
Categories: Sockets for ICs,Transistors
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 409-MSAS-273-ZHGT-21 1158465-MSAS-273-ZHGT-21
Product Name Electronic Connector Sockets for ICs, Transistors - MSAS-273-ZHGT-21
Gender Female / Jack
Unlock Full Specs
to access all available technical data