VERTICAL POWER TERMINAL Product overview: MPT-08-01-01-L-RA-SD
Manufacturer: Samtec Inc.
Win Source Part Number: 933061-MPT-08-01-01-
Series: PowerStrip™ 30 MPT
Operating Temperature Range: -55°C ~ 125°C
Features: Position Header, Male Blades Connector Solder 0.197" (5.00mm) Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: MPT-08
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
VERTICAL POWER TERMINAL
CONN, R/A RCPT, 8POS, 1ROW, 5MM ROHS COMPLIANT: YES
CONN MINI-PWR TERM STRP HDR 8 POS SLDR RA TH 64TERM ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 357-MPT-08-01-01-L-RA-SD | 933061-MPT-08-01-01-L-RA-SD | MPT-08-01-01-L-RA-SD | 85AJ3394 |
| Product Name | Electronic Connector | Blade Type Power Connectors - MPT-08-01-01-L-RA-SD | Blade Type Power Connectors | Conn, R/a Rcpt, 8Pos, 1Row, 5Mm Rohs Compliant Samtec |
| Termination | Solder |