Samtec Inc. Pin & Socket Connectors MPS-08-7.70-03-L-V

Description
5.00 mm PowerStrip30 A Dual Leaf Skt Str
Request a Quote Datasheet
Description
5.00 mm PowerStrip30 A Dual Leaf Skt Str
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MPS-08-7.70-03-L-V - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MPS-08-7.70-03-L-V
Pin & Socket Connectors MPS-08-7.70-03-L-V
5.00 mm PowerStrip30 A Dual Leaf Skt Str

5.00 mm PowerStrip30 A Dual Leaf Skt Str

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Termination: Solder

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Termination: Solder

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
357-MPS-08-7.70-03-L-V
Electronic Connector 357-MPS-08-7.70-03-L-V
VERTICAL MINI-POWER SOCKET Product overview: MPS-08-7.70-03-L-V from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade-Type Power Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 357-MPS-08-7.70-03-L -V can be used for catalog matching and distributor lookup.

VERTICAL MINI-POWER SOCKET Product overview: MPS-08-7.70-03-L-V from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade-Type Power Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 357-MPS-08-7.70-03-L-V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Sockets - 2088926 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2088926
PCB Sockets 2088926
Samtec MPS-08-7.70-03-L-V PCB Socket

Samtec MPS-08-7.70-03-L-V PCB Socket

Supplier's Site
PCB Sockets - 2088927 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2088927
PCB Sockets 2088927
Samtec MPS-08-7.70-03-L-V PCB Socket

Samtec MPS-08-7.70-03-L-V PCB Socket

Supplier's Site
Blade Type Power Connectors - MPS-08-7.70-03-L-V - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
MPS-08-7.70-03-L-V
Blade Type Power Connectors MPS-08-7.70-03-L-V
VERTICAL MINI-POWER SOCKET

VERTICAL MINI-POWER SOCKET

Supplier's Site Datasheet
Connector Rohs Compliant Samtec - 60AJ3962 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Samtec
60AJ3962
Connector Rohs Compliant Samtec 60AJ3962
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MPS-08-7.70-03-L-V 357-MPS-08-7.70-03-L-V 2088926 MPS-08-7.70-03-L-V 60AJ3962
Product Name Pin & Socket Connectors Connectors,Interconnects Electronic Connector PCB Sockets Blade Type Power Connectors Connector Rohs Compliant Samtec
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products