Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
10
20
30
38
39
40
41
42
43
44
45
46
47
48
49
50
60
70
80
90
100
110
150
200
250
300
350
400
500
1000
1500
2000
2500
3000
5000
5409
| Product Name | Notes |
|---|---|
| 20 WAY AMPMODU 2MM PIN HDR, VERT MT. SMD | |
| Backplane Connectors | |
| CeeLok FAS-T, Recpt Kit, Sq, ZnNi, B | |
| CeeLok FAS-T, Recpt Shell, Sq, B Key | |
| Connector, SMT-IDC, 3 POS, 20 AWG | |
| Connector, Thru Hole-IDC, 3 pos, 20AWG | |
| Connector | |
| Connectors | |
| Contact, Tab, Tin Plated, Std Lgth, LP | |
| CONTACT,Recept, SLC, Gold Plate, On Stri | |
| CONTACT,Recept, SLC, Tin Plated, Loose P | |
| CONTACT,Recept, SLC, Tin Plated, On Stri | |
| Contacts | |
| Electronic Component | |
| EXTENSION JAX, RoHS | |
| HI-CON | |
| HS3 B/P HDR ASY 6R 30 P LEV 1 | |
| IC & Component Sockets 120 PIN PGA GOLD | |
| IMP100S,R,RA5P16C,LG ,39 | |
| IMP100S,R,RA5P16C,RG ,39 | |
| Mezalok, Socket, 114 p, 15 mm, 30 Au, LF | |
| Mezalok, Socket, 114 p, 15 mm, 30 Au, TL | |
| Mezalok, Socket, 114 p, 15 mm, 50 Au, LF | |
| Mezalok, Socket, 114 p, 15 mm, 50 Au, TL | |
| Mezalok, Socket, 114 p, 18 mm, 30 Au, TL | |
| Mezalok, Socket, 114 p, 18 mm, 50 Au, LF | |
| MEZALOK, SOCKET, 114P, 17MM, 50AU, TL | |
| MEZALOK, SOCKET, 114P, 17MM, LF | |
| Power Connectors | |
| SB120 BUS BAR CONTACT | |
| Skt Assy, 320, LF, 30 AU, 18mm, Mezalok | |
| SMP Male PCB Surface Mount Connector (Gl | |
| UNV PWR MDL, GUIDE PIN PLTD | |
| UPM EXPANDED PIN ASSEMBLY S,S, | |
| UPM EXPANDED PIN ASSEMBLY | |
| UPM EXPANDED RCPT ASSEMBLY | |
| Z-PACK HS3 HDR ASSY 6R 60P FT | |
| Z-PACK HS3 HDR ASY 10R 50P | |
| Z-PACK HS3 HDR ASY 6R 30P | |
| ZP HS3 DB 06R REC 030P CT PD, LF |
| << Prev | Next >> |